Dirty Air / Gas HVAC Fans and Blowers
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft
- Product Form: Packaged
- Air Flow Rate: 0 to 123000
from New York Blower Company (The)
New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 100000
- Product Form: Packaged
- Static Pressure Range: 407 to 413
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 0 to 60000
- Product Form: Packaged
- Static Pressure Range: 407 to 409
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 4640
- Product Form: Packaged
- Static Pressure Range: 407 to 409
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 26500
- Product Form: Packaged
- Static Pressure Range: 407 to 415
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 5200
- Product Form: Packaged
- Static Pressure Range: 407 to 465
from New York Blower Company (The)
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Draft: Forced Draft; Induced Draft
- Product Form: Packaged
- Air Flow Rate: 0 to 20000
from New York Blower Company (The)
New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations. [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 0 to 117800
- Product Form: Packaged
- Static Pressure Range: 407 to 408
from New York Blower Company (The)
New York Blower Tubular AcoustaFoil ™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and air-conditioning... [See More]
- Environment: Clean; Corrosive; Dirty; Dust
- Air Flow Rate: 0 to 140000
- Product Form: Packaged
- Static Pressure Range: 407 to 421
from New York Blower Company (The)
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 0 to 100000
- Product Form: Packaged
- Static Pressure Range: 407 to 412
from New York Blower Company (The)
The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to... [See More]
- Environment: Dirty; Smoke
- Air Flow Rate: 0 to 100000
- Product Form: Packaged
- Static Pressure Range: 407 to 415
from Greenheck
Centrifugal Upblast Exhaust Fans. The Centrifugal Roof Upblast and Sidewall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for applications ranging from storage room to fume hood... [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 70 to 30000
- Product Form: Packaged
- Static Pressure Range: 3 to 5
from Enervex, Inc.
The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]
- Environment: Dirty
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 450 to 4000
from Fläkt Woods Group SA
It is also sometimes required for a fan to be able to deal with hot temperature continuously, or where you have got particles within the air stream that would damage a motor if it was unprotected. For this we have a variant called the JM Bifurcated. Bifurcated literally means that the motor is held... [See More]
- Environment: Clean; Dirty
- Static Pressure Range: 2
- Air Flow Rate: 1907
- Temperature Range: 212 to 392
from Chicago Blower Corporation
Chicago's Design 10A is a rugged multi-purpose centrifugal fan equipped with Backward Inclined wheels suited for harsh duty applications. With heavier blades to resist erosion and corrosion, the Design 10A fan provides reliable operation in contaminated air with minimal maintenance. Similar BI... [See More]
- Environment: Clean; Corrosive; Dirty
- Air Flow Rate: 125000
- Product Form: Packaged
- Static Pressure Range: 437
from Howden
AXICO. AXICO ANTI-STALL ® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. Key Benefits. AXICO ANTI-STALL ® is the only controllable... [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 6357 to 233077
- Product Form: Packaged
- Static Pressure Range: 12
from Greenheck
Propeller Tube Axial Fans. For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact size and the flexibility to be mounted in any... [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 2400 to 74000
- Product Form: Packaged
- Static Pressure Range: 1 to 1
from Enervex, Inc.
The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]
- Environment: Dirty
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 250 to 5500
from Chicago Blower Corporation
Now available in class IV construction. [See More]
- Environment: Clean; Corrosive; Dirty
- Air Flow Rate: 263000
- Product Form: Packaged
- Static Pressure Range: 435
from Howden
Tellus Fans. Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding environments. The Tellus fan... [See More]
- Environment: Clean; Corrosive; Dirty
- Design: Axial
- Product Form: Packaged
from Greenheck
Tube Axial Fans. Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections and can be mounted in... [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 3300 to 96000
- Product Form: Packaged
- Static Pressure Range: 1 to 3
from Enervex, Inc.
The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]
- Environment: Dirty
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 250 to 1000
from Chicago Blower Corporation
Chicago's PBI fan is the right choice for your requirements, designed to increase the stable operating range by over 20%. This enables you to offer a wider performance range and thereby eliminate fan sizes. Chicago's Design 64 PBI fan is offered in 12 sizes from 122 to 365 and in standard widths of... [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 46000
- Product Form: Packaged
- Static Pressure Range: 430
from Howden
Variax ® Fans. The Variax ® variable pitch axial fan combines one of the highest efficiency levels available today with an exceptionally flexible, customer focused design, manufacturing and aftermarket service. With almost 3000 units soldworldwide, the Variax ® fan is the proven,... [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 31783 to 3390211
- Product Form: Packaged
- Static Pressure Range: 1 to 120
from Greenheck
Tubular Centrifugal Fans. Greenheck Tubular Centrifugal Fans, model TCB and TCF, have been designed for commercial and industrial in-line or roof upblast applications that demand quiet, efficient and reliable air movement. Tubular centrifugal fans can be mounted in any position from horizontal to... [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 360 to 24000
- Product Form: Packaged
- Static Pressure Range: 4
from Enervex, Inc.
The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]
- Environment: Dirty
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 450 to 4000
from Chicago Blower Corporation
Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt maintenance. Direct drive fans are suitable for temperatures to 180... [See More]
- Environment: Corrosive; Dirty
- Air Flow Rate: 15000
- Product Form: Packaged
- Static Pressure Range: 433
from Greenheck
Wall Exhaust Fans. The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB. Models CW/CWB spun aluminum fans are specifically designed for... [See More]
- Environment: Dirty
- Air Flow Rate: 70 to 12500
- Product Form: Packaged
- Static Pressure Range: 5
from Enervex, Inc.
The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]
- Environment: Dirty
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 500 to 6000
from Chicago Blower Corporation
Thousands of industrial fan requirements worldwide have been resolved with Chicago's Industrial Centrifugal Fans. With the availability of two types of rugged radial wheels, the fans handle a wider spectrum of harsh airstreams and materials. The two housing designs further assure compatibilty with... [See More]
- Environment: Corrosive; Dirty
- Air Flow Rate: 70000
- Product Form: Packaged
- Static Pressure Range: 447
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Environment: Dirty; Smoke
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 450
from Chicago Blower Corporation
Chicago's Industrial Radial Tip (IRT) fan offers exceptional efficiency, performance, reliability and versatility with a choice of belt drive or direct drive arrangements. Nine standard models from size 3000 to 6000 provide pressures to 30" WG, and capacities to 116,000 CFM at temperatures up to 800... [See More]
- Environment: Corrosive; Dirty
- Air Flow Rate: 116000
- Product Form: Packaged
- Static Pressure Range: 437
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Environment: Dirty
- Draft: Forced Draft
- Product Form: Packaged
- Air Flow Rate: 2000 to 30000
from Chicago Blower Corporation
To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]
- Environment: Clean; Dirty
- Air Flow Rate: 440000
- Product Form: Packaged
- Static Pressure Range: 515
from Chicago Blower Corporation
Chicago has been building RT fans for over fifty years. With a proven record of performance, quality manufacturing, multiple design selections and knowledgeable Sales Engineers located throughout North America, the Chicago RT is the radial tip fan of choice. [See More]
- Environment: Corrosive; Dirty
- Air Flow Rate: 340000
- Product Form: Packaged
- Static Pressure Range: 492
from Chicago Blower Corporation
Chicago Blower's SQB is regarded as a high performance, trouble free fan proven in a myriad of industrial applications. With its backward inclined wheel and square housing design, the SQB is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. [See More]
- Environment: Clean; Corrosive; Dirty
- Air Flow Rate: 55500
- Product Form: Packaged
- Static Pressure Range: 422
from Chicago Blower Corporation
Chicago Blower's SQI is a high performance, trouble free fan proven in a multitude of industrial applications. With its radial wheel and square housing design, the SQI is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans, those... [See More]
- Environment: Corrosive; Dirty
- Air Flow Rate: 9000
- Product Form: Packaged
- Static Pressure Range: 425