Self-test / Diagnostics Oxidation Reduction Potential (ORP) Instruments

3 Results
Analyzers for Dissolved Oxygen -- AX468
from ABB Measurement & Analytics

AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]

  • ORP Range: -1200 to 1200
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: -2 to 16
Intelligent Four-Wire Analyzer -- Model 1056
from Emerson Automation Solutions – Rosemount

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]

  • ORP Range: -1500 to 1500
  • Measures pH: Yes
  • Accuracy: 1
  • pH range: 0.0 to 14
Splashproof pH/mV Measurement Kit -- PHH-257-KIT
from OMEGA Engineering, Inc.

The PHH-257-KIT is designed for field and laboratory measurement of pH. Supplied as a complete kit, the PHH-257-KIT is perfect for transporting to remote locations, keeping the equipment organized and ready for future measurements. Standard features include automatic buffer recognition and... [See More]

  • ORP Range: -2000 to 2000
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Accuracy: 0.0200