Portable Oxidation Reduction Potential (ORP) Instruments
from PCE Instruments / PCE Americas Inc.
PCE-228 Water Analysis Meter. Measures pH, redox and temperature /. SD memory card (1 ... 16 GB), measured values are stored in an Excel file /. Large display / RS-232 interface and optional PC software The PCE-228 water analysis meter is an easy-to-use handheld device for measuring pH, mV and... [See More]
- Form Factor: Hand Held ; Portable
- Measures pH: Yes
- ORP Range: -1999 to 1999
- pH range: 0.0 to 14
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- Form Factor: Hand Held ; Portable
- Accuracy: -1 to 1
- ORP Range: -999 to 999
- Features: ORP Reference Electrode Input
from PCE Instruments / PCE Americas Inc.
PCE-228-R Water Analysis Meter. Portable Redox Meter, for both pH and temperature values. with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox Meter, values can be directly... [See More]
- Form Factor: Hand Held ; Portable
- Measures pH: Yes (optional feature)
- ORP Range: -1999 to 1999
- pH range: 0.0 to 14
from Myron L Company
NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]
- Form Factor: Hand Held ; Portable
- Features: ORP Reference Electrode Input
- ORP Range: -999 to 999
- Measures pH: Yes
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Form Factor: Hand Held ; Portable; Modular; Wall Mount
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from KPM Analytics
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]
- Form Factor: Portable
- pH Measurement Features: Temperature Measurement
- Measures pH: Yes
- Display Type: Video
from Hanna Instruments, Inc.
Automatic calibration, IP67 waterproof protection [See More]
- Form Factor: Portable
- Accuracy: 0.2000
- ORP Range: -2000 to 2000
- Measures pH: Yes
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Measures pH: Yes
- ORP Range: -1999 to 1999
- pH range: 0.0 to 14
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- Form Factor: Hand Held ; Portable; Modular; Wall Mount
- Features: ORP Reference Electrode Input
- ORP Range: 0 to 1999
- Measures pH: Yes
from Lovibond® Tintometer®
SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Accuracy: 0.1000
- ORP Range: -1999 to 2000
- Measures pH: Yes
from OMEGA Engineering, Inc.
Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- pH Measurement Features: Temperature Measurement
- Measures pH: Yes (optional feature)
- Display Type: Digital