Controller Functionality Oxidation Reduction Potential (ORP) Instruments

3 Results
Analyzers for Dissolved Oxygen -- AX468
from ABB Measurement & Analytics

AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]

  • ORP Range: -1200 to 1200
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: -2 to 16
Powerful, Flexible Multi-Parameter Monitor / Controller -- 900M-1C
from Myron L Company

Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]

  • ORP Range: 2000
  • Measures pH: Yes
  • Accuracy: 2
  • pH range: 0.0 to 14
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • ORP Range: -1500 to 1500
  • Measures pH: Yes
  • Accuracy: 1
  • pH range: 0.0 to 14