Measures pH Oxidation Reduction Potential (ORP) Instruments
from Myron L Company
Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]
- ORP Range: -999 to 999
- Features: ORP Reference Electrode Input
- Accuracy: -1 to 1
- Measures pH: Yes
from PCE Instruments / PCE Americas Inc.
PCE-228 Water Analysis Meter. Measures pH, redox and temperature /. SD memory card (1 ... 16 GB), measured values are stored in an Excel file /. Large display / RS-232 interface and optional PC software The PCE-228 water analysis meter is an easy-to-use handheld device for measuring pH, mV and... [See More]
- ORP Range: -1999 to 1999
- pH range: 0.0 to 14
- Measures pH: Yes
- pH Measurement Features: Temperature Measurement (optional feature)
from ABB Measurement & Analytics
Overview. The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step guidance. Advanced self-diagnostics conforming to NAMUR NE 107 provide harmonized indication... [See More]
- ORP Range: -1500 to 1500
- pH range: 0.0 to 14
- Measures pH: Yes
- Form Factor: Panel
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- ORP Range: -999 to 999
- Features: ORP Reference Electrode Input
- Accuracy: -1 to 1
- Measures pH: Yes
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- ORP Range: -1200 to 1200
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: -2 to 16
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- ORP Range: 2000
- Measures pH: Yes
- Accuracy: 2
- pH range: 0.0 to 14
from ABB Measurement & Analytics
The pH / redox (ORP) sensing system 7600 is the result of over fifty years experience of continuous on-line pH measurement. Flow-through and immersion versions are available. Both types can be supplied in glass-coupled polypropylene. A stainless steel version is available as a flow system that... [See More]
- Measures pH: Yes
- Form Factor: Wall
- pH range: 0.0 to 10
- Display Type: None
from Myron L Company
NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]
- ORP Range: -999 to 999
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from ABB Measurement & Analytics
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX564 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]
- ORP Range: 0 to 2000
- pH range: 0.0 to 14
- Measures pH: Yes
- Form Factor: Hand Held
from SWAN Analytical USA, INC.
Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]
- ORP Range: -500 to 1500
- Features: ORP Reference Electrode Input
- Accuracy: -1 to 1
- Measures pH: Yes
from Real Tech, Inc.
Real Tech ’s pH sensor provides rapid real-time measurement of pH, ORP (redox) and temperature in water and wastewater. The combination sensor has been designed with a range to perform under harsh wastewater, seawater or high purity water conditions. The pH sensor features a long life... [See More]
- ORP Range: -100 to 1000
- Measures pH: Yes
- Accuracy: 2
- pH range: 0.0 to 14
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- ORP Range: -1999 to 1999
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0200
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- ORP Range: -1500 to 1500
- Measures pH: Yes
- Accuracy: 1
- pH range: 0.0 to 14
from Sartorius Lab Instruments GmbH & Co. KG
Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]
- Measures pH: Yes
- Accuracy: 0.0020
- pH range: -2 to 16
- pH Measurement Features: Temperature Measurement
from Burkert Fluid Control Systems
The Type 8202 is a compact measuring device designed for the measurement of the pH value or redox potential (ORP): - pH value: in clean or contaminated liquids or liquids containing solids, sulphides or proteins. - the redox potential: in clean or contaminated liquids or liquids containing solids,... [See More]
- ORP Range: -2 to 16
- Process Temp: 32 to 122
- Measures pH: Yes
- Display Type: None
from KPM Analytics
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]
- Measures pH: Yes
- Form Factor: Portable
- pH Measurement Features: Temperature Measurement
- Display Type: Video
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- ORP Range: 0 to 1999
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- ORP Range: -2000 to 2000
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from SWAN Analytical USA, INC.
Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]
- ORP Range: -500 to 1500
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from Lovibond® Tintometer®
SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]
- ORP Range: -1999 to 2000
- Measures pH: Yes
- Accuracy: 0.1000
- pH range: 0.0 to 14
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- ORP Range: -1500 to 1500
- Measures pH: Yes
- Accuracy: 1
- pH range: 0.0 to 14
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0100
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- ORP Range: -1500 to 1500
- Features: ORP Reference Electrode Input
- Accuracy: 1
- Measures pH: Yes
from OMEGA Engineering, Inc.
An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]
- ORP Range: 0 to 1999
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- ORP Range: -1400 to 1400
- Measures pH: Yes
- Accuracy: 1
- pH range: 0.0 to 14
from OMEGA Engineering, Inc.
The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]
- ORP Range: -2000 to 2000
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0200