Built-in or Self-calibration Oxidation Reduction Potential (ORP) Instruments
from ABB Measurement & Analytics
ABB's Endura family of 24 VDC analytical transmitters are designed for the requirements of industrial customers and are used in measurement and control applications within a broad range of applications including chemical, pulp & paper, mining and petroleum refining. The APA592 transmitter is... [See More]
- ORP Range: -1500 to 1500
- Measures pH: Yes
- Accuracy: 1
- pH range: 0.0 to 14
from Myron L Company
NEW! FCE FAC Readings. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]
- ORP Range: -999 to 999
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from Hach
The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes and will assist in identifying potential problems that... [See More]
- Measures pH: Yes
- Display Type: Digital
- Form Factor: Panel
- User Controls: Digital Front Panel
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0100
from HM Digital, Inc.
Ideal for all ORP testing, including anti-oxidant measurement, water purification applications, ionizers, agriculture, aquariums & aquaculture, chlorine monitoring, cooling tower disinfection, environmental testing, fruit & vegetable washing, hydroponics, metal finishing, ozone system... [See More]
- ORP Range: -999 to 1000
- Operating Temperature: 32 to 176
- Features and Functionality: Battery Powered; Built-in or Self Calibration
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- ORP Range: -1999 to 1999
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0200
from OMEGA Engineering, Inc.
The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]
- ORP Range: -2000 to 2000
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0200
from Lovibond® Tintometer®
SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]
- ORP Range: -1999 to 2000
- Measures pH: Yes
- Accuracy: 0.1000
- pH range: 0.0 to 14