In-Situ / Field Oxidation Reduction Potential (ORP) Instruments

6 Results
Chlorine Analyzer -- CLH-1740
from OMEGA Engineering, Inc.

Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • pH Measurement Features: Temperature Measurement
  • Measures pH: Yes (optional feature)
  • Display Type: Digital
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Measures pH: Yes
  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
Economical pH or pH/mV Meter -- PHH222
from OMEGA Engineering, Inc.

The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA ® PHH222 portable pH meter is easy to operate. Sensors are sold seperately. [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Measures pH: Yes
  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Accuracy: 0.1000
  • ORP Range: -1999 to 2000
  • Measures pH: Yes
Handheld pH/mV Meter -- PHH-37
from OMEGA Engineering, Inc.

The PHH-37 is a portable pH/mV and temperature meter with an easy-to-read digital display. Its temperature compensation feature enables it to read solutions at various temperatures. Temperature compensation can be adjusted manually, or it may occur automatically when the temperature sensor is... [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Measures pH: Yes
  • ORP Range: 0 to 1999
  • pH range: 0.0 to 14
OMEGAETTE(tm) pH and Conductivity Tester -- PHH-7000
from OMEGA Engineering, Inc.

bull;. Microprocessor-Based for Fast and Accurate Measurement. •. Special Viewing Angle. •. IP67 Rated,Waterproof Housing. •. Large LCD —Displays pH, Conductivity and Temperature Simultaneously. •. 1-Keyboard Calibration. •. Automatic Temperature Compensation. •. [See More]

  • Form Factor: Hand Held ; Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 2
  • ORP Range: -1000 to 1000
  • Measures pH: Yes (optional feature)