Video Display Oxidation Reduction Potential (ORP) Instruments
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Display Type: Video
- Form Factor: Panel
- Measures pH: Yes
- User Controls: Digital Front Panel
from Myron L Company
Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]
- Display Type: Video
- Accuracy: 2
- ORP Range: 2000
- Measures pH: Yes
from Hanna Instruments, Inc.
Platinum electrode, quick/inexpensive tester [See More]
- Display Type: Video
- Accuracy: 5
- ORP Range: -999 to 999
- Form Factor: Hand Held
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- Display Type: Video
- Accuracy: 1
- ORP Range: -1500 to 1500
- Features: ORP Reference Electrode Input
from KPM Analytics
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]
- Display Type: Video
- pH Measurement Features: Temperature Measurement
- Measures pH: Yes
- Form Factor: Portable