Battery Powered Oxidation Reduction Potential (ORP) Instruments

16 Results
Water Analysis Meter -- PCE-228
from PCE Instruments / PCE Americas Inc.

PCE-228 Water Analysis Meter. Measures pH, redox and temperature /. SD memory card (1 ... 16 GB), measured values are stored in an Excel file /. Large display / RS-232 interface and optional PC software The PCE-228 water analysis meter is an easy-to-use handheld device for measuring pH, mV and... [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • pH Measurement Features: Temperature Measurement (optional feature)
Bluetooth Enabled ORP and Temperature Meter -- ULTRAPENx2™ PTBT3™
from Myron L Company

BENEFITS: Reliable Repeatable Results. Affordable. Rugged Design. Reduce Waste. Accurate. Easy to Use. Ensure Product Quality. Protect the Environment. HIGH PERFORMANCE FEATURES: Accuracy of ± 10 mV ORP. 3 Calibration Options with Automatic Solution Recognition. Automatic Temperature... [See More]

  • ORP Range: 1000
  • Process Temp: 32 to 160
  • Accuracy: 10
  • Form Factor: Hand Held 
Water Analysis Meter -- PCE-228-R
from PCE Instruments / PCE Americas Inc.

PCE-228-R Water Analysis Meter. Portable Redox Meter, for both pH and temperature values. with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox Meter, values can be directly... [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes (optional feature)
  • pH Measurement Features: Temperature Measurement (optional feature)
Digital Dialysate Meter -- D-6
from Myron L Company

Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]

  • ORP Range: -999 to 999
  • Features: ORP Reference Electrode Input
  • Accuracy: -1 to 1
  • Measures pH: Yes
ORP/REDOX & Temperature Pen -- ULTRAPEN™ PT3
from Myron L Company

This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15 ºC to 30 ºC while in calibration mode; user-intuitive... [See More]

  • ORP Range: -1000 to 1000
  • Features: ORP Reference Electrode Input
  • Accuracy: -10 to 10
  • Process Temp: 32 to 160
Pool/Spa AHL Bluetooth® Water Quality Meter & kit -- POOLPRO™ PS9TKB-BD
from Myron L Company

bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]

  • ORP Range: -999 to 999
  • Features: ORP Reference Electrode Input
  • Accuracy: -1 to 1
  • Measures pH: Yes
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • ORP Range: 0 to 1999
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
ORP Tester -- HI 98120
from Hanna Instruments, Inc.

Waterproof, sealed against humidity and designed to float, for pools & spas [See More]

  • ORP Range: -1000 to 1000
  • Form Factor: Hand Held 
  • Accuracy: 2
  • Display Type: Digital
Waterproof ORP Meter -- ORP-200
from HM Digital, Inc.

Ideal for all ORP testing, including anti-oxidant measurement, water purification applications, ionizers, agriculture, aquariums & aquaculture, chlorine monitoring, cooling tower disinfection, environmental testing, fruit & vegetable washing, hydroponics, metal finishing, ozone system... [See More]

  • ORP Range: -999 to 1000
  • Operating Temperature: 32 to 176
  • Features and Functionality: Battery Powered; Built-in or Self Calibration
Water Quality Meters
from Amprobe Test Tools

Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes (optional feature)
  • Accuracy: 0.0100
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Accuracy: 0.0200
Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods -- iCinac
from KPM Analytics

Multi-Probe pH Data Logging and Analysis of Lactic Acid Bacteria (LAB) Associated with Cultures and Fermented Foods. The iCinac analyzer is the only solution designed specifically to monitor and analyze the acidification activity of lactic ferments in starter, functional, bio-protective, and... [See More]

  • Measures pH: Yes
  • Form Factor: Portable
  • pH Measurement Features: Temperature Measurement
  • Display Type: Video
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Accuracy: 0.0100
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • ORP Range: -1999 to 2000
  • Measures pH: Yes
  • Accuracy: 0.1000
  • pH range: 0.0 to 14
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • ORP Range: 0 to 1999
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
Chlorine Analyzer -- CLH-1740
from OMEGA Engineering, Inc.

Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]

  • Measures pH: Yes (optional feature)
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • pH Measurement Features: Temperature Measurement
  • Display Type: Digital