pH Reference Electrode Input Oxidation Reduction Potential (ORP) Instruments
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- ORP Range: -1200 to 1200
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: -2 to 16
from Myron L Company
Definitive Dialysate Testing. The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis... [See More]
- ORP Range: -999 to 999
- Features: ORP Reference Electrode Input
- Accuracy: -1 to 1
- Measures pH: Yes
from Myron L Company
bull; FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature. • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9). • CONVENIENT LSI Calculator accepts both grains and ppm... [See More]
- ORP Range: -999 to 999
- Features: ORP Reference Electrode Input
- Accuracy: -1 to 1
- Measures pH: Yes
from OMEGA Engineering, Inc.
The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]
- ORP Range: 0 to 1999
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from Emerson Automation Solutions – Rosemount
MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]
- ORP Range: -1500 to 1500
- Features: ORP Reference Electrode Input
- Accuracy: 1
- Measures pH: Yes
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- ORP Range: -2000 to 2000
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
from SWAN Analytical USA, INC.
Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]
- ORP Range: -500 to 1500
- Features: ORP Reference Electrode Input
- Accuracy: -1 to 1
- Measures pH: Yes
from OMEGA Engineering, Inc.
The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14
- Measures pH: Yes
- Accuracy: 0.0100
from SWAN Analytical USA, INC.
Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]
- ORP Range: -500 to 1500
- Measures pH: Yes
- Features: ORP Reference Electrode Input
- pH range: 0.0 to 14