Temperature Compensation Oxidation Reduction Potential (ORP) Instruments

28 Results
720 Series II Analog ORP Monitor -- 726II
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. The advanced “isolated ” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues. The unique... [See More]

  • ORP Range: -2000 to 2000
  • Form Factor: Lab / Benchtop; Panel
  • Features: ORP Reference Electrode Input
  • Display Type: Analog
Water Analysis Meter -- PCE-228
from PCE Instruments / PCE Americas Inc.

PCE-228 Water Analysis Meter. Measures pH, redox and temperature /. SD memory card (1 ... 16 GB), measured values are stored in an Excel file /. Large display / RS-232 interface and optional PC software The PCE-228 water analysis meter is an easy-to-use handheld device for measuring pH, mV and... [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • pH Measurement Features: Temperature Measurement (optional feature)
Analyzers for Dissolved Oxygen -- AX468
from ABB Measurement & Analytics

AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]

  • ORP Range: -1200 to 1200
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: -2 to 16
Bluetooth Enabled ORP and Temperature Meter -- ULTRAPENx2™ PTBT3™
from Myron L Company

BENEFITS: Reliable Repeatable Results. Affordable. Rugged Design. Reduce Waste. Accurate. Easy to Use. Ensure Product Quality. Protect the Environment. HIGH PERFORMANCE FEATURES: Accuracy of ± 10 mV ORP. 3 Calibration Options with Automatic Solution Recognition. Automatic Temperature... [See More]

  • ORP Range: 1000
  • Process Temp: 32 to 160
  • Accuracy: 10
  • Form Factor: Hand Held 
Water Analysis Meter -- PCE-228-R
from PCE Instruments / PCE Americas Inc.

PCE-228-R Water Analysis Meter. Portable Redox Meter, for both pH and temperature values. with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox Meter, values can be directly... [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes (optional feature)
  • pH Measurement Features: Temperature Measurement (optional feature)
pH / redox (ORP) high-pressure hot-tap retractable sensor -- TBX564
from ABB Measurement & Analytics

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX564 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]

  • ORP Range: 0 to 2000
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Form Factor: Hand Held 
ORP/REDOX & Temperature Pen -- ULTRAPEN™ PT3
from Myron L Company

This instrument is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include highly stable microprocessor-based circuitry; automatic temperature compensation from 15 ºC to 30 ºC while in calibration mode; user-intuitive... [See More]

  • ORP Range: -1000 to 1000
  • Features: ORP Reference Electrode Input
  • Accuracy: -10 to 10
  • Process Temp: 32 to 160
pH / redox (ORP) industrial hot-tap retractablesensor -- TBX557
from ABB Measurement & Analytics

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the... [See More]

  • ORP Range: 0 to 2000
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Form Factor: Hand Held 
Powerful, Flexible Multi-Parameter Monitor / Controller -- 900M-1C
from Myron L Company

Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive GUI (Graphical User Interface) allows easy and complete programmability of the instrument all from the LCD touch screen. These highly... [See More]

  • ORP Range: 2000
  • Measures pH: Yes
  • Accuracy: 2
  • pH range: 0.0 to 14
pH / redox (ORP) industrial Kynar sensor -- TBX556
from ABB Measurement & Analytics

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TB(X)5 series pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process... [See More]

  • ORP Range: 0 to 2000
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Form Factor: Hand Held 
Water Quality Measurement -- ULTRAMETER II™ 6PFCE
from Myron L Company

NEW! FCE FAC Function. The Myron L ® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in... [See More]

  • ORP Range: -999 to 999
  • Features: ORP Reference Electrode Input
  • Accuracy: -1 to 1
  • Measures pH: Yes
pH / redox (ORP) industrial Ryton sensor -- TBX551
from ABB Measurement & Analytics

The TB(X)5 series pH / redox (insertion, submersion, flow-through and hot-tap sensors) are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step ™... [See More]

  • ORP Range: 0 to 2000
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Form Factor: Hand Held 
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • ORP Range: -1500 to 1500
  • Measures pH: Yes
  • Accuracy: 1
  • pH range: 0.0 to 14
PH Meter -- 559634
from Burkert Fluid Control Systems

The Type 8202 is a compact measuring device designed for the measurement of the pH value or redox potential (ORP): - pH value: in clean or contaminated liquids or liquids containing solids, sulphides or proteins. - the redox potential: in clean or contaminated liquids or liquids containing solids,... [See More]

  • ORP Range: -2 to 16
  • Process Temp: 32 to 122
  • Measures pH: Yes
  • Display Type: None
Professional pH Meter -- PP-050
from Sartorius Lab Instruments GmbH & Co. KG

Sartorius Professional Meters – For professional measurements and optimal testing in laboratories. Easy to operate with the highest measurement accuracy – also for data management. Automatic buffer recognition. Automatic temperature compensation. Automatic electrode function check. [See More]

  • Measures pH: Yes
  • Accuracy: 0.0020
  • pH range: -2 to 16
  • pH Measurement Features: Temperature Measurement
AMI pH/Redox/Temperature -- A-11.411.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1 alarm relay... [See More]

  • ORP Range: -500 to 1500
  • Features: ORP Reference Electrode Input
  • Accuracy: -1 to 1
  • Measures pH: Yes
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • ORP Range: -1999 to 1999
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Accuracy: 0.0200
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • ORP Range: 0 to 1999
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
Intelligent Four-Wire Analyzer -- Model 1056
from Emerson Automation Solutions – Rosemount

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]

  • ORP Range: -1500 to 1500
  • Measures pH: Yes
  • Accuracy: 1
  • pH range: 0.0 to 14
AMU pH/Redox/Temperature -- A-11.431.100
from SWAN Analytical USA, INC.

Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl ® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as... [See More]

  • ORP Range: -500 to 1500
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
SensoDirect 200 -- pH200
from Lovibond® Tintometer®

SensoDirect pH200. pH / redox measurement and temperature measurement (Pt1000 or NTC 30kOhm). Automatic temperature compensation (ATC). Auto Hold function. Internal memory for 20 data sets. Automatic buffer recognition with Tintometer standard or DIN or individual buffer. 1, 2 and 3 point... [See More]

  • ORP Range: -1999 to 2000
  • Measures pH: Yes
  • Accuracy: 0.1000
  • pH range: 0.0 to 14
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Accuracy: 0.0100
Multi-Parameter Analyzer -- Model 1057
from Emerson Automation Solutions – Rosemount

MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination. LARGE DISPLAY – easy-to-read process measurements. EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs. [See More]

  • ORP Range: -1500 to 1500
  • Features: ORP Reference Electrode Input
  • Accuracy: 1
  • Measures pH: Yes
6-in-1 Multi-Function Water Analysis Meter -- PHH-127
from OMEGA Engineering, Inc.

An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a built-in rechargeable battery with wall plug charger with a standard charging time of approximately 2 hours. It can measure 5... [See More]

  • ORP Range: 0 to 1999
  • Measures pH: Yes
  • Features: ORP Reference Electrode Input
  • pH range: 0.0 to 14
Two-Wire Liquid Analytical Transmitter -- Model 1066
from Emerson Automation Solutions – Rosemount

The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]

  • ORP Range: -1400 to 1400
  • Measures pH: Yes
  • Accuracy: 1
  • pH range: 0.0 to 14
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • ORP Range: -2000 to 2000
  • pH range: 0.0 to 14
  • Measures pH: Yes
  • Accuracy: 0.0200
Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine -- Model 5081
from Emerson Automation Solutions – Rosemount

The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART ® or... [See More]

  • ORP Range: -1400 to 1400
  • Measures pH: Yes
  • Accuracy: 1
  • pH range: 0.0 to 14
Chlorine Analyzer -- CLH-1740
from OMEGA Engineering, Inc.

Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100 reagent tablets at almost half the price of similar Chlorine ISE reagents. Interchangeable flat surface sensor modules make... [See More]

  • Measures pH: Yes (optional feature)
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • pH Measurement Features: Temperature Measurement
  • Display Type: Digital