PC Board DC Motor Drives

31 Results
Electric Motor Drive -- PRO Series
from ElectroCraft

Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]

  • Configuration: PC Board; Stand Alone
  • Axes: 1.0
  • Product: Amplifier
  • Motor / System: DC Brushed; DC Brushless
NEXACT® Drive Electronics -- E-862
from PI (Physik Instrumente) L.P.

Step generator for NEXACT ® piezo motors. Integrated power amplifier. Versatile and cost-effective. Interface for automation, joystick for manual operation [See More]

  • Configuration: PC Board
  • Axes: 2.0
  • Resolution: 12
  • Motor / System: Piezo motor
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V -- E-872
from PI (Physik Instrumente) L.P.

Cost Effective Driver board. Step-Direction Input Signal. E-872.01: Full Step Modus. E-872.02: Micro Step Modus [See More]

  • Configuration: PC Board
  • Motor / System: Piezoelectric
  • Axes: 1.0
  • DC Input: 48
Ethernet Connected Motion Controller -- AMP -20520
from Galil

The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]

  • Configuration: PC Board; OEM; Panel Mount; DIN Rail
  • Axes: 2.0
  • Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear; Current Loop, Digital Diagnostics
Brushless DC Trapezoidal Drive -- PML703-3
from American Control Electronics

The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Regenerative; Pulse Width Modulation Drive
  • Motor / System: DC Brushless
2 Amp Single Channel H-Bridge -- CVHB-201
from Critical Velocity Enterprises, LLC

Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no need for heatsinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will save you power and weight... [See More]

  • Configuration: PC Board
  • DC Input: 7 to 28
  • Motor / System: DC Brushed
  • Power: 56
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; Amplifier; Pulse Width Modulation Drive; MCU
  • Axes: 1.0
DC Drive -- DCH401-1.5
from American Control Electronics

The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom... [See More]

  • Configuration: PC Board
  • Resolution: 8
  • Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
  • Axes: 1.0
Bidirectional Motor Controller -- BIDIR-309
from Critical Velocity Enterprises, LLC

The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting protects the controller and motor... [See More]

  • Configuration: PC Board
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 26
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Resolution: 32
  • Product: Controller / Drive (optional feature); Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Axes: 2.0
DC Drive -- DCN100-1.5
from American Control Electronics

The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
Bidirectional PWM Motor Speed Controller -- BIDIR-115
from Critical Velocity Enterprises, LLC

Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller... [See More]

  • Configuration: PC Board
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 10 to 26
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
  • Resolution: 32
  • Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Axes: 2.0 to 4.0
DC Drive -- DCR 300-6
from American Control Electronics

The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
DIGITAL PWM Motor Speed Controller -- SPD-315-D
from Critical Velocity Enterprises, LLC

Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps,... [See More]

  • Configuration: PC Board
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 36
DC Drive -- ELC100-10
from American Control Electronics

The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
DIGITAL PWM Motor Speed Controller -- SPD-2115B-ED
from Critical Velocity Enterprises, LLC

This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any... [See More]

  • Configuration: PC Board
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 36
DC Drive -- LGC400-1.5
from American Control Electronics

The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
DIGITAL PWM Motor Speed Controller -- SPD-328-D
from Critical Velocity Enterprises, LLC

Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for... [See More]

  • Configuration: PC Board
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 30
DC Drive -- LGD400-1.5
from American Control Electronics

The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
Dual Channel H-Bridge -- CVHB-401
from Critical Velocity Enterprises, LLC

Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will save you power and... [See More]

  • Configuration: PC Board
  • DC Input: 7 to 28
  • Motor / System: DC Brushed
  • Power: 112
DC Drive -- LGM103-3
from American Control Electronics

With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal from any Programmable Logic Control (PLC) or motion card to control motor speed. With its isolated inputs, the LGM series can easily... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
HV PWM Motor Speed Controller -- SPD-2110-H
from Critical Velocity Enterprises, LLC

Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to 30k pot for... [See More]

  • Configuration: PC Board
  • Motor / System: DC Brushed
  • Product: Speed Controller
  • DC Input: 6 to 58
DC Drive -- LGP101-2
from American Control Electronics

The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
DC Drive -- MHS403-1.5
from American Control Electronics

The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
DC Drive -- MUN100-10
from American Control Electronics

The MUN series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
DC Drive -- PMB703-3
from American Control Electronics

The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
DC Drive -- PWL400-3
from American Control Electronics

The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
DC Drive -- PWM400-2
from American Control Electronics

The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this series can... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
DC Drive -- PWP100-2
from American Control Electronics

The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
DC Drive -- RGA400-3
from American Control Electronics

The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X... [See More]

  • Configuration: PC Board
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed