DSP-based DC Motor Drives

9 Results
Rotary Cutoff Control
from Unico, Inc.

Unico ’s Smart Rotary Cutoff (RCO) Drive is a digital signal processor (DSP) based variable-speed drive with an embedded software block to control a rotary cutoff. The program offers many programmable features that enable OEMs, integrators, and users to customize the functionality of the... [See More]

  • Product: Variable Speed; DSP
  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS232; RS422; RS485; CC-Link, ControlNet, Modbus Plus, Modbus RTU, Remote
  • Operating Mode: Velocity
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0
  • AC Input: 56
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0 to 8.0
  • AC Input: 100 to 240
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 6.0 to 9.0
  • AC Input: 110 to 230
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Multi-Axis; Amplifier; Variable Speed; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0
  • DC Input: 18 to 36
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
  • Axes: 1.0
  • DC Input: 10 to 80