Three Phase DC Motor Drives
from PI (Physik Instrumente) L.P.
Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]
- Phase : Three Phase
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
- Axes: 2.0 to 4.0
- Power: 120 to 280
from Allen-Bradley / Rockwell Automation
PowerFlex DC Drive, 480 VAC, 3 PH, 10 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module [See More]
- Phase : Three Phase
- AC Input: 480
from Allegro MicroSystems Inc.
Automotive Three-Phase Integrated MOSFET Driver for BLDC motors and Multi-Load actuators with ASIL B Capability. Part number: A89110KETSR-3. A89110 is a versatile FuSa-compliant BLDC integrated MOSFET driver for 12V automotive systems suited for a wide range of braking, comfort, and safety... [See More]
- Phase : Three Phase
- DC Input: 40
- Motor / System: DC Brushless
- Continuous Current: 0.0 to 3
from RS Components, Ltd.
Eaton 185743 DC1-342D2FN-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 3.3
- Power: 750 to ?
- Configuration: Other; Flange mount
from Allen-Bradley / Rockwell Automation
PowerFlex DC Drive, 600 VAC, 3 PH, 101.25 Amps, 75 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module [See More]
- Phase : Three Phase
- AC Input: 600
from Allegro MicroSystems Inc.
Fully Integrated 12V Sensorless FOC Controller for Ultra-Quiet, High-Efficiency Fan Applications. Part number: A89337GESSR. The A89337 is a 12V sensorless FOC driver for BLDC fans. Features I2C telemetry and Power Loss Brake to simplify design and eliminate Hall sensors/software. Key specifications. [See More]
- Phase : Three Phase
- DC Input: 30
- Motor / System: DC Brushless
- Configuration: PCB Mount
from RS Components, Ltd.
Eaton 185746 DC1-344D1FN-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 6.15
- Power: 1500 to ?
- Configuration: Other; Flange mount
from Allen-Bradley / Rockwell Automation
PowerFlex DC Drive, 240 (208) VAC, 3 PH, 1050 Amps, 300 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module [See More]
- Phase : Three Phase
- AC Input: 240
from Allegro MicroSystems Inc.
High-Performance, Safety BLDC Three-Phase MOSFET Driver for ADAS High-Performance. Part number: A89199KEVSR-3-T. The A89199 is the next generation of Allegro 's popular A4918 MOSFET driver, designed for the demanding requirements of automotive applications. Key specifications. Three-phase BLDC... [See More]
- Phase : Three Phase
- DC Input: 50
- Motor / System: DC Brushless
- Continuous Current: 10 to 25
from RS Components, Ltd.
Eaton 185752 DC1-345D8FB-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 8.7
- Power: 2200 to ?
- Configuration: Other; Flange mount
from RS Components, Ltd.
Eaton 185755 DC1-349D5FB-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 9.5
- Power: 4000 to ?
- Configuration: Other; Flange mount
from RS Components, Ltd.
Eaton 185758 DC1-34014FB-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 14
- Power: 5500 to ?
- Configuration: Other; Flange mount
from RS Components, Ltd.
Eaton 185764 DC1-34024FB-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 24
- Power: 11000 to ?
- Configuration: Other; Flange mount
from RS Components, Ltd.
Eaton 185781 DC1-34039FB-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 39
- Power: 18500 to ?
- Configuration: Other; Flange mount
from RS Components, Ltd.
Eaton 185782 DC1-34046FB-A20CE1 [See More]
- Phase : Three Phase
- Continuous Current: 46
- Power: 22000 to ?
- Configuration: Other; Flange mount
from RS Components, Ltd.
Faulhaber MCLM 3002 S RS [See More]
- Phase : Three Phase
- Continuous Current: 2
from RS Components, Ltd.
Faulhaber SC2804S-3530 [See More]
- Phase : Three Phase
from Gefran
The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran ’s years of experience in the field of DC motor speed control. TPD32 EV is available in a wide range of motor power ratings and power... [See More]
- Phase : Three Phase
- AC Input: 230 to 690
- Product: Speed Controller
- Frequency: 50 Hz; 60 Hz
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed; DC Brushless; DC Servo
from Dart Controls, Inc.
Dart's Commutrol Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60 ° or 120 ° brushless... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushless
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 24 to 480
from Data Device Corporation (DDC)
Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current. [See More]
- Phase : Three Phase
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Product: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- DC Input: 100
from Gefran
The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated... [See More]
- Phase : Three Phase
- AC Input: 230 to 690
- Product: Speed Controller
- Frequency: 50 Hz; 60 Hz
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 24 to 480
from Data Device Corporation (DDC)
High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current. [See More]
- Phase : Three Phase
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Product: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- DC Input: 200
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 24 to 480
from Data Device Corporation (DDC)
SPACE-Rated, 3-phase, 19 A, 400 V, radiation-tolerant motor drive with internal power supply (NASA SSQ-22691). [See More]
- Phase : Three Phase
- Motor / System: DC Servo
- Product: Regenerative; Pulse Width Modulation Drive; DSP (optional feature)
- DC Input: 500
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Data Device Corporation (DDC)
The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS. Compact Motor Drive provides optimized power density and footprint for space... [See More]
- Phase : Three Phase
- Continuous Current: 30
- Motor / System: DC Brushless
- Operating Temperature: -55 to 125
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Data Device Corporation (DDC)
PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]
- Phase : Three Phase
- Motor / System: DC Brushless
- Product: Speed Controller; Amplifier; Pulse Width Modulation Drive
- Voltage: 100
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480