Home / Limit Switch Input DC Motor Drives
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Features: Limit Switch
- Axes: 1.0
- Product: Speed Controller
- Motor / System: DC Brushless
from PI (Physik Instrumente) L.P.
Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]
- Features: Limit Switch
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
- Axes: 2.0 to 4.0
- Phase : Three Phase
from PI (Physik Instrumente) L.P.
Step generator for NEXACT ® piezo motors. Integrated power amplifier. Versatile and cost-effective. Interface for automation, joystick for manual operation [See More]
- Features: Limit Switch
- Axes: 2.0
- Resolution: 12
- Motor / System: Piezo motor
from Galil
The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]
- Features: Regenerative; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Axes: 2.0
- Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear; Current Loop, Digital Diagnostics
from Aerotech, Inc.
Design Features. Drive brush or brushless motors. Modular design. 10 or 20 A peak models. Self-commutation. Complete electrical isolation. Integrated or external power supply [See More]
- Features: Limit Switch
- Axes: 1.0
- Product: Amplifier; Variable Speed
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive; PC-Based; Amplifier; Pulse Width Modulation Drive; MCU
- Axes: 1.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive (optional feature); Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
- Axes: 2.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
- Axes: 2.0 to 4.0
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Aerotech, Inc.
The XC4e PWM digital drive is Aerotech ’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice... [See More]
- Features: Brake Output; Limit Switch; Auxiliary I/O
- Axes: 1.0 to 3.0
- Product: Pulse Width Modulation Drive
- AC Input: 100 to 240
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Features: Brake Output; Limit Switch; Auxiliary I/O
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil