Servo Amplifier DC Motor Drives
from ElectroCraft
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the... [See More]
- Product: Amplifier
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 70
from ElectroCraft
DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]
- Product: Speed Controller; Amplifier
- DC Input: 70
- Axes: 1.0
- Power: 1260
from ElectroCraft
EA25 Drives. Technology: Brushless, Speed/Torque Control. Quadrants: 2. Nominal Current: 6A. For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The... [See More]
- Product: Amplifier
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 70
from ElectroCraft
Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]
- Product: Amplifier
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- DC Input: 80
from ElectroCraft
SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]
- Product: Speed Controller; Amplifier
- DC Input: 30
- Axes: 1.0
- Power: 75
from ElectroCraft
Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]
- Product: Amplifier
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- DC Input: 90
from ElectroCraft
Size: 42mm or Nema 17. Peak Torque: to 96 Ncm (136 oz-in). Continuous Torque: to 32 Ncm (45 oz-in). Speed: to 11,400 RPM. Compact. Programmable. ElectroCraft PR integrated brushless DC motor drive controllers are designed for high-precision applications. Each combines a high performance neodymium... [See More]
- Product: Amplifier
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 12 to 48
from ElectroCraft
Size: 60mm or Nema 23. Peak Torque: to 89 Ncm (126 oz-in). Continuous Torque: to 52 Ncm (74 oz-in). Speed: to 9,460 RPM. Compact. Programmable. ElectroCraft's PR integrated motor drive controllers are the highest-performance products in the range. Each combines a high-performance neodymium brushless... [See More]
- Product: Amplifier
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 12 to 48
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Axes: 1.0
- AC Input: 28 to 230
from Data Device Corporation (DDC)
PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]
- Product: Speed Controller; Amplifier; Pulse Width Modulation Drive
- Phase : Three Phase
- Motor / System: DC Brushless
- Voltage: 100
from Galil
The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]
- Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear; Current Loop, Digital Diagnostics
- Axes: 2.0
- DC Input: 20 to 60
from Aerotech, Inc.
Design Features. Drive brush or brushless motors. Modular design. 10 or 20 A peak models. Self-commutation. Complete electrical isolation. Integrated or external power supply [See More]
- Product: Amplifier; Variable Speed
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 100 to 230
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Product: Controller / Drive; PC-Based; Amplifier; Pulse Width Modulation Drive; MCU
- Axes: 1.0
- Resolution: 32
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 56
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Product: Controller / Drive (optional feature); Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
- Axes: 2.0
- Resolution: 32
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear; Current Loop, Digital Diagnostics
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from Galil
Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]
- Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
- Axes: 2.0 to 4.0
- Resolution: 32
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear; Current Loop, Digital Diagnostics
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0 to 8.0
- AC Input: 100 to 240
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
- Axes: 1.0
- AC Input: 100 to 240