60 Hz DC Motor Drives

35 Results
ACS Driver Module -- G-902.RxI
from PI (Physik Instrumente) L.P.

ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles are generated by an external... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Motor / System: DC Brushed; DC Brushless; Voice Coil
  • Axes: 4.0
  • Voltage: 48
Inverter -- INVEOR
from ABM DRIVES INC.

Use with AC Induction and SINOCHRON® Motors possibleRobust and compact aluminum die cast housingHigh temperature and vibration resistantCentral and decentral mountingIntegrated PLC [See More]

  • Frequency: 50 Hz; 60 Hz
  • Phase  : Single Phase; Three Phase (optional feature)
  • AC Input: 200 to 480
  • Power: 250 to 22000
Armature DC Converters -- TPD32 EV
from Gefran

The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran ’s years of experience in the field of DC motor speed control. TPD32 EV is available in a wide range of motor power ratings and power... [See More]

  • Frequency: 50 Hz; 60 Hz
  • AC Input: 230 to 690
  • Product: Speed Controller
  • Phase  : Three Phase
1HP DC Speed Control -- 125 Series
from Dart Controls, Inc.

A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type terminal strip... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: DC Brushed
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • AC Input: 24 to 480
BA Series PWM Amplifiers
from Aerotech, Inc.

Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo
Armature DC Converters -- TPD32 Series
from Gefran

The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated... [See More]

  • Frequency: 50 Hz; 60 Hz
  • AC Input: 230 to 690
  • Product: Speed Controller
  • Phase  : Three Phase
DC Drive Digital SCR Control -- MD10 / MD3 Series
from Dart Controls, Inc.

A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: DC Brushed
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • AC Input: 24 to 480
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
DC Drive Digital SCR Control -- MD40 / MD50 Series
from Dart Controls, Inc.

The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • AC Input: 120
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • AC Input: 24 to 480
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
FHP DC Speed Control -- 15 Series
from Dart Controls, Inc.

A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15 Series is available in two... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: DC Brushed
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Reversing DC Speed Control -- 130 Series
from Dart Controls, Inc.

The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated with other reversing and dynamic braking controls. Dart's zero-speed detect... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
SCR Control -- 253 Series
from Dart Controls, Inc.

The 250 Series offers superb flexibility, reliability, and value. A general purpose, economical control rated to 2 horsepower, it provides the ultimate in standard features and versatility including: dual voltage (120/240VAC), adjustable H.P. settings, packaged power bridge, barrier terminal strip,... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed
  • Motor / System: DC Brushed
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
SCR Control -- 530 Series
from Dart Controls, Inc.

Dart's top of the line DC speed control is reliable, versatile, and economical. Rated to 3 horsepower, it provides many standard features typically offered as options. The Dart 500 Series control combines advanced engineering design, quality component selection and rigorous quality control to... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
  • Motor / System: DC Brushed
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Resolution: 20
  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
High-Performance PWM Digital Drive -- XC4e
from Aerotech, Inc.

The XC4e PWM digital drive is Aerotech ’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0 to 3.0
  • Product: Pulse Width Modulation Drive
  • AC Input: 100 to 240
High-Performance Voice-Coil Drive -- XL4s
from Aerotech, Inc.

Aerotech ’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s ’... [See More]

  • Frequency: 50 Hz; 60 Hz
  • DC Input: 40
  • Motor / System: Voice Coil
  • Phase  : Single Phase
Npaq 6U High Power Drive Rack
from Aerotech, Inc.

Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0 to 6.0
  • Resolution: 16
  • Motor / System: DC Brushed; DC Brushless
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Frequency: 50 Hz; 60 Hz
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
Soloist CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Soloist CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Soloist HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Soloist HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Soloist ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Frequency: 50 Hz; 60 Hz
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear