Brake Output DC Motor Drives

8 Results
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; Amplifier; Pulse Width Modulation Drive; MCU
  • Axes: 1.0
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive (optional feature); Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Axes: 2.0
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Axes: 2.0 to 4.0
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Brake Output; Limit Switch; Auxiliary I/O
  • Axes: 1.0
  • Product: Multi-Axis; Amplifier; Variable Speed; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
High-Performance PWM Digital Drive -- XC4e
from Aerotech, Inc.

The XC4e PWM digital drive is Aerotech ’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice... [See More]

  • Features: Brake Output; Limit Switch; Auxiliary I/O
  • Axes: 1.0 to 3.0
  • Product: Pulse Width Modulation Drive
  • AC Input: 100 to 240
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Features: Brake Output; Limit Switch; Auxiliary I/O
  • Axes: 1.0
  • Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil