Variable Speed Drive DC Motor Drives
from American Control Electronics
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Axes: 1.0
- Resolution: 8
- Motor / System: DC Brushed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 24 to 480
- Axes: 1.0
- Phase : Three Phase
from Dart Controls, Inc.
A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type terminal strip... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 110 to 125
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed; DC Brushless; DC Servo
- Axes: 1.0
- AC Input: 28 to 230
from Unico, Inc.
Unico ’s Smart Rotary Cutoff (RCO) Drive is a digital signal processor (DSP) based variable-speed drive with an embedded software block to control a rotary cutoff. The program offers many programmable features that enable OEMs, integrators, and users to customize the functionality of the... [See More]
- Product: Variable Speed; DSP
- Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS232; RS422; RS485; CC-Link, ControlNet, Modbus Plus, Modbus RTU, Remote
- Operating Mode: Velocity
from American Control Electronics
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Axes: 1.0
- Resolution: 8
- Motor / System: DC Brushed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 24 to 480
- Axes: 1.0
- Phase : Three Phase
from Dart Controls, Inc.
Dart's Commutrol Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60 ° or 120 ° brushless... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 11 to 40
from Aerotech, Inc.
Design Features. Drive brush or brushless motors. Modular design. 10 or 20 A peak models. Self-commutation. Complete electrical isolation. Integrated or external power supply [See More]
- Product: Amplifier; Variable Speed
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 100 to 230
from American Control Electronics
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 24 to 480
- Axes: 1.0
- Phase : Three Phase
from Dart Controls, Inc.
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 85 to 265
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 56
from American Control Electronics
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 24
from Dart Controls, Inc.
The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus... [See More]
- Product: Speed Controller; Variable Speed
- AC Input: 120
- Axes: 1.0
- Phase : Single Phase
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from American Control Electronics
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Dart Controls, Inc.
A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15 Series is available in two... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 12
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from American Control Electronics
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Dart Controls, Inc.
Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz. A speed... [See More]
- Product: Battery Controlled; Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 10 to 14
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from American Control Electronics
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Dart Controls, Inc.
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time... [See More]
- Product: Battery Controlled; Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 31 to 41
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- DC Input: 18 to 36
from American Control Electronics
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Dart Controls, Inc.
The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated with other reversing and dynamic braking controls. Dart's zero-speed detect... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 110 to 125
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed; DC Brushless; DC Servo; Voice Coil
- Axes: 1.0
- AC Input: 100 to 240
from American Control Electronics
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Dart Controls, Inc.
The 250 Series offers superb flexibility, reliability, and value. A general purpose, economical control rated to 2 horsepower, it provides the ultimate in standard features and versatility including: dual voltage (120/240VAC), adjustable H.P. settings, packaged power bridge, barrier terminal strip,... [See More]
- Product: Speed Controller; Variable Speed
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 110 to 125
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 56
from American Control Electronics
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Dart Controls, Inc.
Dart's top of the line DC speed control is reliable, versatile, and economical. Rated to 3 horsepower, it provides many standard features typically offered as options. The Dart 500 Series control combines advanced engineering design, quality component selection and rigorous quality control to... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 110 to 125
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from American Control Electronics
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the... [See More]
- Product: Speed Controller; Variable Speed; Regenerative; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 12 to 24
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Product: Amplifier; Variable Speed; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from American Control Electronics
The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- AC Input: 70 to 230
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
- Axes: 1.0
- DC Input: 18 to 36
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal from any Programmable Logic Control (PLC) or motion card to control motor speed. With its isolated inputs, the LGM series can easily... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115
from American Control Electronics
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115
from American Control Electronics
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
The MUN series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115
from American Control Electronics
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this series can... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output... [See More]
- Product: Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115
from American Control Electronics
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X... [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115 to 230
from American Control Electronics
When simplicity and a compact package are important factors in a machine design, the SPM series offers several cost effective solutions. While costs are kept low by providing no frills speed control, the SPM series still supplies the same type of full-wave DC voltage found on more expensive drives. [See More]
- Product: Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
- Motor / System: DC Brushed
- Axes: 1.0
- AC Input: 115