Rack Mount DC Motor Drives

4 Results
ACS Driver Module -- G-902.RxI
from PI (Physik Instrumente) L.P.

ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles are generated by an external... [See More]

  • Configuration: Stand Alone; Rack
  • Motor / System: DC Brushed; DC Brushless; Voice Coil
  • Axes: 4.0
  • Frequency: 50 Hz; 60 Hz
Hexapod Motion Controller -- C-887.4xx1
from PI (Physik Instrumente) L.P.

Compact controller with integrated drivers for controlling hexapods for industrial applications. This controller is ideally suited for the operation of parallel kinematics that are equipped with BLDC motors and do not contain motor drivers. Hexapods with motor brakes and encoder connection via BiSS... [See More]

  • Configuration: Rack
  • Motor / System: DC Brushless
  • Axes: 6.0
  • Voltage: 24 to 48
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Configuration: Stand Alone; Rack
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Configuration: Stand Alone; Rack
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0