Self-Diagnostics DC Motor Drives

7 Results
Ethernet Connected Motion Controller -- AMP -20520
from Galil

The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. [See More]

  • Features: Regenerative; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Axes: 2.0
  • Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear; Current Loop, Digital Diagnostics
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; Amplifier; Pulse Width Modulation Drive; MCU
  • Axes: 1.0
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19520
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive (optional feature); Multi-Axis; PC-Based; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Axes: 2.0
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; Linear
Multi-Axis Brushless/Brush Servo Amplifier -- AMP-19540
from Galil

Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four... [See More]

  • Features: Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Resolution: 32
  • Product: Controller / Drive (optional feature); Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU
  • Axes: 2.0 to 4.0