Battery Controlled DC Motor Drives
2 Results
Low Voltage Drive -- 65E10/20 Series
from Dart Controls, Inc.
from Dart Controls, Inc.
Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz. A speed... [See More]
- Product: Battery Controlled; Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 10 to 14
Low Voltage PWM Drive -- 65E40/60 Series
from Dart Controls, Inc.
from Dart Controls, Inc.
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time... [See More]
- Product: Battery Controlled; Speed Controller; Variable Speed; Pulse Width Modulation Drive
- Motor / System: DC Brushed
- Axes: 1.0
- DC Input: 31 to 41