AC Synchronous Motor AC Motor Drives
from Fuji Electric Corp. of America
Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]
- Motor / System: Induction; Synchronous; Sensorless Vector
- Power: 93.27
- Product: Speed Controller; Variable Speed; Inverter
- Setup: Control Panel
from Yaskawa America, Inc. - Drives Division
1 HP to 250 HP Bypass Packages. The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such... [See More]
- Motor / System: Induction; Synchronous; Vector Feedback
- Phase : Three Phase
- AC Input: 208
- Frequency: 400 Hz
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- AC Input: 200 to 240
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis. The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering... [See More]
- Motor / System: Induction; Synchronous; Induction Motor (IM), Interior or Surface Permanent Magnet Motor (IPM/SPM), Synchronous Reluctance Motor (SynRM)
- Phase : Single Phase
- AC Input: 200 to 240
- Frequency: 50 Hz; 60 Hz
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
- Motor / System: Induction; Synchronous
- AC Input: 600
- Product: Speed Controller; Variable Speed
- Power: 74615
from Yaskawa America, Inc. - Drives Division
1 HP to 250 HP Bypass Packages. The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or surge... [See More]
-
Motor / System: Induction; Synchronous;
Induction
Permanent Magnet
Synchronous Reluctance - Phase : Three Phase
- AC Input: 208
-
Frequency: 50 Hz; 60 Hz;
up to 400 Hz
from Yaskawa America, Inc. - Drives Division
3 - 600 HP. iQpump ®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Our integrated pump specific software allows for a wide range of pumping applications from constant pressure,... [See More]
-
Motor / System: Induction; Synchronous;
Induction
Permanent Magnet
Synchronous Reluctance - Phase : Three Phase
- AC Input: 240
-
Frequency: 50 Hz; 60 Hz;
up to 400 Hz
from Thor Power Corporation
The front end of the drive electronics consists of a Power Factor Corrector (PFC) running at 57 kHz. Running in a Boost configuration, this PFC circuit converts the input AC line voltage to 375Vdc while maintaining a very high power factor (0.997 to 0.999, measured, Yokogawa 1600 Power... [See More]
- Motor / System: Synchronous; AC Servo
- Axes: 1.0
- Product: High Frequency
- AC Input: 120 to 264
from Danfoss A/S
Danfoss Drives provides low voltage VLT AC drives in a power range up to 5.3 MW. With a wide variety of built-in functionality, they improve energy efficiency, cut costs and optimize the productivity of your processes. Our dedicated drives bring optimized process control for specialized applications... [See More]
- Motor / System: Synchronous
- Power: ? to 5.30E6
- Frequency: 50 Hz; 60 Hz
- Setup: Computer; Other; Plug and Play
from ABM DRIVES INC.
Use with AC Induction and SINOCHRON® Motors possibleRobust and compact aluminum die cast housingHigh temperature and vibration resistantCentral and decentral mountingIntegrated PLC [See More]
- Motor / System: Synchronous
- AC Input: 200 to 480
- Product: Inverter
- Phase : Single Phase; Three Phase (optional feature)
from ABM DRIVES INC.
Compact designModular designExcellent control propertiesSimple start-upIntegrated PLC [See More]
- Motor / System: Synchronous
- AC Input: 200 to 480
- Product: Inverter
- Phase : Single Phase; Three Phase (optional feature)