Three Phase AC Motor Drives
Description
Three-phase AC motor drives are devices that control the operation of three-phase AC motors. They manage the power supplied to the motor, allowing for precise control over speed, torque, and direction of rotation. These drives are essential for optimizing motor performance and efficiency in various industrial settings.
Working Principle
Three-phase AC motor drives operate by converting the input AC power into a variable frequency and voltage output, which is then supplied to the motor. This conversion process allows the drive to control the motor's speed and torque by adjusting the frequency and amplitude of the power supply. The main components of an AC motor include the rotor and stator, where the stator windings create a magnetic field that induces a magnetic flux in the rotor, resulting in torque and rotation . The ability to control these parameters makes three-phase AC motor drives highly useful for applications requiring precise motor control.
Applications
Three-phase AC motor drives are widely used in various industrial applications. Specific examples include refrigeration systems, pumps, compressors, fans, conveyor drives, and lifting systems . These applications benefit from the precise control over motor speed and torque provided by the drives, which enhances efficiency and performance.
Advantages over other AC Motor Drives
Three-phase AC motor drives offer several advantages over other types of AC motor drives. They are known for their high efficiency and relatively low cost, making them the preferred choice in industrial settings . Additionally, they allow for simple direction control and can be built into smaller frames compared to single-phase motors, providing more power in a compact design .
Limitations
One of the limitations of three-phase AC motor drives is their sensitivity to overvoltage, which can lead to flux saturation of the iron core, resulting in energy wastage through eddy currents and increased hysteresis losses . This can also lead to excessive heat output and reduced motor lifetime, highlighting the importance of maintaining voltage within specified limits.
Considerations
When considering three-phase AC motor drives, several factors should be taken into account. Initial costs and operating expenses are important, as these drives can be more expensive than single-phase alternatives. However, their efficiency and performance benefits often justify the investment. Durability and maintenance are also crucial, as overvoltage and improper handling can lead to increased wear and tear. Ensuring accurate voltage control and regular maintenance can help extend the lifespan of the motor and drive system.
from Yaskawa America, Inc. - Drives Division
1 HP to 250 HP Bypass Packages. The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such... [See More]
- Phase : Three Phase
- AC Input: 208
- Motor / System: Induction; Synchronous; Vector Feedback
- Frequency: 400 Hz
from RS Components, Ltd.
Schneider Electric ATV320D11N4B [See More]
- Phase : Three Phase
- Power: 11000 to ?
- Product: Inverter
- Continuous Current: 27.7
from PI (Physik Instrumente) L.P.
Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]
- Phase : Three Phase
- Motor / System: AC Servo
- Axes: 2.0 to 4.0
- Power: 120 to 280
from Allen-Bradley / Rockwell Automation
PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 1090A, 630 kW Normal Duty, Frame 9, Filtered, CM Jumper Removed, No DB, Blank (No HIM) [See More]
- Phase : Three Phase
- AC Input: 400
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Multi-Axis; Speed Controller; Amplifier
- Motor / System: Linear
from Fuji Electric Corp. of America
A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)'s customizable logic, end users can program the VFD to their unique... [See More]
- Phase : Single Phase; Three Phase
- Power: 373
- AC Input: 460
- Features: Dynamic Braking (optional feature)
from Yaskawa America, Inc. - Drives Division
3 - 600 HP. The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment. FP605 - Overview. The FP605 is a flexible, sustainable, easy-to-use industrial fan... [See More]
- Phase : Three Phase
- AC Input: 200 to 480
- Motor / System: Induction
- Power: 7461
from RS Components, Ltd.
Schneider Electric ATV320D15N4B [See More]
- Phase : Three Phase
- Power: 15000 to ?
- Product: Inverter
- Continuous Current: 33
from Allen-Bradley / Rockwell Automation
PowerFlex 755 Packaged Drive, Air Cooled, AC Input with Precharge, B: UL Type 1 / IP20, 600mm Deep MCC Style, 400 VAC, 3 PH, 385A, 200 kW Heavy Duty, Frame 8, Filtered, CM Jumper Removed, No DB, Blank (No HIM) [See More]
- Phase : Three Phase
- AC Input: 400
from Yaskawa America, Inc. - Drives Division
Configured Product for G7 Drive. The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The G7/Configured has been designed for flexibility in providing the... [See More]
- Phase : Three Phase
- Frequency: 50 Hz; 60 Hz
- AC Input: 230 to 480
- Power: 560
from RS Components, Ltd.
Schneider Electric ATV320U04N4B [See More]
- Phase : Three Phase
- Power: 370 to ?
- Product: Inverter
- Continuous Current: 1.5
from Allen-Bradley / Rockwell Automation
PowerFlex70 Fan and Pump Drive. 480 VAC, 3 PH. 11 Amps. IP20 / Type 1. No HIM (Blank Plate). Brake IGBT Installed. Without Drive Mounted Brake Resistor. Second Environment Filter per CE EMC directive (89/336/EEC). No Communication Module. 24V AC/DC Standard I/O. Main Input Disconnect. [See More]
- Phase : Three Phase
- AC Input: 480
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
from RS Components, Ltd.
Schneider Electric ATV320U04N4C [See More]
- Phase : Three Phase
- Power: 370 to ?
- Product: Inverter
- Continuous Current: 1.5
from Allen-Bradley / Rockwell Automation
PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 24 Amps. 7.5 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT) [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
240V, 3-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive. The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease of use in mind, it simplifies even the most demanding tasks... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 200 to 240
from RS Components, Ltd.
Schneider Electric ATV320U06N4B [See More]
- Phase : Three Phase
- Power: 550 to ?
- Product: Inverter
- Continuous Current: 1.9
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
200-240V, 3-Phase, NEMA1 AC Motor Drive. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution... [See More]
- Phase : Three Phase
- Frequency: 60 Hz
- AC Input: 200 to 240
- Power: 746
from RS Components, Ltd.
Schneider Electric ATV320U06N4C [See More]
- Phase : Three Phase
- Power: 550 to ?
- Product: Inverter
- Continuous Current: 1.9
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device connectivity for... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 600
from RS Components, Ltd.
Schneider Electric ATV320U07N4B [See More]
- Phase : Three Phase
- Power: 750 to ?
- Product: Inverter
- Continuous Current: 2.3
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
240V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive. The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 200 to 240
from RS Components, Ltd.
Schneider Electric ATV320U07N4C [See More]
- Phase : Three Phase
- Power: 750 to ?
- Product: Inverter
- Continuous Current: 2.3
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in fully enclosed UL Type 1, 12, or 3R packages to meet any environment. [See More]
- Phase : Three Phase
- Frequency: 50 Hz; 60 Hz
- AC Input: 208
- Power: 373
from RS Components, Ltd.
Schneider Electric ATV320U11N4C [See More]
- Phase : Three Phase
- Power: 1100 to ?
- Product: Inverter
- Continuous Current: 3
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
HVAC Optimized with Intelligent Bypass and Advanced BAS Interface in a UL Type 1 package to minimize wall space required [See More]
- Phase : Three Phase
- Frequency: 50 Hz; 60 Hz
- AC Input: 208
- Power: 373
from RS Components, Ltd.
Schneider Electric ATV320U15N4C [See More]
- Phase : Three Phase
- Power: 1500 to ?
- Product: Inverter
- Continuous Current: 4.1
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
HV600 drive in UL Type 1 package to minimize wall space required with features and options to fit specific application needs. [See More]
- Phase : Three Phase
- Frequency: 50 Hz; 60 Hz
- AC Input: 208
- Power: 373
from RS Components, Ltd.
Schneider Electric ATV320U22N4B [See More]
- Phase : Three Phase
- Power: 2200 to ?
- Product: Inverter
- Continuous Current: 8.7
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor / Outdoor), with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide... [See More]
- Phase : Single Phase; Three Phase
- Power: 746 to 18654
- AC Input: 240 to 480
- Continuous Current: 2.1 to 69
from RS Components, Ltd.
Schneider Electric ATV320U22N4C [See More]
- Phase : Three Phase
- Power: 2200 to ?
- Product: Inverter
- Continuous Current: 8.7
from Allen-Bradley / Rockwell Automation
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 6.8 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide... [See More]
- Phase : Three Phase
- Power: 1119
- AC Input: 240
- Continuous Current: 6
from RS Components, Ltd.
Schneider Electric ATV320U30N4B [See More]
- Phase : Three Phase
- Power: 3000 to ?
- Product: Inverter
- Continuous Current: 7.1
from Allen-Bradley / Rockwell Automation
PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Common Mode Choke Removed, Second Environment Filter per CE EMC directive (89/336/EEC),... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
Configured Product for iQpump1000 Drive. The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UIL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000... [See More]
- Phase : Three Phase
- Power: 746
- AC Input: 240
- Continuous Current: 4.2
from RS Components, Ltd.
Schneider Electric ATV320U30N4C [See More]
- Phase : Three Phase
- Power: 3000 to ?
- Product: Inverter
- Continuous Current: 7.1
from Allen-Bradley / Rockwell Automation
PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Vector... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
The Intelligent Pump Drive. Yaskawa designed the iQpump ®1000 with pump service operators and pump system owners in mind. iQpump1000 offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to... [See More]
- Phase : Three Phase
- Power: 560
- AC Input: 240
- Continuous Current: 3.5
from RS Components, Ltd.
Schneider Electric ATV320U40N4B [See More]
- Phase : Three Phase
- Power: 4000 to ?
- Product: Inverter
- Continuous Current: 9.5
from Allen-Bradley / Rockwell Automation
PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 104 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Vector... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. [See More]
- Phase : Three Phase
- AC Input: 480
- Product: Regenerative
- Power: 5596 to 7461
from RS Components, Ltd.
Schneider Electric ATV320U40N4C [See More]
- Phase : Three Phase
- Power: 4000 to ?
- Product: Inverter
- Continuous Current: 9.5
from Allen-Bradley / Rockwell Automation
PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 154 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Vector... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
The U1000 is a compact, total all-in-one solution for ultra-low harmonics and/or full regeneration, and is the ultimate choice for power quality and energy savings. Additionally, the U1000 delivers high flexibility and motor control performance to meet a wide variety of application requirements. [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Regenerative
- Motor / System: Induction; Surface Permanent Magnet, Interior Permanent Magnet
from RS Components, Ltd.
Schneider Electric ATV320U55N4B [See More]
- Phase : Three Phase
- Power: 5500 to ?
- Product: Inverter
- Continuous Current: 14.3
from Allen-Bradley / Rockwell Automation
PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5HP Normal Duty, 3HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module,... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
3 - 500 HP. The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000 perfect for many... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208
from RS Components, Ltd.
Schneider Electric ATV320U75N4B [See More]
- Phase : Three Phase
- Power: 7500 to ?
- Product: Inverter
- Continuous Current: 17
from Allen-Bradley / Rockwell Automation
PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 70 Amps, 25HP Normal Duty, 20HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Phase II... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
Z1000U UL Type 12 Enclosed Electronic Bypass (Z1D2). The UL Type 12 bypass packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 bypass packages come standard with... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 480
from RS Components, Ltd.
Schneider Electric ATV630D11N4 [See More]
- Phase : Three Phase
- Power: 11000 to ?
- Product: Inverter
- Continuous Current: 23.5
from Allen-Bradley / Rockwell Automation
PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 104 Amps, 40HP Normal Duty, 30HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Phase II... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
Z1000U UL Type 12 Enclosed Configured (Z1E2). The UL Type 12 configured packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 packages come standard with a... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 480
from RS Components, Ltd.
Schneider Electric ATV630U07N4 [See More]
- Phase : Three Phase
- Power: 750 to ?
- Product: Inverter
- Continuous Current: 2.2
from Allen-Bradley / Rockwell Automation
PowerFlex700S AC Drive, 240 (208) VAC, 3 PH, 154 Amps, 60HP Normal Duty, 50HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Phase II... [See More]
- Phase : Three Phase
- AC Input: 240
from Yaskawa America, Inc. - Drives Division
The IEEE 519 compliant Z1000U Matrix drive for HVAC applications, packaged in a space-saving, narrow, UL Type 1 configuration. Matrix technology converts input AC voltage directly to output AC voltage for low input distortion ( <5% THD) across a wide load and speed range, with near unity true... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 480
from Allen-Bradley / Rockwell Automation
PowerFlex700S AC Drive, 600 VAC, 3 PH, 77 Amps, 75HP Normal Duty, 60HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Phase II control,... [See More]
- Phase : Three Phase
- AC Input: 600
from Eaton Corporation - Drives
Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals —resulting in one of the purest sinusoidal waveforms available. They prevent upstream... [See More]
- Phase : Three Phase
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Mitsubishi Electric Automation, Inc.
The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 746 to 447688
from WorldWide Electric Corporation
HP ratings from 0.5 – 30, CT. UL Single and UL Three-Phase ratings. UL, cUL Listed, CE Certified. Built-in disconnect. Download WD4X Quick Start Guide Download WD4X Brochure Download WD4X Manual Download DrivePro Software Download DrivePro Software Manual [See More]
- Phase : Single Phase; Three Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
The AFE200 offers a number of advantages: • “Clean Power ” thanks to the unit power factor and reduced harmonic distortion ( <5%). • Enhanced system dynamics during drive and regeneration. • Considerable energy savings during regeneration transients. • Improved... [See More]
- Phase : Three Phase
- AC Input: 380 to 500
- Product: Regenerative
- Frequency: 50 Hz; 60 Hz
from OMEGA Engineering, Inc.
The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 100 to 240
- Product: Speed Controller; Variable Speed; Inverter
- Frequency: 50 Hz; 60 Hz
from Sumitomo Machinery Corp. of America
The Sumitomo HF430 α flux vector drives, with updated features, replace the HF430; all sizes are dimensional drop-ins. Note that drop-in and non-drop-in versions of the 7.5 HP models are available. Sumitomo HF430 α AC Drives incorporate a three-drives-in-one design philosophy. The design... [See More]
- Phase : Three Phase
- Motor / System: Sensorless Vector
- Product: Inverter; Pulse Width Modulation Drive
- AC Input: 200 to 480
from Shenzhen INVT Electric Co., Ltd.
Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid speed response. Features. VF... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 380 to 660
from Thor Power Corporation
The front end of the drive electronics consists of a Power Factor Corrector (PFC) running at 57 kHz. Running in a Boost configuration, this PFC circuit converts the input AC line voltage to 375Vdc while maintaining a very high power factor (0.997 to 0.999, measured, Yokogawa 1600 Power... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: High Frequency
- Motor / System: Synchronous; AC Servo
from Honeywell International, Inc.
AC TYPE. 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE. UL, CUL, CE APPROVAL. NEMA 1 ENCLOSURE. 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE. 3.3 AMPERE OUTPUT CURRENT. 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE. 1.5 HP INPUT POWER. ADJUSTABLE FREQUENCY DRIVE TYPE. 1.5 HP OUTPUT POWER. NXS MODEL [See More]
- Phase : Three Phase
- AC Input: 380 to 500
- Product: Variable Speed; DSP
- Frequency: 50 Hz; 60 Hz
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: AC Servo
from Delta Electronics (Americas)
The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]
- Phase : Single Phase; Three Phase
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Parker Hannifin / Automation / Electromechanical Division - Europe
Digital drive for brushless motors. [See More]
- Phase : Three Phase
- Motor / System: AC Servo
- Axes: 1.0
- AC Input: 90 to 480
from Nidec Corporation
Speed control of AC motors is possible. Unnecessary parts have been eliminated, with only required sections left, and both "single-phase/three-phase" power sources are supported. This is energy saving, simple, and with easy operation. Please contact us for details. In addition to operating... [See More]
- Phase : Single Phase; Three Phase
- Power: 200 to 750
- AC Input: 180 to 240
- Continuous Current: 1 to 5
from Danfoss North America Motion Controls
The VLT ® 2800 Series provides general purpose performance, enhanced software features specifically aimed at demanding packaging applications, and standard protection features for reliable operation. Factory installed options for Dynamic Braking, RFI Filter and Fieldbus Communication are... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 480
- Product: High Frequency
- Power: 0.3700 to 18.5
from Eaton Corporation - Drives
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for... [See More]
- Phase : Three Phase
- Resolution: 10
- Product: Variable Speed
- Axes: 1.0
from Mitsubishi Electric Automation, Inc.
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 0.7500 to 600
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
The new inverter series “SIEIDrive ADV200 ” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range... [See More]
- Phase : Three Phase
- Motor / System: Vector Feedback
- Product: Speed Controller; Regenerative; Inverter
- AC Input: 380 to 690
from OMEGA Engineering, Inc.
The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 200 to 480
- Motor / System: Sensorless Vector; Linear
- DC Input: 0 to 10
from Shenzhen INVT Electric Co., Ltd.
Goodrive800 series industrial drive products apply module design, as well as the applications of heavy loads, to meet the high overload capacity, high reliability and continuous operation requirements in the industrial drive market. Features: 380V, 500V, 660V voltage degrees, standard cabinet... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Synchronous
- Product: Inverter
- AC Input: 350 to 1200
from Honeywell International, Inc.
AC TYPE. 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE. UL, CUL, CE APPROVAL. NEMA 1 ENCLOSURE. 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE. 41 AMPERE OUTPUT CURRENT. 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE. 40 HP INPUT POWER. ADJUSTABLE FREQUENCY DRIVE TYPE. 40 HP OUTPUT POWER. NXS MODEL [See More]
- Phase : Three Phase
- AC Input: 600
- Product: Variable Speed; DSP
- Frequency: 50 Hz; 60 Hz
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Delta Electronics (Americas)
Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]
- Phase : Single Phase; Three Phase
- Axes: 8.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector
from Danfoss North America Motion Controls
Using the latest techniques and components, Danfoss Drives has succeeded in developing high power frequency drives that are the smallest, lightest and most efficient in their range of 60 to 1550 HP. The new Danfoss High Power Drives include the VLT ® AutomationDrive, VLT ® HVAC Drive and VLT... [See More]
- Phase : Three Phase
- AC Input: 400 to 690
- Product: High Frequency
- Frequency: 50 Hz; 60 Hz (optional feature)
from Eaton Corporation - Drives
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be... [See More]
- Phase : Three Phase
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Mitsubishi Electric Automation, Inc.
This series achieves high precision and fast response that exceeds the performance of conventional. general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high... [See More]
- Phase : Three Phase
- Power: 1492 to 55961
- Product: Speed Controller; Variable Speed
- Continuous Current: 4.5 to 264
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
The ADV200 is a range of panel-mounted inverters designed as a compact, ready-for-use solution fully compatible with the maximum operating conditions of the drive. During conformance testing, we therefore paid particular attention to ensuring absolute compliance of the panels with all legal... [See More]
- Phase : Three Phase
- AC Input: 400 to 690
- Product: Inverter
- Frequency: 50 Hz; 60 Hz
from Shenzhen INVT Electric Co., Ltd.
Goodrive2000 series inverter is a high-performance vector inverter used to control asynchronous AC inductance motor and permanent magnet synchronous motor. It adopts the most advanced DSP control system and customized and professional design to enhance the reliability and adaptability, thus making... [See More]
- Phase : Three Phase
- AC Input: 660
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Delta Electronics (Americas)
Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]
- Phase : Single Phase; Three Phase
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Danfoss North America Motion Controls
The VLT ® Micro Drive offers unsurpassed reliability, user-friendliness and condensed functionality that is extremely easy to commission. Terminal numbers are named in the same manner as in the rest of the VLT ® family. Despite the compact size and the easy commissioning, the VLT ® Micro... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 480
- Product: High Frequency
- Power: 0.3700 to 18.5
from Eaton Corporation - Drives
Eaton's LCX9000 drives are liquid-cooled products that utilize potable water or a water-glycol mixture as a cooling medium. Their compact size and low heat transfer rates allow the enclosure size to be greatly reduced, which is especially beneficial in UL Type 4X applications. LCX drives feature a... [See More]
- Phase : Three Phase
- Resolution: 10
- Product: Variable Speed
- Axes: 1.0
from Mitsubishi Electric Automation, Inc.
The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 60 Hz
- Product: Speed Controller; Variable Speed
- Setup: Handheld
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only. • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*). • (*) digital encoder card in ADL120 versions only. •... [See More]
- Phase : Three Phase
- Motor / System: Sensorless Vector
- Product: Speed Controller; Inverter
- AC Input: 230 to 480
from Shenzhen INVT Electric Co., Ltd.
Goodrive3000 series inverter is designed especially for mine and petroleum industries. It adopts advanced tri-level hardware topology structure, AFE rectifier technology, excellent motor drive performance and affinity to the grid. Its modular design fits the special requirements of mining... [See More]
- Phase : Three Phase
- AC Input: 970 to 1310
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Delta Electronics (Americas)
The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad. [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 115 to 480
from Eaton Corporation - Drives
Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Variable Speed
- Motor / System: Sensorless Vector
from Mitsubishi Electric Automation, Inc.
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]
- Phase : Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 5596 to 55961
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
The SIEIDrive ADL200 is the result of GEFRAN ’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Sensorless Vector
- Product: Speed Controller; Inverter
- AC Input: 200 to 480
from Shenzhen INVT Electric Co., Ltd.
Goodrive1000 series inverter for coal mining machinery is a delicate and excellent inverter drive unit widely applied in fully mechanized mining devices including coal mining machinery, continuous mining machine and shuttle vehicle. Features. Perfectly integrated with coal mining machinery, compact... [See More]
- Phase : Three Phase
- AC Input: 1140
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from Mitsubishi Electric Automation, Inc.
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 93.27 to 7461
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Vector Feedback
- Product: Speed Controller; Inverter
- AC Input: 200 to 480
from Shenzhen INVT Electric Co., Ltd.
Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore power, fire emergency power and the power system of public facilities in subway,... [See More]
- Phase : Three Phase
- AC Input: 380 to 440
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from Mitsubishi Electric Automation, Inc.
The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 93.27 to 14923
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]
- Phase : Three Phase
- Motor / System: Vector Feedback
- Product: Speed Controller; Inverter
- AC Input: 400 to 480
from Shenzhen INVT Electric Co., Ltd.
Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen, the logic control of air... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 380 to 440
from Eaton Corporation - Drives
Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction —ensuring flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on... [See More]
- Phase : Three Phase
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Gefran
Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Vector Feedback
- Product: Speed Controller; Inverter
- AC Input: 400 to 690
from Shenzhen INVT Electric Co., Ltd.
GD310-16 is a powerful for HVAC industry application characteristics and control requirements for specialized research and development of HVAC industry special inverter, can be widely used in heating and water supply occasions. The GD310-16 series are available in a wide power range designed for... [See More]
- Phase : Three Phase
- AC Input: 380 to 480
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Eaton Corporation - Drives
Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as... [See More]
- Phase : Three Phase
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Nidec Control Techniques
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction; Sensorless Vector
from Shenzhen INVT Electric Co., Ltd.
BPD series solar water-pump inverter adopts the dynamic VI MPPT technology and motor control technology, and is suitable for AC water pumps with prompt response, high efficiency and stable performance. Features. Support single-phase & 3 phase 220V pump. Achieve 99% MPPT efficiency by advanced... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous
- Product: Inverter
- AC Input: 220 to 240
from Nidec Control Techniques
Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
As a kind of mini general vector inverters, Goodrive20 series inverters adopt international advanced vector control algorithm and possess excellent functions; compatible with wall and rail installation, smaller and space-saving, Goodrive20 series inverters are high performance mini products for... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous
- Product: Inverter
- AC Input: 220 to 440
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Goodrive20-EU series inverter is a mini general purpose vector control inverter, adopting international advanced vector control algorithm with excellent features. Goodrive20-EU supports wall mounting and rail mounting in a smaller size, which saves installation space. It is a high performance mini... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 230 to 400
- Product: Inverter
- Power: 400 to 110000
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Goodrive310 Series inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensor less vector control technology which keeps pace with the leading international technology and DSP... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 200 to 600
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better environment adaptability, operation and reliable quality certificated by T ÜV S ÜD. [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous
- Product: Inverter
- AC Input: 240 to 440
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Goodrive300 inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensorless vector control which keeps pace with the leading international level and 32-bit DSP system, the... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 380 to 690
from Nidec Control Techniques
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
from Shenzhen INVT Electric Co., Ltd.
Goodrive350is a brand new high-performance inverter. It is highly extensible and flexiblewith PG card, PLC card, communication card and IO card, meeting the demands ofvarious industries. It ’s oriented for medium and high-end OEM equipmentmarkets, mainly covering the applications of printing... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 380 to 660
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Shenzhen INVT Electric Co., Ltd.
Goodrive300-16 special inverters for HVAC are developed according to HVAC applicationfeatures and control requirements, and can be widely used in heating and water supply. Many special functions are developed on the basic industry applications and the energy saving is efficient. Smart logic... [See More]
- Phase : Three Phase
- AC Input: 380 to 440
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Shenzhen INVT Electric Co., Ltd.
Goodrive350 IP54 series inverters are the latest brunches of the Goodrive350 series. They provide the same control methods and extended functions as Goodrive350 inverters. Some models can be configured with optional built-in DC reactors as required by customers. The full-sheet metal structure is... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 380 to 440
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Shenzhen INVT Electric Co., Ltd.
Goodrive5000 series VFD is the lasted version medium voltage VFD, designed and manufactured by INVT, this products use latest technology, widely used in heavy industries in worldwide, such as Russia, India, Africa, Middle East, and Europe. Goodrive5000 VFD use High performance CPU and IGBT makes it... [See More]
- Phase : Three Phase
- Motor / System: Asynchronous, Synchronous
- Product: Inverter
- AC Input: 3000 to 11000
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Shenzhen INVT Electric Co., Ltd.
Goodrive20-UL series mini type general vector inverter, positioned as using the high performance mini product of small power market; product using the leading international vector control algorithm, with excellent product features, compatible with wall and rail installation, and the product volume... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 480
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Shenzhen INVT Electric Co., Ltd.
Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 440
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Phase : Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Shenzhen INVT Electric Co., Ltd.
Goodrive300L series inverters are the new-generation inverters developed based on CHV180 series inverters with Goodrive300 control platform. As using TI 28-series DSP and advanced vector control technology. Goodrive300L series inverters improved great achievements in security and reliability,... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 220 to 380