Inverter Drive AC Motor Drives

82 Results
FRENIC-Mini (C2) AC Drive -- FRN0001C2S-2U
from Fuji Electric Corp. of America

Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Power: 93.27
  • Motor / System: Induction; Synchronous; Sensorless Vector
  • Setup: Control Panel
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
Inverter Drives -- 1223410
from RS Components, Ltd.

RS PRO L510-2P5-SH1F-P Inverter Drive [See More]

  • Product: Inverter
  • Power: 400 to ?
  • Phase  : Single Phase
  • Continuous Current: 2.6
GA501 Microdrive (VFD), 240V 1-Phase, 0.125 HP, IP20/Protected Chassis -- GA51UB001ANA
from Yaskawa America, Inc. - Drives Division

240V, 1-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive. The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease of use in mind, it simplifies even the most demanding tasks... [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • AC Input: 200 to 240
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Phase  : Single Phase
Inverter Drives -- 1223411
from RS Components, Ltd.

RS PRO L510-201-SH1F-P Inverter Drive [See More]

  • Product: Inverter
  • Power: 750 to ?
  • Phase  : Single Phase
  • Continuous Current: 4.3
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 1 HP ND / 0.75 HP HD, Flange Mount -- GA80U5002AWM
from Yaskawa America, Inc. - Drives Division

600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device connectivity for... [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • AC Input: 600
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Phase  : Three Phase
Inverter Drives -- 1223413
from RS Components, Ltd.

RS PRO L510-202-SH1F-P Inverter Drive [See More]

  • Product: Inverter
  • Power: 1500 to ?
  • Phase  : Single Phase
  • Continuous Current: 7.5
HV305 HVAC Microdrive (VFD), 240V 1-Phase, 0.125 HP, IP20/Protected Chassis -- HV35UB001ABA
from Yaskawa America, Inc. - Drives Division

240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive. The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for... [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • AC Input: 200 to 240
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Phase  : Single Phase
Inverter Drives -- 1253230 [ATV320D11N4B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320D11N4B [See More]

  • Product: Inverter
  • Power: 11000 to ?
  • Phase  : Three Phase
  • Continuous Current: 27.7
V1000-4X Microdrive (VFD), 240V 1-Phase, 0.125-0.25 HP, NEMA 4X -- CIMR-VUBA0001GAA
from Yaskawa America, Inc. - Drives Division

1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
Inverter Drives -- 1253231 [ATV320D15N4B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320D15N4B [See More]

  • Product: Inverter
  • Power: 15000 to ?
  • Phase  : Three Phase
  • Continuous Current: 33
Z1000 Bypass HVAC Fan and Pump Drive (VFD), 480V 3-Phase, 250 HP, UL Type 1 -- Z1B1B302
from Yaskawa America, Inc. - Drives Division

1 - 500 HP HVAC-Specific AC Drive with 2 or 3 Contactor Bypass. The Z1000 Bypass Package is optimized with an Intelligent Bypass and advance BAS interface. The design sets a new benchmark for performance, benefits and quality. The Z1000 Bypass is BTL listed, view listing. The Intelligent Bypass,... [See More]

  • Product: Inverter
  • Frequency: 60 Hz
  • AC Input: 208 to 480
  • Power: 186536
Inverter Drives -- 1253232 [ATV320U02M2B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U02M2B [See More]

  • Product: Inverter
  • Power: 180 to ?
  • Phase  : Single Phase
  • Continuous Current: 1.5
Z1000 HVAC Fan and Pump Drive (VFD), 208V 3-Phase, 3 HP -- CIMR-ZU2A0011FAA
from Yaskawa America, Inc. - Drives Division

3 - 500 HP. The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000 perfect for many... [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 208
  • Axes: 1.0
  • Phase  : Three Phase
Inverter Drives -- 1253233 [ATV320U02M2C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U02M2C [See More]

  • Product: Inverter
  • Power: 180 to ?
  • Phase  : Single Phase
  • Continuous Current: 1.5
Z1000U Matrix Bypass Low-Harmonic HVAC Drive (VFD), 208V 3-Phase, 7.5 HP, UL Type 1 -- Z1D1D024PN
from Yaskawa America, Inc. - Drives Division

The Z1000U Bypass package provides a Z1000U Matrix drive in a NEMA 1 enclosure with an input circuit breaker and a 2-contactor style bypass to allow motor operation from the drive or across the line. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 208 to 240
  • Axes: 1.0
  • Phase  : Single Phase
Inverter Drives -- 1253234 [ATV320U04M2B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U04M2B [See More]

  • Product: Inverter
  • Power: 370 to ?
  • Phase  : Single Phase
  • Continuous Current: 3.3
Z1000U Matrix Bypass Low-Harmonic HVAC Drive (VFD), 480V 3-Phase, 7.5 HP, UL Type 12 -- Z1D2B011PN
from Yaskawa America, Inc. - Drives Division

Z1000U UL Type 12 Enclosed Electronic Bypass (Z1D2). The UL Type 12 bypass packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 bypass packages come standard with... [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 480
  • Axes: 1.0
  • Phase  : Three Phase
Inverter Drives -- 1253235 [ATV320U04M2C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U04M2C [See More]

  • Product: Inverter
  • Power: 370 to ?
  • Phase  : Single Phase
  • Continuous Current: 3.3
Z1000U Matrix Configured Low-Harmonic HVAC Drive (VFD), 208V 3-Phase, 7.5 HP, UL Type 1 -- Z1E1D024PN
from Yaskawa America, Inc. - Drives Division

The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology to... [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 208 to 240
  • Axes: 1.0
  • Phase  : Single Phase
Inverter Drives -- 1253236 [ATV320U04N4B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U04N4B [See More]

  • Product: Inverter
  • Power: 370 to ?
  • Phase  : Three Phase
  • Continuous Current: 1.5
Z1000U Matrix Configured Low-Harmonic HVAC Drive (VFD), 480V 3-Phase, 7.5 HP, UL Type 12 -- Z1E2B011PN
from Yaskawa America, Inc. - Drives Division

Z1000U UL Type 12 Enclosed Configured (Z1E2). The UL Type 12 configured packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 packages come standard with a... [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 480
  • Axes: 1.0
  • Phase  : Three Phase
Inverter Drives -- 1253237 [ATV320U04N4C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U04N4C [See More]

  • Product: Inverter
  • Power: 370 to ?
  • Phase  : Three Phase
  • Continuous Current: 1.5
Z1000U Matrix Low-Harmonic HVAC Drive (VFD), 240V 3-Phase, 7.5 HP -- CIMR-ZU2E0028AUA
from Yaskawa America, Inc. - Drives Division

The Z1000U Matrix Drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for HVAC applications providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design. [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 208 to 240
  • Axes: 1.0
  • Phase  : Single Phase
Inverter Drives -- 1253238 [ATV320U06M2B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U06M2B [See More]

  • Product: Inverter
  • Power: 550 to ?
  • Phase  : Single Phase
  • Continuous Current: 3.7
Z1000U Matrix Narrow Low-Harmonic HVAC Drive (VFD), 480V 3-Phase, 7.5 HP, UL Type 1 -- Z1EPB011PN
from Yaskawa America, Inc. - Drives Division

The IEEE 519 compliant Z1000U Matrix drive for HVAC applications, packaged in a space-saving, narrow, UL Type 1 configuration. Matrix technology converts input AC voltage directly to output AC voltage for low input distortion ( <5% THD) across a wide load and speed range, with near unity true... [See More]

  • Product: Variable Speed; Inverter
  • AC Input: 480
  • Axes: 1.0
  • Phase  : Three Phase
Inverter Drives -- 1253239 [ATV320U06M2C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U06M2C [See More]

  • Product: Inverter
  • Power: 550 to ?
  • Phase  : Single Phase
  • Continuous Current: 3.7
Inverter Drives -- 1253240 [ATV320U06N4B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U06N4B [See More]

  • Product: Inverter
  • Power: 550 to ?
  • Phase  : Three Phase
  • Continuous Current: 1.9
Inverter Drives -- 1253241 [ATV320U06N4C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U06N4C [See More]

  • Product: Inverter
  • Power: 550 to ?
  • Phase  : Three Phase
  • Continuous Current: 1.9
Inverter Drives -- 1253243 [ATV320U07M2C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U07M2C [See More]

  • Product: Inverter
  • Power: 750 to ?
  • Phase  : Single Phase
  • Continuous Current: 4.8
Inverter Drives -- 1253244 [ATV320U07N4B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U07N4B [See More]

  • Product: Inverter
  • Power: 750 to ?
  • Phase  : Three Phase
  • Continuous Current: 2.3
Inverter Drives -- 1253245 [ATV320U07N4C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U07N4C [See More]

  • Product: Inverter
  • Power: 750 to ?
  • Phase  : Three Phase
  • Continuous Current: 2.3
Inverter Drives -- 1253246 [ATV320U11M2B from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U11M2B [See More]

  • Product: Inverter
  • Power: 1100 to ?
  • Phase  : Single Phase
  • Continuous Current: 6.9
Inverter Drives -- 1253249 [ATV320U11N4C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U11N4C [See More]

  • Product: Inverter
  • Power: 1100 to ?
  • Phase  : Three Phase
  • Continuous Current: 3
Inverter Drives -- 1253251 [ATV320U15M2C from Schneider Electric]
from RS Components, Ltd.

Schneider Electric ATV320U15M2C [See More]

  • Product: Inverter
  • Power: 1500 to ?
  • Phase  : Single Phase
  • Continuous Current: 8
Field-Oriented Vector Inverter -- ADV200
from Gefran

The new inverter series “SIEIDrive ADV200 ” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range... [See More]

  • Product: Speed Controller; Regenerative; Inverter
  • AC Input: 380 to 690
  • Motor / System: Vector Feedback
  • DC Input: 450 to 1120
CPX9000 Series -- CPX02514BA
from Eaton Corporation - Drives

Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals —resulting in one of the purest sinusoidal waveforms available. They prevent upstream... [See More]

  • Product: Variable Speed; Inverter
  • Axes: 1.0
  • Resolution: 10
  • Motor / System: Sensorless Vector
AC Drive-AC Drive-Close Loop Vector Inverter -- Goodrive35
from Shenzhen INVT Electric Co., Ltd.

Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid speed response. Features. VF... [See More]

  • Product: Inverter
  • AC Input: 380 to 660
  • Motor / System: Asynchronous, Permanent Magnet Synchronous
  • Phase  : Three Phase
Medium Voltage Load Commuted Inverter -- SD 7000 - LCI Drives
from GE Power Conversion

Large-scale expansion of a new electric age. GE ’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE ’s SD 7000 is a medium voltage load commuted inverter that offers high efficiency and reliability. SD 7000 is high power drive... [See More]

  • Product: Inverter
  • Configuration: Stand Alone
Adjustable Frequency AC Drives -- NFX9000
from OMEGA Engineering, Inc.

The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Phase  : Single Phase; Three Phase
  • AC Input: 100 to 240
  • Frequency: 50 Hz; 60 Hz
Inverter -- INVEOR
from ABM DRIVES INC.

Use with AC Induction and SINOCHRON® Motors possibleRobust and compact aluminum die cast housingHigh temperature and vibration resistantCentral and decentral mountingIntegrated PLC [See More]

  • Product: Inverter
  • AC Input: 200 to 480
  • Motor / System: Synchronous
  • Phase  : Single Phase; Three Phase (optional feature)
Inverter, AC Motor Drives -- C2000 Series
from Delta Electronics (Americas)

The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 4.0
  • AC Input: 230 to 690
Flux Vector Motor Drive -- AC Inverter -- HF430a
from Sumitomo Machinery Corp. of America

The Sumitomo HF430 α flux vector drives, with updated features, replace the HF430; all sizes are dimensional drop-ins. Note that drop-in and non-drop-in versions of the 7.5 HP models are available. Sumitomo HF430 α AC Drives incorporate a three-drives-in-one design philosophy. The design... [See More]

  • Product: Inverter; Pulse Width Modulation Drive
  • AC Input: 200 to 480
  • Motor / System: Sensorless Vector
  • Phase  : Three Phase
SIEIDrive Panel-mounted Range -- ADV200
from Gefran

The ADV200 is a range of panel-mounted inverters designed as a compact, ready-for-use solution fully compatible with the maximum operating conditions of the drive. During conformance testing, we therefore paid particular attention to ensuring absolute compliance of the panels with all legal... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 400 to 690
  • Frequency: 50 Hz; 60 Hz
HVX9000 Series -- HVX001A1-2A1B1
from Eaton Corporation - Drives

Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be... [See More]

  • Product: Variable Speed; Inverter
  • Axes: 1.0
  • Resolution: 10
  • Motor / System: Sensorless Vector
AC Drive-Engineering Drive Inverter -- Goodrive800
from Shenzhen INVT Electric Co., Ltd.

Goodrive800 series industrial drive products apply module design, as well as the applications of heavy loads, to meet the high overload capacity, high reliability and continuous operation requirements in the industrial drive market. Features: 380V, 500V, 660V voltage degrees, standard cabinet... [See More]

  • Product: Inverter
  • AC Input: 350 to 1200
  • Motor / System: Asynchronous, Synchronous
  • Phase  : Three Phase
Inverter -- VFD
from ABM DRIVES INC.

Compact designModular designExcellent control propertiesSimple start-upIntegrated PLC [See More]

  • Product: Inverter
  • AC Input: 200 to 480
  • Motor / System: Synchronous
  • Phase  : Single Phase; Three Phase (optional feature)
Inverter, AC Motor Drives -- CP2000 Series
from Delta Electronics (Americas)

Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector
  • Axes: 8.0
  • AC Input: 230 to 690
Vector Inverter For Lifts With Asynchronous Motors -- ADL100
from Gefran

Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only. • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*). • (*) digital encoder card in ADL120 versions only. •... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 230 to 480
  • Motor / System: Sensorless Vector
  • Phase  : Three Phase
MVX9000 Series -- MVXF25A0-1
from Eaton Corporation - Drives

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • AC Input: 115
AC Drive-Explosion-Proof Inverters for Mining -- BPJ1
from Shenzhen INVT Electric Co., Ltd.

BPJ1series mining explosion-proof and intrinsic safety inverter is developedespecially for mining industry based on years of experience of INVT. Leading technologies. Realize the power balance among up to 12 motors;. High-torque, high-precision and high-performance current vector control;. [See More]

  • Product: Inverter
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
  • AC Input: 560 to 1310
  • Power: 55000 to 630000
Inverter, AC Motor Drives -- MS300 Series
from Delta Electronics (Americas)

Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 4.0
  • AC Input: 115 to 480
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL200
from Gefran

The SIEIDrive ADL200 is the result of GEFRAN ’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 200 to 480
  • Motor / System: Sensorless Vector
  • Phase  : Single Phase; Three Phase
NFX9000 Series -- NFXF25A0-1
from Eaton Corporation - Drives

Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • AC Input: 90 to 130
AC Drive-High Performance Medium Voltage Vector Converter -- Goodrive2000
from Shenzhen INVT Electric Co., Ltd.

Goodrive2000 series inverter is a high-performance vector inverter used to control asynchronous AC inductance motor and permanent magnet synchronous motor. It adopts the most advanced DSP control system and customized and professional design to enhance the reliability and adaptability, thus making... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 660
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Inverter, AC Motor Drives -- VFD-EL
from Delta Electronics (Americas)

The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad. [See More]

  • Product: Variable Speed; Inverter; Pulse Width Modulation Drive
  • AC Input: 115 to 480
  • Axes: 1.0
  • Phase  : Single Phase; Three Phase
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL300
from Gefran

ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 200 to 480
  • Motor / System: Vector Feedback
  • Phase  : Single Phase; Three Phase
SLX9000 Series -- SLX001A1-4A1B0
from Eaton Corporation - Drives

Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction —ensuring flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on... [See More]

  • Product: Variable Speed; Inverter
  • Axes: 1.0
  • Resolution: 10
  • Motor / System: Sensorless Vector
AC Drive-High Performance Medium Voltage Vector Converter -- Goodrive3000
from Shenzhen INVT Electric Co., Ltd.

Goodrive3000 series inverter is designed especially for mine and petroleum industries. It adopts advanced tri-level hardware topology structure, AFE rectifier technology, excellent motor drive performance and affinity to the grid. Its modular design fits the special requirements of mining... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 970 to 1310
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Vector Inverter For Motors Brushless With Built-in Power Recovery -- AVRy
from Gefran

The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 400 to 480
  • Motor / System: Vector Feedback
  • Phase  : Three Phase
SVX9000 Series -- SVXF07A1-2A1B1
from Eaton Corporation - Drives

Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as... [See More]

  • Product: Variable Speed; Inverter
  • Axes: 1.0
  • Resolution: 10
  • Motor / System: Sensorless Vector
AC Drive-Inverter of Coal Machine -- Goodrive1000
from Shenzhen INVT Electric Co., Ltd.

Goodrive1000 series inverter for coal mining machinery is a delicate and excellent inverter drive unit widely applied in fully mechanized mining devices including coal mining machinery, continuous mining machine and shuttle vehicle. Features. Perfectly integrated with coal mining machinery, compact... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 1140
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Vector Inverter For Water Treatment And HVAC Systems -- ADV200 WA
from Gefran

Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 400 to 690
  • Motor / System: Vector Feedback
  • Phase  : Single Phase; Three Phase
Drive-Emergency Power Supply Inverter -- Goodrive300 EPS
from Shenzhen INVT Electric Co., Ltd.

Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore power, fire emergency power and the power system of public facilities in subway,... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 380 to 440
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Elevator, Passenger Compartment Air Conditioning Inverter -- ICZ42-01
from Shenzhen INVT Electric Co., Ltd.

Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The product is customized for... [See More]

  • Product: Inverter
  • AC Input: 400
  • Motor / System: Asynchronous Motor, Permanent Magnet Synchronous Motor
  • Phase  : Single Phase
Frequency Drive-Air Compressor Inverter -- Goodrive300-01
from Shenzhen INVT Electric Co., Ltd.

Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen, the logic control of air... [See More]

  • Product: Inverter
  • AC Input: 380 to 440
  • Motor / System: Asynchronous, Permanent Magnet Synchronous
  • Phase  : Three Phase
Frequency Drive-Air Compressor Inverter -- Goodrive300-01A
from Shenzhen INVT Electric Co., Ltd.

Goodrive300-01A series inverter for air compressor is designed based on the application features of air compressor industry. It features compact structure, powerful function and excellent control of sync/asynchronous air compressor. Features. Integrated with dedicated functions for air compressor... [See More]

  • Product: Inverter
  • Power: 22000
  • Motor / System: Asynchronous, Synchronous
  • Voltage: ? to 220
Frequency Drive-Special Inverter for HVAC Applications -- Goodrive 310-16
from Shenzhen INVT Electric Co., Ltd.

GD310-16 is a powerful for HVAC industry application characteristics and control requirements for specialized research and development of HVAC industry special inverter, can be widely used in heating and water supply occasions. The GD310-16 series are available in a wide power range designed for... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 380 to 480
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Frequency Inverter Special for High Protection Solar Pump -- BPD
from Shenzhen INVT Electric Co., Ltd.

BPD series solar water-pump inverter adopts the dynamic VI MPPT technology and motor control technology, and is suitable for AC water pumps with prompt response, high efficiency and stable performance. Features. Support single-phase & 3 phase 220V pump. Achieve 99% MPPT efficiency by advanced... [See More]

  • Product: Inverter
  • AC Input: 220 to 240
  • Motor / System: Asynchronous
  • DC Input: 450
Frequency Inverter Special for Hoisting -- CHV190
from Shenzhen INVT Electric Co., Ltd.

CHV190 series crane-specific inverter features advanced control theory and excellent torque control performance. Its abundant functions ensure the safety, reliability and high efficiency in an all-around way. In order to satisfy different customer demands, there are various kinds of mature... [See More]

  • Product: Inverter
  • AC Input: 400
  • Motor / System: Asynchronous, Synchronous
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Frequency Inverter-Economic Type Open Loop Vector Control -- Goodrive20
from Shenzhen INVT Electric Co., Ltd.

As a kind of mini general vector inverters, Goodrive20 series inverters adopt international advanced vector control algorithm and possess excellent functions; compatible with wall and rail installation, smaller and space-saving, Goodrive20 series inverters are high performance mini products for... [See More]

  • Product: Inverter
  • AC Input: 220 to 440
  • Motor / System: Asynchronous
  • Phase  : Single Phase; Three Phase
Frequency Inverter-EU Series -- Goodrive20-EU
from Shenzhen INVT Electric Co., Ltd.

Goodrive20-EU series inverter is a mini general purpose vector control inverter, adopting international advanced vector control algorithm with excellent features. Goodrive20-EU supports wall mounting and rail mounting in a smaller size, which saves installation space. It is a high performance mini... [See More]

  • Product: Inverter
  • Phase  : Single Phase; Three Phase
  • AC Input: 230 to 400
  • Power: 400 to 110000
Frequency Inverter-General Purpose Vector Control Inverter -- Goodrive310
from Shenzhen INVT Electric Co., Ltd.

Goodrive310 Series inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensor less vector control technology which keeps pace with the leading international technology and DSP... [See More]

  • Product: Inverter
  • AC Input: 200 to 600
  • Motor / System: Asynchronous, Permanent Magnet Synchronous
  • Phase  : Three Phase
Frequency Inverter-General-Purpose Open Loop Vector Inverter -- Goodrive200A
from Shenzhen INVT Electric Co., Ltd.

Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better environment adaptability, operation and reliable quality certificated by T ÜV S ÜD. [See More]

  • Product: Inverter
  • AC Input: 240 to 440
  • Motor / System: Asynchronous
  • Phase  : Single Phase; Three Phase
Frequency Inverter-High Performance Open Loop Vector Control -- Goodrive300
from Shenzhen INVT Electric Co., Ltd.

Goodrive300 inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensorless vector control which keeps pace with the leading international level and 32-bit DSP system, the... [See More]

  • Product: Inverter
  • AC Input: 380 to 690
  • Motor / System: Asynchronous, Permanent Magnet Synchronous
  • Phase  : Three Phase
Frequency Inverter-High-Performance Inverter -- Goodrive350
from Shenzhen INVT Electric Co., Ltd.

Goodrive350is a brand new high-performance inverter. It is highly extensible and flexiblewith PG card, PLC card, communication card and IO card, meeting the demands ofvarious industries. It ’s oriented for medium and high-end OEM equipmentmarkets, mainly covering the applications of printing... [See More]

  • Product: Inverter
  • AC Input: 380 to 660
  • Motor / System: Asynchronous, Permanent Magnet Synchronous
  • Phase  : Three Phase
Frequency Inverter-High-Performance Multi-Drive Inverter -- Goodrive600
from Shenzhen INVT Electric Co., Ltd.

Goodrive600 Series High-Performance Multi-Drive Inverter is a common DC bus multi-drive system, which adopts the book-type unit structure and integrated bus control. It features high power density, flexible communication networking, and strong extensibility, manifesting its incomparable advantages. [See More]

  • Product: Inverter
  • Motor / System: Asynchronous, Permanent Magnet Synchronous, Servo
Frequency Inverter-HVAC Special Inverter -- Goodrive300-16
from Shenzhen INVT Electric Co., Ltd.

Goodrive300-16 special inverters for HVAC are developed according to HVAC applicationfeatures and control requirements, and can be widely used in heating and water supply. Many special functions are developed on the basic industry applications and the energy saving is efficient. Smart logic... [See More]

  • Product: Inverter
  • Phase  : Three Phase
  • AC Input: 380 to 440
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Frequency Inverter-IP54 Low Voltage General Inverter -- Goodrive350
from Shenzhen INVT Electric Co., Ltd.

Goodrive350 IP54 series inverters are the latest brunches of the Goodrive350 series. They provide the same control methods and extended functions as Goodrive350 inverters. Some models can be configured with optional built-in DC reactors as required by customers. The full-sheet metal structure is... [See More]

  • Product: Inverter
  • AC Input: 380 to 440
  • Motor / System: Asynchronous, Permanent Magnet Synchronous
  • Phase  : Three Phase
Frequency Inverter-Medium Voltage Vector Inverter -- Goodrive5000
from Shenzhen INVT Electric Co., Ltd.

Goodrive5000 series VFD is the lasted version medium voltage VFD, designed and manufactured by INVT, this products use latest technology, widely used in heavy industries in worldwide, such as Russia, India, Africa, Middle East, and Europe. Goodrive5000 VFD use High performance CPU and IGBT makes it... [See More]

  • Product: Inverter
  • AC Input: 3000 to 11000
  • Motor / System: Asynchronous, Synchronous
  • Phase  : Three Phase
Frequency Inverter-Mini Vector Control Inverter -- Goodrive20-UL
from Shenzhen INVT Electric Co., Ltd.

Goodrive20-UL series mini type general vector inverter, positioned as using the high performance mini product of small power market; product using the leading international vector control algorithm, with excellent product features, compatible with wall and rail installation, and the product volume... [See More]

  • Product: Inverter
  • Phase  : Single Phase; Three Phase
  • AC Input: 220 to 480
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz
Frequency Inverter-Miniature Converter -- Goodrive10
from Shenzhen INVT Electric Co., Ltd.

Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar... [See More]

  • Product: Inverter
  • Phase  : Single Phase; Three Phase
  • AC Input: 220 to 440
  • Frequency: 50 Hz; 60 Hz; 47-63 Hz