Self-Configuration / Auto-tuning AC Motor Drives

9 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
MVX9000 Series -- MVXF25A0-1
from Eaton Corporation - Drives

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]

  • Features: Soft Start; Dynamic Braking; Injection Braking; Self Configuration
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Sensorless Vector
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
  • Motor / System: AC Servo; Linear
High Performance Micro Drives for 3 Phase AC Motors -- 3G3MX2
from OMEGA Engineering, Inc.

The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic... [See More]

  • Features: Brake Output; Alarm / Status Monitoring; Self Configuration
  • AC Input: 200 to 480
  • Motor / System: Sensorless Vector; Linear
  • DC Input: 0 to 10
Vector Inverter For Motors Brushless With Built-in Power Recovery -- AVRy
from Gefran

The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]

  • Features: Self Configuration
  • Motor / System: Vector Feedback
  • Product: Speed Controller; Inverter
  • AC Input: 400 to 480
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: AC Servo; Linear
Sensorless Vector Adjustable AC Drives -- MVX9000
from OMEGA Engineering, Inc.

The Cutler-Hammer MVX9000 Series sensorless vector adjustable frequency AC Drives from Eaton's electrical business are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based, sensorless vector drives have standard features that can be programmed to tailor the... [See More]

  • Features: Dynamic Braking; Self Configuration
  • Motor / System: Sensorless Vector
  • Product: Variable Speed
  • AC Input: 100 to 600
Vector Inverter For Water Treatment And HVAC Systems -- ADV200 WA
from Gefran

Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]

  • Features: Dynamic Braking; Self Configuration
  • Motor / System: Vector Feedback
  • Product: Speed Controller; Inverter
  • AC Input: 400 to 690
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
  • Motor / System: AC Servo; Linear