Linear Motor AC Motor Drives
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Motor / System: Linear
- Axes: 1.0
- Product: Multi-Axis; Speed Controller; Amplifier
- Phase : Single Phase; Three Phase
from OMEGA Engineering, Inc.
The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic... [See More]
- Motor / System: Sensorless Vector; Linear
- DC Input: 0 to 10
- AC Input: 200 to 480
- Phase : Single Phase; Three Phase
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- AC Input: 56
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
- AC Input: 100 to 240
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: AC Servo; Linear
- Axes: 6.0 to 9.0
- Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
- AC Input: 110 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; DSP
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- DC Input: 18 to 36
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Controller / Drive; Pulse Width Modulation Drive; DSP
- DC Input: 10 to 80
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0 to 6.0
- Product: Controller / Drive; Multi-Axis; Pulse Width Modulation Drive; DSP
- DC Input: 10 to 320
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Motor / System: AC Servo; Linear
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- AC Input: 56
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Amplifier; Variable Speed; DSP
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- DC Input: 18 to 36
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: AC Servo; Linear
- Axes: 1.0
- Product: Controller / Drive; Pulse Width Modulation Drive; DSP
- DC Input: 10 to 80