Motor Speed Controller AC Motor Drives

57 Results
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Product: Multi-Axis; Speed Controller; Amplifier
  • Motor / System: Linear
  • Axes: 1.0
  • Phase  : Single Phase; Three Phase
FRENIC-Mini (C2) AC Drive -- FRN0001C2S-2U
from Fuji Electric Corp. of America

Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Power: 93.27
  • Motor / System: Induction; Synchronous; Sensorless Vector
  • Setup: Control Panel
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
GA800 12-Pulse General Purpose AC Drive (VFD), 480V 3-Phase, 100 HP ND / 75 HP HD, Flange Mount -- GA80UT140AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Product: Speed Controller
  • AC Input: 480
  • Motor / System: Induction; Induction
    Surface Permanent Magnet
    Interior Permanent Magnet
    Synchronous Reluctance
  • Power: 55961
V1000-4X Microdrive (VFD), 240V 1-Phase, 0.125-0.25 HP, NEMA 4X -- CIMR-VUBA0001GAA
from Yaskawa America, Inc. - Drives Division

1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
C1-D Enclosed Drives
from Mitsubishi Electric Automation, Inc.

The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for durability and... [See More]

  • Product: Speed Controller; Variable Speed
  • Configuration: Panel Mount
  • Setup: Handheld
  • Communication: SSCNETIII Fiber Optic Communication Network
Triac AC Drive -- ACT400-10
from American Control Electronics

The ACT series drive delivers the features and benefits of a microprocessor based drive and the low cost of a triac control. The ACT output is a variable voltage with a constant frequency, making it perfect for a small speed range control of a single phase AC motor, such as a permanent split... [See More]

  • Product: Speed Controller
  • AC Input: 115 to 230
  • Axes: 1.0
  • Phase  : Single Phase
Adjustable Frequency AC Drives -- NFX9000
from OMEGA Engineering, Inc.

The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Phase  : Single Phase; Three Phase
  • AC Input: 100 to 240
  • Frequency: 50 Hz; 60 Hz
US11 Motor Speed Controller -- SS11
from Sinotech

Motor controllers can be customized upon request. [See More]

  • Product: Speed Controller
  • Motor / System: Induction
  • Axes: 1.0
  • AC Input: 110
Triac AC Motor Speed Control -- 55 Series
from Dart Controls, Inc.

A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable AC output. The enclosed version comes with a rugged housing, power on/off switch,... [See More]

  • Product: Speed Controller
  • Motor / System: Permanent Split-Phase, Universal, or Resistive Load Motors
  • Axes: 1.0
  • AC Input: 120
Commander SK Series General Purpose AC Drive -- SK2201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 200 to 240
Drives and Controls
from MFP Automation Engineering

MFP supplies quality drive and control products from these fine manufacturers: Parker. Servo. Stepper. Parker SSD Drives. AC Variable Frequency Drives. WEG. Soft Starters. Yaskawa. AC Variable Frequency Drives [See More]

  • Product: Speed Controller
Field-Oriented Vector Inverter -- ADV200
from Gefran

The new inverter series “SIEIDrive ADV200 ” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range... [See More]

  • Product: Speed Controller; Regenerative; Inverter
  • AC Input: 380 to 690
  • Motor / System: Vector Feedback
  • DC Input: 450 to 1120
MVX9000 Series -- MVXF25A0-1
from Eaton Corporation - Drives

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • AC Input: 115
Digital Motor Drives for Brushless Motors -- ACD48-160
from PERFORMANCE CONTROLS, INC.®

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize... [See More]

  • Product: Speed Controller
  • DC Input: 24 to 48
  • Motor / System: Induction; AC Servo
  • Continuous Current: 163
Variable Frequency Drive -- FR-F800-E Series
from Mitsubishi Electric Automation, Inc.

The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]

  • Product: Speed Controller; Variable Speed
  • Frequency: 50 Hz; 60 Hz
  • Phase  : Single Phase; Three Phase
  • Power: 746 to 447688
Variable Frequency AC Drive -- PMF703-3
from American Control Electronics

The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC... [See More]

  • Product: Speed Controller
  • AC Input: 115 to 230
  • Axes: 1.0
  • Phase  : Single Phase
US11 Motor Speed Controller -- US11
from Sinotech

Motor controllers can be customized upon request. [See More]

  • Product: Speed Controller
  • Motor / System: Induction
  • Axes: 1.0
  • AC Input: 110
Triac AC Motor Speed Control -- AC03 Series
from Dart Controls, Inc.

Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC INVERTER DRIVE. [See More]

  • Product: Speed Controller
  • Motor / System: Permanent Split-Phase, Universal, or Resistive Load Motors
  • Axes: 1.0
  • AC Input: 120
Commander SK Series General Purpose AC Drive -- SK3201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 200 to 240
Vector Inverter For Lifts With Asynchronous Motors -- ADL100
from Gefran

Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only. • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*). • (*) digital encoder card in ADL120 versions only. •... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 230 to 480
  • Motor / System: Sensorless Vector
  • Phase  : Three Phase
NFX9000 Series -- NFXF25A0-1
from Eaton Corporation - Drives

Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]

  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • AC Input: 90 to 130
Variable Frequency Drive with Built-in Ethernet Communication -- FR-A800-E Series
from Mitsubishi Electric Automation, Inc.

The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]

  • Product: Speed Controller; Variable Speed
  • Frequency: 50 Hz; 60 Hz
  • Phase  : Single Phase; Three Phase
  • Power: 0.7500 to 600
Variable Frequency AC Drive -- PMF703-5
from American Control Electronics

The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC... [See More]

  • Product: Speed Controller
  • AC Input: 115 to 230
  • Axes: 1.0
  • Phase  : Single Phase
Commander SK Series General Purpose AC Drive -- SK4201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 200 to 240
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL200
from Gefran

The SIEIDrive ADL200 is the result of GEFRAN ’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 200 to 480
  • Motor / System: Sensorless Vector
  • Phase  : Single Phase; Three Phase
Variable Frequency Motor Drive -- V500
from Mitsubishi Electric Automation, Inc.

This series achieves high precision and fast response that exceeds the performance of conventional. general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high... [See More]

  • Product: Speed Controller; Variable Speed
  • Power: 1492 to 55961
  • Phase  : Three Phase
  • Continuous Current: 4.5 to 264
Commander SK Series General Purpose AC Drive -- SK5401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 380 to 480
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL300
from Gefran

ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 200 to 480
  • Motor / System: Vector Feedback
  • Phase  : Single Phase; Three Phase
Variable Frequency Motor Inverter -- A700
from Mitsubishi Electric Automation, Inc.

The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]

  • Product: Speed Controller; Variable Speed
  • Frequency: 60 Hz
  • Phase  : Single Phase; Three Phase
  • Setup: Handheld
Commander SK Series General Purpose AC Drive -- SK6401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 380 to 480
Vector Inverter For Motors Brushless With Built-in Power Recovery -- AVRy
from Gefran

The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 400 to 480
  • Motor / System: Vector Feedback
  • Phase  : Three Phase
Variable Frequency Motor Inverter -- A701
from Mitsubishi Electric Automation, Inc.

The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]

  • Product: Speed Controller; Variable Speed
  • Frequency: 50 Hz; 60 Hz
  • Phase  : Three Phase
  • Power: 5596 to 55961
Commander SK Series General Purpose AC Drive -- SKA1100025
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 100 to 120
Vector Inverter For Water Treatment And HVAC Systems -- ADV200 WA
from Gefran

Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]

  • Product: Speed Controller; Inverter
  • AC Input: 400 to 690
  • Motor / System: Vector Feedback
  • Phase  : Single Phase; Three Phase
Variable Frequency Motor Inverter -- D700
from Mitsubishi Electric Automation, Inc.

The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]

  • Product: Speed Controller; Variable Speed
  • Frequency: 60 Hz
  • Phase  : Single Phase; Three Phase
  • Power: 93.27 to 7461
Commander SK Series General Purpose AC Drive -- SKB1100075
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 100 to 120
Variable Frequency Motor Inverter -- E700
from Mitsubishi Electric Automation, Inc.

The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]

  • Product: Speed Controller; Variable Speed
  • Frequency: 50 Hz; 60 Hz
  • Phase  : Single Phase; Three Phase
  • Power: 93.27 to 14923
Commander SK Series General Purpose AC Drive -- SKC3400220
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 380 to 480
Variable Frequency Motor Inverter -- F700
from Mitsubishi Electric Automation, Inc.

NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when... [See More]

  • Product: Speed Controller; Variable Speed
  • Continuous Current: 4.6 to 475
  • Power: 746 to 149229
  • Setup: Handheld
Commander SK Series General Purpose AC Drive -- SKD3200400
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 200 to 240
Commander SX Series AC Drives -- SX13200037PB
from Nidec Control Techniques

The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]

  • Product: Speed Controller
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • AC Input: 208 to 230
Large Packaged AC Drives -- LPSP-x40050N
from Nidec Control Techniques

Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]

  • Product: Speed Controller
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • AC Input: 460
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive M100 AC Drive -- M100-011 00017
from Nidec Control Techniques

Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
  • Axes: 1.0
  • AC Input: 100 to 120
Unidrive M200 AC Drive -- M200-011 00017
from Nidec Control Techniques

Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Axes: 1.0
  • AC Input: 100 to 120
Unidrive M300 AC Drive -- M300-011 00017
from Nidec Control Techniques

Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Axes: 1.0
  • AC Input: 100 to 120
Unidrive M400 AC Drive -- M400-011 00017
from Nidec Control Techniques

Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]

  • Product: Speed Controller; Variable Speed
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Axes: 1.0
  • AC Input: 100 to 120
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 380 to 480
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP9411
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 380 to 480
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Product: Speed Controller; Variable Speed; Regenerative
  • AC Input: 200 to 240
  • Axes: 1.0
  • Phase  : Three Phase