Injection Braking AC Motor Drives
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
from Yaskawa America, Inc. - Drives Division
1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]
- Features: Dynamic Braking; Injection Braking; Alarm / Status Monitoring
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Vector Feedback
from Yaskawa America, Inc. - Drives Division
Z1000U UL Type 12 Enclosed Electronic Bypass (Z1D2). The UL Type 12 bypass packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 bypass packages come standard with... [See More]
- Features: Injection Braking; Other; UL Type 12
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 480
from Yaskawa America, Inc. - Drives Division
Z1000U UL Type 12 Enclosed Configured (Z1E2). The UL Type 12 configured packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 packages come standard with a... [See More]
- Features: Injection Braking; Other; UL Type 12
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 480
from Mitsubishi Electric Automation, Inc.
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]
- Features: Injection Braking; Alarm / Status Monitoring
- Phase : Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 50 Hz; 60 Hz
from American Control Electronics
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC... [See More]
- Features: Injection Braking
- Axes: 1.0
- Product: Speed Controller
- AC Input: 115 to 230
from Eaton Corporation - Drives
Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals —resulting in one of the purest sinusoidal waveforms available. They prevent upstream... [See More]
- Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Alarm / Status Monitoring; Self Diagnostics
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Delta Electronics (Americas)
Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]
- Features: Dynamic Braking; Injection Braking; Auxiliary I/O
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Mitsubishi Electric Automation, Inc.
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]
- Features: Injection Braking; Alarm / Status Monitoring
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 60 Hz
from American Control Electronics
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC... [See More]
- Features: Injection Braking
- Axes: 1.0
- Product: Speed Controller
- AC Input: 115 to 230
from Eaton Corporation - Drives
Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max... [See More]
- Features: Soft Start; Injection Braking; Alarm / Status Monitoring; Self Diagnostics
- Axes: 1.0
- Product: Variable Speed
- Motor / System: Sensorless Vector
from Mitsubishi Electric Automation, Inc.
The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]
- Features: Injection Braking; Alarm / Status Monitoring
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 50 Hz; 60 Hz
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Features: Soft Start; Dynamic Braking; Injection Braking; Self Configuration
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Features: Soft Start; Injection Braking
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector