Single Phase AC Motor Drives
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Multi-Axis; Speed Controller; Amplifier
- Motor / System: Linear
from RS Components, Ltd.
RS PRO L510-2P5-SH1F-P Inverter Drive [See More]
- Phase : Single Phase
- Power: 400 to ?
- Product: Inverter
- Continuous Current: 2.6
from Fuji Electric Corp. of America
A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)'s customizable logic, end users can program the VFD to their unique... [See More]
- Phase : Single Phase; Three Phase
- Power: 373
- AC Input: 460
- Features: Dynamic Braking (optional feature)
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis. The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering... [See More]
- Phase : Single Phase
- AC Input: 200 to 240
- Motor / System: Induction; Synchronous; Induction Motor (IM), Interior or Surface Permanent Magnet Motor (IPM/SPM), Synchronous Reluctance Motor (SynRM)
- Frequency: 50 Hz; 60 Hz
from RS Components, Ltd.
RS PRO L510-201-SH1F-P Inverter Drive [See More]
- Phase : Single Phase
- Power: 750 to ?
- Product: Inverter
- Continuous Current: 4.3
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive. The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease of use in mind, it simplifies even the most demanding tasks... [See More]
- Phase : Single Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 200 to 240
from RS Components, Ltd.
RS PRO L510-202-SH1F-P Inverter Drive [See More]
- Phase : Single Phase
- Power: 1500 to ?
- Product: Inverter
- Continuous Current: 7.5
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive. The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for... [See More]
- Phase : Single Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 200 to 240
from RS Components, Ltd.
Schneider Electric ATV320U02M2B [See More]
- Phase : Single Phase
- Power: 180 to ?
- Product: Inverter
- Continuous Current: 1.5
from Yaskawa America, Inc. - Drives Division
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide... [See More]
- Phase : Single Phase; Three Phase
- Power: 746 to 18654
- AC Input: 240 to 480
- Continuous Current: 2.1 to 69
from RS Components, Ltd.
Schneider Electric ATV320U02M2C [See More]
- Phase : Single Phase
- Power: 180 to ?
- Product: Inverter
- Continuous Current: 1.5
from Yaskawa America, Inc. - Drives Division
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide... [See More]
- Phase : Single Phase
- Power: 746
- AC Input: 240
- Continuous Current: 6
from RS Components, Ltd.
Schneider Electric ATV320U04M2B [See More]
- Phase : Single Phase
- Power: 370 to ?
- Product: Inverter
- Continuous Current: 3.3
from Yaskawa America, Inc. - Drives Division
Bypass Product for iQpump1000 Drive. The iQpump1000 Bypass package provides an iQpump1000 in a NEMA 1 (UL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options. The iQpump1000 Bypass was designed with pump service operators and pump system... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 240 to 480
- Motor / System: Vector Feedback
- Power: 746
from RS Components, Ltd.
Schneider Electric ATV320U04M2C [See More]
- Phase : Single Phase
- Power: 370 to ?
- Product: Inverter
- Continuous Current: 3.3
from Yaskawa America, Inc. - Drives Division
The Intelligent Pump Drive. Yaskawa designed the iQpump ®1000 with pump service operators and pump system owners in mind. iQpump1000 offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to... [See More]
- Phase : Single Phase
- Power: 746 to 1492
- AC Input: 600
- Continuous Current: 1.7
from RS Components, Ltd.
Schneider Electric ATV320U06M2B [See More]
- Phase : Single Phase
- Power: 550 to ?
- Product: Inverter
- Continuous Current: 3.7
from Yaskawa America, Inc. - Drives Division
1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Vector Feedback
from RS Components, Ltd.
Schneider Electric ATV320U06M2C [See More]
- Phase : Single Phase
- Power: 550 to ?
- Product: Inverter
- Continuous Current: 3.7
from Yaskawa America, Inc. - Drives Division
The Z1000U Bypass package provides a Z1000U Matrix drive in a NEMA 1 enclosure with an input circuit breaker and a 2-contactor style bypass to allow motor operation from the drive or across the line. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208 to 240
from RS Components, Ltd.
Schneider Electric ATV320U07M2C [See More]
- Phase : Single Phase
- Power: 750 to ?
- Product: Inverter
- Continuous Current: 4.8
from Yaskawa America, Inc. - Drives Division
The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology to... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208 to 240
from RS Components, Ltd.
Schneider Electric ATV320U11M2B [See More]
- Phase : Single Phase
- Power: 1100 to ?
- Product: Inverter
- Continuous Current: 6.9
from Yaskawa America, Inc. - Drives Division
The Z1000U Matrix Drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for HVAC applications providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design. [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208 to 240
from RS Components, Ltd.
Schneider Electric ATV320U15M2C [See More]
- Phase : Single Phase
- Power: 1500 to ?
- Product: Inverter
- Continuous Current: 8
from RS Components, Ltd.
Schneider Electric ATV320U22M2B [See More]
- Phase : Single Phase
- Power: 2200 to ?
- Product: Inverter
- Continuous Current: 11
from RS Components, Ltd.
Schneider Electric ATV320U22M2C [See More]
- Phase : Single Phase
- Power: 2200 to ?
- Product: Inverter
- Continuous Current: 11
from RS Components, Ltd.
Eaton 185803 DC1-122D3FN-A20CE1 [See More]
- Phase : Single Phase
- Power: 370 to ?
- Product: Inverter
- Continuous Current: 2.3
from RS Components, Ltd.
Eaton 185806 DC1-124D3FN-A20CE1 [See More]
- Phase : Single Phase
- Power: 750 to ?
- Product: Inverter
- Continuous Current: 4.3
from RS Components, Ltd.
Eaton 185809 DC1-127D0FN-A20CE1 [See More]
- Phase : Single Phase
- Power: 1500 to ?
- Product: Inverter
- Continuous Current: 7
from RS Components, Ltd.
Eaton 185800 DC1-12015NB-A20CE1 [See More]
- Phase : Single Phase
- Power: 4000 to ?
- Product: Inverter
- Continuous Current: 15.3
from Danfoss North America Motion Controls
Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low. There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel space at a... [See More]
- Phase : Single Phase
- Setup: Control Panel; Wireless
- AC Input: 200 to 575
- Features: Soft Start
from WorldWide Electric Corporation
HP ratings from 0.5 – 30, CT. UL Single and UL Three-Phase ratings. UL, cUL Listed, CE Certified. Built-in disconnect. Download WD4X Quick Start Guide Download WD4X Brochure Download WD4X Manual Download DrivePro Software Download DrivePro Software Manual [See More]
- Phase : Single Phase; Three Phase
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: AC Servo
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Delta Electronics (Americas)
The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]
- Phase : Single Phase; Three Phase
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from OMEGA Engineering, Inc.
The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 100 to 240
- Product: Speed Controller; Variable Speed; Inverter
- Frequency: 50 Hz; 60 Hz
from Mitsubishi Electric Automation, Inc.
The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 746 to 447688
from Nidec Corporation
Speed control of AC motors is possible. Unnecessary parts have been eliminated, with only required sections left, and both "single-phase/three-phase" power sources are supported. This is energy saving, simple, and with easy operation. Please contact us for details. In addition to operating... [See More]
- Phase : Single Phase; Three Phase
- Power: 200 to 750
- AC Input: 180 to 240
- Continuous Current: 1 to 5
from Eaton Corporation - Drives
Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Variable Speed
- Motor / System: Sensorless Vector
from ABM DRIVES INC.
Use with AC Induction and SINOCHRON® Motors possibleRobust and compact aluminum die cast housingHigh temperature and vibration resistantCentral and decentral mountingIntegrated PLC [See More]
- Phase : Single Phase; Three Phase (optional feature)
- Motor / System: Synchronous
- Product: Inverter
- AC Input: 200 to 480
from Parker Hannifin / Automation / Electromechanical Division - Europe
Digital drive for brushless motors. [See More]
- Phase : Single Phase
- Motor / System: AC Servo
- Axes: 1.0
- AC Input: 230
from American Control Electronics
The ACT series drive delivers the features and benefits of a microprocessor based drive and the low cost of a triac control. The ACT output is a variable voltage with a constant frequency, making it perfect for a small speed range control of a single phase AC motor, such as a permanent split... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- AC Input: 115 to 230
from Shenzhen INVT Electric Co., Ltd.
Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The product is customized for... [See More]
- Phase : Single Phase
- Motor / System: Asynchronous Motor, Permanent Magnet Synchronous Motor
- Product: Inverter
- AC Input: 400
from Honeywell International, Inc.
AC TYPE. 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE. UL, CUL, CE APPROVAL. NEMA 1 ENCLOSURE. 208 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE. 6.6 AMPERE OUTPUT CURRENT. 208 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE. 1.5 HP INPUT POWER. ADJUSTABLE FREQUENCY DRIVE TYPE. 1.5 HP OUTPUT POWER. NXS MODEL [See More]
- Phase : Single Phase
- AC Input: 208 to 240
- Product: Variable Speed; DSP
- Frequency: 50 Hz; 60 Hz
from Sinotech
Motor controllers can be customized upon request. [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction
from Gefran
The SIEIDrive ADL200 is the result of GEFRAN ’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Sensorless Vector
- Product: Speed Controller; Inverter
- AC Input: 200 to 480
from Dart Controls, Inc.
A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable AC output. The enclosed version comes with a rugged housing, power on/off switch,... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Permanent Split-Phase, Universal, or Resistive Load Motors
from Danfoss North America Motion Controls
VLT ® Soft Starter MCD 500 is a total motor starting solution. Current transformers measure motor current and provide feedback for controlled motor ramp profiles. AAC, the Adaptive Acceleration Control automatically employs the best starting and stopping profile for the application. Features. [See More]
- Phase : Single Phase
- DC Input: 24
- AC Input: 200 to 690
- Continuous Current: 21 to 1600
from WorldWide Electric Corporation
HP ratings from 0.5 – 800 CT/VT rated. On-board keypad. Real-Time Event Clock. Built-in PID Loop control. On-board RS-485 ModBus. V/F, Slip Compensation and Sensorless Vector control. Single and Three-Phase ratings. UL, cUL listed, CE certified. Download WDFC Quick Start Guide Download WDFC... [See More]
- Phase : Single Phase
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Delta Electronics (Americas)
Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]
- Phase : Single Phase; Three Phase
- Axes: 8.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector
from OMEGA Engineering, Inc.
The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 200 to 480
- Motor / System: Sensorless Vector; Linear
- DC Input: 0 to 10
from Mitsubishi Electric Automation, Inc.
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 0.7500 to 600
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from ABM DRIVES INC.
Compact designModular designExcellent control propertiesSimple start-upIntegrated PLC [See More]
- Phase : Single Phase; Three Phase (optional feature)
- Motor / System: Synchronous
- Product: Inverter
- AC Input: 200 to 480
from American Control Electronics
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- AC Input: 115 to 230
from Shenzhen INVT Electric Co., Ltd.
BPD series solar water-pump inverter adopts the dynamic VI MPPT technology and motor control technology, and is suitable for AC water pumps with prompt response, high efficiency and stable performance. Features. Support single-phase & 3 phase 220V pump. Achieve 99% MPPT efficiency by advanced... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous
- Product: Inverter
- AC Input: 220 to 240
from Honeywell International, Inc.
AC TYPE. 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE. UL, CUL, CE APPROVAL. NEMA 1 ENCLOSURE. 200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE. 205 AMPERE OUTPUT CURRENT. 200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE. 75 HP INPUT POWER. ADJUSTABLE FREQUENCY DRIVE TYPE. 75 HP OUTPUT POWER. NXS MODEL [See More]
- Phase : Single Phase
- AC Input: 200 to 240
- Product: Variable Speed; DSP
- Frequency: 50 Hz; 60 Hz
from Sinotech
Motor controllers can be customized upon request. [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction
from Gefran
ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Vector Feedback
- Product: Speed Controller; Inverter
- AC Input: 200 to 480
from Dart Controls, Inc.
Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC INVERTER DRIVE. [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Permanent Split-Phase, Universal, or Resistive Load Motors
from Danfoss North America Motion Controls
The VLT ® 2800 Series provides general purpose performance, enhanced software features specifically aimed at demanding packaging applications, and standard protection features for reliable operation. Factory installed options for Dynamic Braking, RFI Filter and Fieldbus Communication are... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 480
- Product: High Frequency
- Power: 0.3700 to 18.5
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Delta Electronics (Americas)
Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]
- Phase : Single Phase; Three Phase
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Mitsubishi Electric Automation, Inc.
The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 60 Hz
- Product: Speed Controller; Variable Speed
- Setup: Handheld
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from American Control Electronics
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller
- AC Input: 115 to 230
from Shenzhen INVT Electric Co., Ltd.
As a kind of mini general vector inverters, Goodrive20 series inverters adopt international advanced vector control algorithm and possess excellent functions; compatible with wall and rail installation, smaller and space-saving, Goodrive20 series inverters are high performance mini products for... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous
- Product: Inverter
- AC Input: 220 to 440
from Gefran
Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Vector Feedback
- Product: Speed Controller; Inverter
- AC Input: 400 to 690
from Danfoss North America Motion Controls
Water and wastewater is a global business for Danfoss Drives. Our unequalled experience makes the VLT AQUA Drive the perfect match for pumps and blowers in water and wastewater systems. With a wide range of powerful standard and optional features designed specifically for water and wastewater... [See More]
- Phase : Single Phase
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Phase : Single Phase
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; Amplifier; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Delta Electronics (Americas)
The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad. [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 115 to 480
from Mitsubishi Electric Automation, Inc.
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 93.27 to 7461
from Shenzhen INVT Electric Co., Ltd.
Goodrive20-EU series inverter is a mini general purpose vector control inverter, adopting international advanced vector control algorithm with excellent features. Goodrive20-EU supports wall mounting and rail mounting in a smaller size, which saves installation space. It is a high performance mini... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 230 to 400
- Product: Inverter
- Power: 400 to 110000
from Danfoss North America Motion Controls
The VLT ® AutomationVT Drives are specifically engineered to save energy, reduce up front and operating costs, and maximize uptime in industrial variable torque fan, pump, blower and compressor applications. They are available for 240 and 480 VAC single and three phase, or 575 and 690 VAC three... [See More]
- Phase : Single Phase
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Mitsubishi Electric Automation, Inc.
The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]
- Phase : Single Phase; Three Phase
- Frequency: 50 Hz; 60 Hz
- Product: Speed Controller; Variable Speed
- Power: 93.27 to 14923
from Shenzhen INVT Electric Co., Ltd.
Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better environment adaptability, operation and reliable quality certificated by T ÜV S ÜD. [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous
- Product: Inverter
- AC Input: 240 to 440
from Danfoss North America Motion Controls
The VLT ® AutomationDrive represents a single drive concept that controls the entire range of operations from standard to servo motors on any machine or production line. The modular open-technology platform on which the VLT AutomationDrive is built makes it exceptionally adaptable and... [See More]
- Phase : Single Phase
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Goodrive20-UL series mini type general vector inverter, positioned as using the high performance mini product of small power market; product using the leading international vector control algorithm, with excellent product features, compatible with wall and rail installation, and the product volume... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 480
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Danfoss North America Motion Controls
The Low Harmonic Drive eliminates the harmonic disturbances on the supply grid by actively imposing currents into the grid so that the high quality sine wave of the grid current is restored.Like other VLT ® drives, the Low Harmonic Drive is built on a highly modular technology platform basic the... [See More]
- Phase : Single Phase
- AC Input: 380 to 480
- Product: High Frequency
- Frequency: 50 Hz; 60 Hz (optional feature)
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 440
- Product: Inverter
- Frequency: 50 Hz; 60 Hz; 47-63 Hz
from Danfoss North America Motion Controls
The VLT ® Micro Drive offers unsurpassed reliability, user-friendliness and condensed functionality that is extremely easy to commission. Terminal numbers are named in the same manner as in the rest of the VLT ® family. Despite the compact size and the easy commissioning, the VLT ® Micro... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 480
- Product: High Frequency
- Power: 0.3700 to 18.5
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Phase : Single Phase
- Resolution: 20
- Product: Controller / Drive; Multi-Axis
- Axes: 10.0
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Shenzhen INVT Electric Co., Ltd.
Goodrive300L series inverters are the new-generation inverters developed based on CHV180 series inverters with Goodrive300 control platform. As using TI 28-series DSP and advanced vector control technology. Goodrive300L series inverters improved great achievements in security and reliability,... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Asynchronous, Permanent Magnet Synchronous
- Product: Inverter
- AC Input: 220 to 380
from Danfoss North America Motion Controls
The VLT ® HVAC Drive unleashes the full potential of HVAC. Built on Danfoss new modular plug-and-play platform and dedicated to HVAC applications, the VLT ® HVAC Drive makes HVAC operation childs play. Danfoss' unequalled experience in advanced drive technologies for HVAC application... [See More]
- Phase : Single Phase
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Aerotech, Inc.
Aerotech ’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s ’... [See More]
- Phase : Single Phase
- Frequency: 50 Hz; 60 Hz
- DC Input: 40
- Setup: Computer
from Nidec Control Techniques
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
from Shenzhen INVT Electric Co., Ltd.
Goodrive100-PV series are inverters that INVT newly launches specially for solar pumping applications. Compared with existing solar pumping inverters,Goodrive100-PV series improve the usability and performance and extend applicable voltage levels and power range. Features. Start or sleep... [See More]
- Phase : Single Phase; Three Phase
- AC Input: 220 to 380
- Product: Inverter
- DC Input: 440 to 800
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Phase : Single Phase
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase; Three Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Phase : Single Phase
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear