Panel Mount AC Motor Drives
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Configuration: Stand Alone; Panel Mount; DIN Rail
- Axes: 1.0
- Product: Multi-Axis; Speed Controller; Amplifier
- Motor / System: Linear
from Fuji Electric Corp. of America
A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)'s customizable logic, end users can program the VFD to their unique... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- AC Input: 460
- Power: 373
from Yaskawa America, Inc. - Drives Division
Configured Product for G7 Drive. The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The G7/Configured has been designed for flexibility in providing the... [See More]
- Configuration: Panel Mount; Other; Wall Mount
- Phase : Three Phase
- AC Input: 230 to 480
- Frequency: 50 Hz; 60 Hz
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
from Yaskawa America, Inc. - Drives Division
The HV600 Narrow Electronic Bypass packages provide an HV600 VFD with an intelligent electronic bypass in either a UL Type 1 or UL Type 12 package. Now you can achieve UL Type 1 or UL Type 12 Protection without mounting large, heavy, and expensive enclosures in your buildings. [See More]
- Configuration: Panel Mount
- Power: 373
- AC Input: 208
- Continuous Current: 2.4
from Yaskawa America, Inc. - Drives Division
The HV600 Narrow Configured packages provide an HV600 VFD in either a UL Type 1 or UL Type 12 enclosure. Now you can achieve UL Type 1 or UL Type 12 Protection without mounting large, heavy, and expensive enclosures in your buildings. [See More]
- Configuration: Panel Mount
- Power: 373
- AC Input: 208
- Continuous Current: 2.4
from Yaskawa America, Inc. - Drives Division
The HV600 redundant packages provide two HV600 drives in one UL Type 1 or UL Type 12 enclosure to deliver performance and peace of mind. If one drive fails, the redundant system automatically transfers control of the motor to the other drive to eliminate costly downtime. Every HV600 redundant... [See More]
- Configuration: Panel Mount
- Power: 7461
- AC Input: 480
- Continuous Current: 14
from Yaskawa America, Inc. - Drives Division
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- AC Input: 240 to 480
- Power: 746 to 18654
from Yaskawa America, Inc. - Drives Division
Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values for a wide... [See More]
- Configuration: Panel Mount
- Phase : Single Phase
- AC Input: 240
- Power: 746
from Yaskawa America, Inc. - Drives Division
2 - 200 HP. YASKAWA has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000A Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and... [See More]
- Configuration: Panel Mount
- Phase : Three Phase
- AC Input: 200 to 480
- Frequency: 50 Hz; 60 Hz
from Yaskawa America, Inc. - Drives Division
Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. [See More]
- Configuration: Panel Mount
- AC Input: 480
- Product: Regenerative
- Phase : Three Phase
from Yaskawa America, Inc. - Drives Division
The U1000 is a compact, total all-in-one solution for ultra-low harmonics and/or full regeneration, and is the ultimate choice for power quality and energy savings. Additionally, the U1000 delivers high flexibility and motor control performance to meet a wide variety of application requirements. [See More]
- Configuration: Panel Mount; Other; Wall Mount
- Axes: 1.0
- Product: Regenerative
- Motor / System: Induction; Surface Permanent Magnet, Interior Permanent Magnet
from Yaskawa America, Inc. - Drives Division
1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Vector Feedback
from Yaskawa America, Inc. - Drives Division
The Z1000U Bypass package provides a Z1000U Matrix drive in a NEMA 1 enclosure with an input circuit breaker and a 2-contactor style bypass to allow motor operation from the drive or across the line. The drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. [See More]
- Configuration: Panel Mount; Other; Wall Mount
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208 to 240
from Yaskawa America, Inc. - Drives Division
The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several power options inside a NEMA 1 enclosure. The drive incorporates matrix technology to... [See More]
- Configuration: Panel Mount; Other; Wall Mount
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208 to 240
from Yaskawa America, Inc. - Drives Division
The Z1000U Matrix Drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for HVAC applications providing extremely low harmonic distortion, energy savings and serviceability in a space-saving design. [See More]
- Configuration: Panel Mount; Other; Wall Mount
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 208 to 240
from Yaskawa America, Inc. - Drives Division
The IEEE 519 compliant Z1000U Matrix drive for HVAC applications, packaged in a space-saving, narrow, UL Type 1 configuration. Matrix technology converts input AC voltage directly to output AC voltage for low input distortion ( <5% THD) across a wide load and speed range, with near unity true... [See More]
- Configuration: Panel Mount; Other; Wall Mount
- Axes: 1.0
- Product: Variable Speed; Inverter
- AC Input: 480
from Gefran
The ADV200 is a range of panel-mounted inverters designed as a compact, ready-for-use solution fully compatible with the maximum operating conditions of the drive. During conformance testing, we therefore paid particular attention to ensuring absolute compliance of the panels with all legal... [See More]
- Configuration: Panel Mount
- AC Input: 400 to 690
- Product: Inverter
- Phase : Three Phase
from ABM DRIVES INC.
Compact designModular designExcellent control propertiesSimple start-upIntegrated PLC [See More]
- Configuration: Panel Mount
- Motor / System: Synchronous
- Product: Inverter
- AC Input: 200 to 480
from Danfoss North America Motion Controls
Due to extensive use of the latest technology, such as new semiconductor control algorithms and bypass design, the new soft starters are very compact and heat dissipation very low. There is no need for extra ventilation or bypass contactors. This simplifies installation and keeps panel space at a... [See More]
- Configuration: Panel Mount
- Phase : Single Phase
- AC Input: 200 to 575
- Setup: Control Panel; Wireless
from Mitsubishi Electric Automation, Inc.
The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for durability and... [See More]
- Configuration: Panel Mount
- Setup: Handheld
- Product: Speed Controller; Variable Speed
- Communication: SSCNETIII Fiber Optic Communication Network
from Delta Electronics (Americas)
The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]
- Configuration: Stand Alone; Panel Mount; DIN Rail
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Aerotech, Inc.
Design Features. Output power range from 50 A peak to 100 A peak at 320 VDC. No transformer required; direct connection to AC line. Capable of running brushless or single-phase DC brush motors. Velocity, torque, and dual-phase mode input command. Accepts both encoder or tachometer feedback for... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive
- Motor / System: AC Servo
from Sumitomo Machinery Corp. of America
The Sumitomo HF430 α flux vector drives, with updated features, replace the HF430; all sizes are dimensional drop-ins. Note that drop-in and non-drop-in versions of the 7.5 HP models are available. Sumitomo HF430 α AC Drives incorporate a three-drives-in-one design philosophy. The design... [See More]
- Configuration: Panel Mount
- Motor / System: Sensorless Vector
- Product: Inverter; Pulse Width Modulation Drive
- AC Input: 200 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from OMEGA Engineering, Inc.
The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic... [See More]
- Configuration: Stand Alone; Panel Mount
- AC Input: 200 to 480
- Motor / System: Sensorless Vector; Linear
- DC Input: 0 to 10
from Sinotech
Motor controllers can be customized upon request. [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction
from Dart Controls, Inc.
A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable AC output. The enclosed version comes with a rugged housing, power on/off switch,... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Permanent Split-Phase, Universal, or Resistive Load Motors
from Eaton Corporation - Drives
Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals —resulting in one of the purest sinusoidal waveforms available. They prevent upstream... [See More]
- Configuration: Panel Mount
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Danfoss North America Motion Controls
VLT ® Soft Starter MCD 500 is a total motor starting solution. Current transformers measure motor current and provide feedback for controlled motor ramp profiles. AAC, the Adaptive Acceleration Control automatically employs the best starting and stopping profile for the application. Features. [See More]
- Configuration: Panel Mount
- DC Input: 24
- AC Input: 200 to 690
- Phase : Single Phase
from Mitsubishi Electric Automation, Inc.
The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 50 Hz; 60 Hz
from Delta Electronics (Americas)
Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]
- Configuration: Stand Alone; Panel Mount; DIN Rail
- Axes: 8.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Sinotech
Motor controllers can be customized upon request. [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction
from Dart Controls, Inc.
Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC INVERTER DRIVE. [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Permanent Split-Phase, Universal, or Resistive Load Motors
from Eaton Corporation - Drives
Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for... [See More]
- Configuration: Panel Mount
- Resolution: 10
- Product: Variable Speed
- Axes: 1.0
from Danfoss North America Motion Controls
The VLT ® 2800 Series provides general purpose performance, enhanced software features specifically aimed at demanding packaging applications, and standard protection features for reliable operation. Factory installed options for Dynamic Braking, RFI Filter and Fieldbus Communication are... [See More]
- Configuration: Panel Mount
- AC Input: 220 to 480
- Product: High Frequency
- Phase : Single Phase; Three Phase
from Mitsubishi Electric Automation, Inc.
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 50 Hz; 60 Hz
from Delta Electronics (Americas)
Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]
- Configuration: Stand Alone; Panel Mount; DIN Rail
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Eaton Corporation - Drives
Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be... [See More]
- Configuration: Panel Mount
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Danfoss North America Motion Controls
Water and wastewater is a global business for Danfoss Drives. Our unequalled experience makes the VLT AQUA Drive the perfect match for pumps and blowers in water and wastewater systems. With a wide range of powerful standard and optional features designed specifically for water and wastewater... [See More]
- Configuration: Panel Mount
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Mitsubishi Electric Automation, Inc.
This series achieves high precision and fast response that exceeds the performance of conventional. general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high... [See More]
- Configuration: Panel Mount
- Phase : Three Phase
- Product: Speed Controller; Variable Speed
- Power: 1492 to 55961
from Delta Electronics (Americas)
The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad. [See More]
- Configuration: Stand Alone; Panel Mount; DIN Rail
- Axes: 1.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 115 to 480
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Eaton Corporation - Drives
Eaton's LCX9000 drives are liquid-cooled products that utilize potable water or a water-glycol mixture as a cooling medium. Their compact size and low heat transfer rates allow the enclosure size to be greatly reduced, which is especially beneficial in UL Type 4X applications. LCX drives feature a... [See More]
- Configuration: Panel Mount
- Resolution: 10
- Product: Variable Speed
- Axes: 1.0
from Danfoss North America Motion Controls
The VLT ® AutomationVT Drives are specifically engineered to save energy, reduce up front and operating costs, and maximize uptime in industrial variable torque fan, pump, blower and compressor applications. They are available for 240 and 480 VAC single and three phase, or 575 and 690 VAC three... [See More]
- Configuration: Panel Mount
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Mitsubishi Electric Automation, Inc.
The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 60 Hz
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from Danfoss North America Motion Controls
The VLT ® AutomationDrive represents a single drive concept that controls the entire range of operations from standard to servo motors on any machine or production line. The modular open-technology platform on which the VLT AutomationDrive is built makes it exceptionally adaptable and... [See More]
- Configuration: Panel Mount
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Mitsubishi Electric Automation, Inc.
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]
- Configuration: Panel Mount
- Phase : Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 50 Hz; 60 Hz
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Multi-Axis; Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter
- Motor / System: Sensorless Vector
from Danfoss North America Motion Controls
Using the latest techniques and components, Danfoss Drives has succeeded in developing high power frequency drives that are the smallest, lightest and most efficient in their range of 60 to 1550 HP. The new Danfoss High Power Drives include the VLT ® AutomationDrive, VLT ® HVAC Drive and VLT... [See More]
- Configuration: Panel Mount
- AC Input: 400 to 690
- Product: High Frequency
- Phase : Three Phase
from Mitsubishi Electric Automation, Inc.
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 60 Hz
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Controller / Drive; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Eaton Corporation - Drives
Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction —ensuring flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on... [See More]
- Configuration: Panel Mount
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Danfoss North America Motion Controls
The Low Harmonic Drive eliminates the harmonic disturbances on the supply grid by actively imposing currents into the grid so that the high quality sine wave of the grid current is restored.Like other VLT ® drives, the Low Harmonic Drive is built on a highly modular technology platform basic the... [See More]
- Configuration: Panel Mount
- AC Input: 380 to 480
- Product: High Frequency
- Phase : Single Phase
from Mitsubishi Electric Automation, Inc.
The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]
- Configuration: Panel Mount
- Phase : Single Phase; Three Phase
- Product: Speed Controller; Variable Speed
- Frequency: 50 Hz; 60 Hz
from Aerotech, Inc.
Aerotech ’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s ’... [See More]
- Configuration: Stand Alone; Panel Mount
- Phase : Single Phase
- DC Input: 40
- Frequency: 50 Hz; 60 Hz
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Eaton Corporation - Drives
Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as... [See More]
- Configuration: Panel Mount
- Resolution: 10
- Product: Variable Speed; Inverter
- Axes: 1.0
from Danfoss North America Motion Controls
The VLT ® Micro Drive offers unsurpassed reliability, user-friendliness and condensed functionality that is extremely easy to commission. Terminal numbers are named in the same manner as in the rest of the VLT ® family. Despite the compact size and the easy commissioning, the VLT ® Micro... [See More]
- Configuration: Panel Mount
- AC Input: 220 to 480
- Product: High Frequency
- Phase : Single Phase; Three Phase
from Mitsubishi Electric Automation, Inc.
NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when... [See More]
- Configuration: Panel Mount
- Power: 746 to 149229
- Product: Speed Controller; Variable Speed
- Continuous Current: 4.6 to 475
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector
from Danfoss North America Motion Controls
The VLT ® HVAC Drive unleashes the full potential of HVAC. Built on Danfoss new modular plug-and-play platform and dedicated to HVAC applications, the VLT ® HVAC Drive makes HVAC operation childs play. Danfoss' unequalled experience in advanced drive technologies for HVAC application... [See More]
- Configuration: Panel Mount
- AC Input: 200 to 600
- Product: High Frequency
- DC Input: 24
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: Induction; Sensorless Vector
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Amplifier; Variable Speed; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Aerotech, Inc.
Design Features. Single axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Amplifier; Variable Speed; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Configuration: Stand Alone; Panel Mount
- Axes: 1.0
- Product: Controller / Drive; Pulse Width Modulation Drive; DSP
- Motor / System: AC Servo; Linear
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
from Nidec Control Techniques
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Configuration: Panel Mount
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240