Alarm / Status Monitoring AC Motor Drives

20 Results
FRENIC-Ace AC Drive -- FRN0001E2S-2GB
from Fuji Electric Corp. of America

Ideal for OEMs, the FRENIC-Ace is a high-performance, full-featured Drive designed to suit a wide variety of applications. The FRENIC-Ace offers advanced integration capabilities including applied power ratings, sensorless dynamic torque vector control, PM synchronous motor control, 2-channel... [See More]

  • Features: Alarm / Status Monitoring
  • Power: 93.27 to 187
  • Motor / System: Sensorless Vector
  • Setup: Control Panel
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
FRENIC-Mini (C2) AC Drive -- FRN0001C2S-2U
from Fuji Electric Corp. of America

Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]

  • Features: Brake Output; Alarm / Status Monitoring
  • Motor / System: Induction; Synchronous; Sensorless Vector
  • Product: Speed Controller; Variable Speed; Inverter
  • Power: 93.27
V1000-4X Microdrive (VFD), 240V 1-Phase, 0.125-0.25 HP, NEMA 4X -- CIMR-VUBA0001GAA
from Yaskawa America, Inc. - Drives Division

1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]

  • Features: Dynamic Braking; Injection Braking; Alarm / Status Monitoring
  • Axes: 1.0
  • Product: Speed Controller; Variable Speed; Inverter
  • Motor / System: Vector Feedback
Variable Frequency Motor Drive -- V500
from Mitsubishi Electric Automation, Inc.

This series achieves high precision and fast response that exceeds the performance of conventional. general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high... [See More]

  • Features: Alarm / Status Monitoring
  • Phase  : Three Phase
  • Product: Speed Controller; Variable Speed
  • Power: 1492 to 55961
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: AC Servo; Linear
CPX9000 Series -- CPX02514BA
from Eaton Corporation - Drives

Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals —resulting in one of the purest sinusoidal waveforms available. They prevent upstream... [See More]

  • Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Alarm / Status Monitoring; Self Diagnostics
  • Resolution: 10
  • Product: Variable Speed; Inverter
  • Axes: 1.0
High Performance Micro Drives for 3 Phase AC Motors -- 3G3MX2
from OMEGA Engineering, Inc.

The 3G3MX2 Series micro AC drive is specially designed to drive machines. They have been developed to harmonize advance motor and machine control. With this advance design and algorithms, the 3G3MX2 AC drives provide smooth control down to zero speed, plus precession operation for fast cyclic... [See More]

  • Features: Brake Output; Alarm / Status Monitoring; Self Configuration
  • AC Input: 200 to 480
  • Motor / System: Sensorless Vector; Linear
  • DC Input: 0 to 10
Variable Frequency Motor Inverter -- A700
from Mitsubishi Electric Automation, Inc.

The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]

  • Features: Regenerative; Alarm / Status Monitoring
  • Phase  : Single Phase; Three Phase
  • Product: Speed Controller; Variable Speed
  • Frequency: 60 Hz
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
  • Axes: 1.0
  • Product: Controller / Drive; Pulse Width Modulation Drive; DSP
  • Motor / System: AC Servo; Linear
HVX9000 Intellipass Series -- HVX00111B1
from Eaton Corporation - Drives

Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation, startup and maintenance. The H-Max Series also has an expanded startup wizard for... [See More]

  • Features: Soft Start; Injection Braking (optional feature); Alarm / Status Monitoring; Self Diagnostics
  • Resolution: 10
  • Product: Variable Speed
  • Axes: 1.0
Variable Frequency Motor Inverter -- A701
from Mitsubishi Electric Automation, Inc.

The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]

  • Features: Injection Braking; Alarm / Status Monitoring
  • Phase  : Three Phase
  • Product: Speed Controller; Variable Speed
  • Frequency: 50 Hz; 60 Hz
HVX9000 Series -- HVX001A1-2A1B1
from Eaton Corporation - Drives

Cutler-Hammer HVX9000 Series Adjustable Frequency drives by Eaton are the next generation of drives specifically engineered for HVAC, pump, and fluid control applications. The power unit makes use of the most sophisticated semiconductor technology and a highly modular construction that can be... [See More]

  • Features: Soft Start; Injection Braking (optional feature); Alarm / Status Monitoring; Self Diagnostics
  • Resolution: 10
  • Product: Variable Speed; Inverter
  • Axes: 1.0
Variable Frequency Motor Inverter -- D700
from Mitsubishi Electric Automation, Inc.

The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]

  • Features: Injection Braking; Alarm / Status Monitoring
  • Phase  : Single Phase; Three Phase
  • Product: Speed Controller; Variable Speed
  • Frequency: 60 Hz
LCX9000 Series -- LCX016A0-4A2B1
from Eaton Corporation - Drives

Eaton's LCX9000 drives are liquid-cooled products that utilize potable water or a water-glycol mixture as a cooling medium. Their compact size and low heat transfer rates allow the enclosure size to be greatly reduced, which is especially beneficial in UL Type 4X applications. LCX drives feature a... [See More]

  • Features: Soft Start; Injection Braking (optional feature); Alarm / Status Monitoring
  • Resolution: 10
  • Product: Variable Speed
  • Axes: 1.0
Variable Frequency Motor Inverter -- E700
from Mitsubishi Electric Automation, Inc.

The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]

  • Features: Injection Braking; Alarm / Status Monitoring
  • Phase  : Single Phase; Three Phase
  • Product: Speed Controller; Variable Speed
  • Frequency: 50 Hz; 60 Hz
M-MAX Series Machinery Drive -- MMX11AA1D7N0-0
from Eaton Corporation - Drives

Keeping the focus on products that are easy to install, startup, maintain and troubleshoot allows Eaton to help you lower your costs (time and money) when it comes to making your application run smoothly. Make the maximum impact on your process, with a minimum amount of energy, by choosing the M-Max... [See More]

  • Features: Soft Start; Injection Braking; Alarm / Status Monitoring; Self Diagnostics
  • Axes: 1.0
  • Product: Variable Speed
  • Motor / System: Sensorless Vector
Variable Frequency Motor Inverter -- F700
from Mitsubishi Electric Automation, Inc.

NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when... [See More]

  • Features: Regenerative; Alarm / Status Monitoring
  • Power: 746 to 149229
  • Product: Speed Controller; Variable Speed
  • Continuous Current: 4.6 to 475
SLX9000 Series -- SLX001A1-4A1B0
from Eaton Corporation - Drives

Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction —ensuring flexibility for many applications. The integral AC choke is the most effective way to protect the drive against voltage spikes and to reduce stress on... [See More]

  • Features: Soft Start; Injection Braking (optional feature); Alarm / Status Monitoring; Self Diagnostics
  • Resolution: 10
  • Product: Variable Speed; Inverter
  • Axes: 1.0
SVX9000 Series -- SVXF07A1-2A1B1
from Eaton Corporation - Drives

Compact, modular solution to variable speed applications. At the core of the SVX9000 is sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. The motor flux model is based on measurements of all three output currents and the voltage as... [See More]

  • Features: Soft Start; Injection Braking (optional feature); Alarm / Status Monitoring; Self Diagnostics
  • Resolution: 10
  • Product: Variable Speed; Inverter
  • Axes: 1.0