High Frequency Drive AC Motor Drives

10 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • AC Input: 200 to 240
VLT 2800
from Danfoss North America Motion Controls

The VLT ® 2800 Series provides general purpose performance, enhanced software features specifically aimed at demanding packaging applications, and standard protection features for reliable operation. Factory installed options for Dynamic Braking, RFI Filter and Fieldbus Communication are... [See More]

  • Product: High Frequency
  • Phase  : Single Phase; Three Phase
  • AC Input: 220 to 480
  • Power: 0.3700 to 18.5
TREZIUM® Drive Electronics
from Thor Power Corporation

The front end of the drive electronics consists of a Power Factor Corrector (PFC) running at 57 kHz. Running in a Boost configuration, this PFC circuit converts the input AC line voltage to 375Vdc while maintaining a very high power factor (0.997 to 0.999, measured, Yokogawa 1600 Power... [See More]

  • Product: High Frequency
  • Motor / System: Synchronous; AC Servo
  • Axes: 1.0
  • AC Input: 120 to 264
VLT AQUA -- FC 200
from Danfoss North America Motion Controls

Water and wastewater is a global business for Danfoss Drives. Our unequalled experience makes the VLT AQUA Drive the perfect match for pumps and blowers in water and wastewater systems. With a wide range of powerful standard and optional features designed specifically for water and wastewater... [See More]

  • Product: High Frequency
  • DC Input: 24
  • AC Input: 200 to 600
  • Phase  : Single Phase
VLT Automation VT Drive -- FC 322
from Danfoss North America Motion Controls

The VLT ® AutomationVT Drives are specifically engineered to save energy, reduce up front and operating costs, and maximize uptime in industrial variable torque fan, pump, blower and compressor applications. They are available for 240 and 480 VAC single and three phase, or 575 and 690 VAC three... [See More]

  • Product: High Frequency
  • DC Input: 24
  • AC Input: 200 to 600
  • Phase  : Single Phase
VLT AutomationDrive -- FC 300
from Danfoss North America Motion Controls

The VLT ® AutomationDrive represents a single drive concept that controls the entire range of operations from standard to servo motors on any machine or production line. The modular open-technology platform on which the VLT AutomationDrive is built makes it exceptionally adaptable and... [See More]

  • Product: High Frequency
  • DC Input: 24
  • AC Input: 200 to 600
  • Phase  : Single Phase
VLT High Power Drives
from Danfoss North America Motion Controls

Using the latest techniques and components, Danfoss Drives has succeeded in developing high power frequency drives that are the smallest, lightest and most efficient in their range of 60 to 1550 HP. The new Danfoss High Power Drives include the VLT ® AutomationDrive, VLT ® HVAC Drive and VLT... [See More]

  • Product: High Frequency
  • Phase  : Three Phase
  • AC Input: 400 to 690
  • Frequency: 50 Hz; 60 Hz (optional feature)
VLT Low Harmonic Drives
from Danfoss North America Motion Controls

The Low Harmonic Drive eliminates the harmonic disturbances on the supply grid by actively imposing currents into the grid so that the high quality sine wave of the grid current is restored.Like other VLT ® drives, the Low Harmonic Drive is built on a highly modular technology platform basic the... [See More]

  • Product: High Frequency
  • Phase  : Single Phase
  • AC Input: 380 to 480
  • Frequency: 50 Hz; 60 Hz (optional feature)
VLT Micro Drive
from Danfoss North America Motion Controls

The VLT ® Micro Drive offers unsurpassed reliability, user-friendliness and condensed functionality that is extremely easy to commission. Terminal numbers are named in the same manner as in the rest of the VLT ® family. Despite the compact size and the easy commissioning, the VLT ® Micro... [See More]

  • Product: High Frequency
  • Phase  : Single Phase; Three Phase
  • AC Input: 220 to 480
  • Power: 0.3700 to 18.5
VLT® HVAC -- FC 100
from Danfoss North America Motion Controls

The VLT ® HVAC Drive unleashes the full potential of HVAC. Built on Danfoss new modular plug-and-play platform and dedicated to HVAC applications, the VLT ® HVAC Drive makes HVAC operation childs play. Danfoss' unequalled experience in advanced drive technologies for HVAC application... [See More]

  • Product: High Frequency
  • DC Input: 24
  • AC Input: 200 to 600
  • Phase  : Single Phase