AC Induction Motor AC Motor Drives
from Fuji Electric Corp. of America
Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]
- Motor / System: Induction; Synchronous; Sensorless Vector
- Power: 93.27
- Product: Speed Controller; Variable Speed; Inverter
- Setup: Control Panel
from Yaskawa America, Inc. - Drives Division
1 HP to 250 HP Bypass Packages. The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such... [See More]
- Motor / System: Induction; Synchronous; Vector Feedback
- Phase : Three Phase
- AC Input: 208
- Frequency: 400 Hz
from Yaskawa America, Inc. - Drives Division
3 - 600 HP. The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment. FP605 - Overview. The FP605 is a flexible, sustainable, easy-to-use industrial fan... [See More]
- Motor / System: Induction
- Phase : Three Phase
- AC Input: 200 to 480
- Power: 7461
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
- AC Input: 200 to 240
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis. The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering... [See More]
- Motor / System: Induction; Synchronous; Induction Motor (IM), Interior or Surface Permanent Magnet Motor (IPM/SPM), Synchronous Reluctance Motor (SynRM)
- Phase : Single Phase
- AC Input: 200 to 240
- Frequency: 50 Hz; 60 Hz
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive. The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease of use in mind, it simplifies even the most demanding tasks... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- AC Input: 200 to 240
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Phase : Single Phase
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
-
Motor / System: Induction;
Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance - AC Input: 480
- Product: Speed Controller
- Power: 55961
from Yaskawa America, Inc. - Drives Division
600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device connectivity for... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- AC Input: 600
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Phase : Three Phase
from Yaskawa America, Inc. - Drives Division
240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive. The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- AC Input: 200 to 240
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- Phase : Single Phase
from Yaskawa America, Inc. - Drives Division
3-250 HP. The HV600 variable frequency drive (VFD) are designed for use in HVAC (building automation) applications that require reliable system control. The HV600 is available in several enclosure configurations including IP20/UL Type 1, IP55/UL Type 12, and IP20/Protected Chassis protection... [See More]
- Motor / System: Induction
- Phase : Three Phase
- AC Input: 200 to 480
- Power: 7461
from Yaskawa America, Inc. - Drives Division
1 HP to 250 HP Bypass Packages. The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or surge... [See More]
-
Motor / System: Induction; Synchronous;
Induction
Permanent Magnet
Synchronous Reluctance - Phase : Three Phase
- AC Input: 208
-
Frequency: 50 Hz; 60 Hz;
up to 400 Hz
from Yaskawa America, Inc. - Drives Division
3 - 600 HP. iQpump ®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Our integrated pump specific software allows for a wide range of pumping applications from constant pressure,... [See More]
-
Motor / System: Induction; Synchronous;
Induction
Permanent Magnet
Synchronous Reluctance - Phase : Three Phase
- AC Input: 240
-
Frequency: 50 Hz; 60 Hz;
up to 400 Hz
from Yaskawa America, Inc. - Drives Division
Low Harmonic, Regenerative Industrial Applications Drive. The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 Industrial MATRIX Drive in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such... [See More]
- Motor / System: Induction; Vector Feedback
- AC Input: 480
- Product: Regenerative
- Frequency: 400 Hz
from Yaskawa America, Inc. - Drives Division
The U1000 is a compact, total all-in-one solution for ultra-low harmonics and/or full regeneration, and is the ultimate choice for power quality and energy savings. Additionally, the U1000 delivers high flexibility and motor control performance to meet a wide variety of application requirements. [See More]
- Motor / System: Induction; Surface Permanent Magnet, Interior Permanent Magnet
- Axes: 1.0
- Product: Regenerative
- AC Input: 240
from PERFORMANCE CONTROLS, INC.®
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize... [See More]
- Motor / System: Induction; AC Servo
- DC Input: 24 to 48
- Product: Speed Controller
- Continuous Current: 163
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 200 to 240
from Sinotech
Motor controllers can be customized upon request. [See More]
- Motor / System: Induction
- Axes: 1.0
- Product: Speed Controller
- AC Input: 110
from Delta Electronics (Americas)
The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and competitive... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 230 to 690
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 200 to 240
from Sinotech
Motor controllers can be customized upon request. [See More]
- Motor / System: Induction
- Axes: 1.0
- Product: Speed Controller
- AC Input: 110
from Delta Electronics (Americas)
Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the greatest... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 8.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 230 to 690
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 200 to 240
from Delta Electronics (Americas)
Delta's MS300 series is a standard compact vector control drive that inherits Delta ’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 4.0
- Product: Variable Speed; Inverter; Pulse Width Modulation Drive
- AC Input: 115 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 380 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 380 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 100 to 120
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 100 to 120
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 380 to 480
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 200 to 240
from Nidec Control Techniques
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 230
from Nidec Control Techniques
Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Product: Speed Controller
- AC Input: 460
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 100 to 120
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 100 to 120
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 100 to 120
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Product: Speed Controller; Variable Speed
- AC Input: 100 to 120
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 380 to 480
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Product: Speed Controller; Variable Speed; Regenerative
- AC Input: 200 to 240