Other Specialty Application Compression Packing Seals

17 Results
Door & Groove Packing - Twisted Fiberglass Rope -- Style 6110
from Phelps Industrial Products

Phelps Style 6110 is a high purity fiberglass rope that is dimensionally stable, non-staining, non-contaminating, and exhibits flame resistance, chemical resistance, and excellent heat dissipation. Style 6110 is soft and flexible, does not burn or smolder, and retains strength at high temperatures. [See More]

  • Specialty Application: Other Specialty Application; Grooves, Doors, Covers
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.2500 to 1.5
Flax & Ramie Packing Pure High Grade Flax Lubricated With Quad Ingredient Compound -- Style 3014
from Phelps Industrial Products

Phelps Style 3014 is a pure high-grade Flax fiber that is Centerlock ® Braided, and uniformly lubricated with Phelps special multi-viscosity quad-ingredient compound. Before braiding, the rovings are twisted to increase the strength of the finished section and ensures the fibers maintain their... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Plungers, Hydraulic Rams And Stern Tubes, High Pressure Rams And Accumulators
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Flexible Pure Graphite Packing -- Style 2105
from Phelps Industrial Products

Phelps 2105 is a pure flexible graphite braided packing that was developed as a direct result of Style 2110. This packing has excellent high and low temperature operating ability. Style 2105 can be ran dry in pumps and withstand extremely high pressure and temperatures in valves. Phelps Style 2105... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Sootblowers, Agitators And Mixers, Hydropulpers, Refiners, High & Low Pressure Feeders
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Graphite/PTFE Packing -- Style 2024
from Phelps Industrial Products

Phelps Style 2024 is comparable to GFO ® fiber in performance but at a lower cost - Testing between 2046 and GFO ® fibers show equivalent performance - Tests include leak rate, heat transfer and elevated temperature yarn shrinkage. Centerlock ® braided from pure CPL fiber - Carbon, a... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators, Mixers, Driers, Refiners, , Expansion Joints
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Graphite/PTFE Packing with Aramid Corners (Bumble-Bee) -- Style 2046
from Phelps Industrial Products

Phelps Style 2046 is a unique constrution of Aramid fiber corners and CPL fiber body, which is specifically designed for abrasive applications where the media contains 20% to 30% solids and the particulate size to 50 to 80 microns. This is a range in which neither Style 2024 or Aramid Style 2042... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators, Marine Applications
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.2500 to 1
Graphite/PTFE/Silicone Core Packing (High Temperature Inert) -- Style 2056
from Phelps Industrial Products

Phelps Style 2056 braided packing's resilient core evenly spreads wear over the packing set when gland follower pressure is applied. This packing was especially designed for pumps where there is an axial or elliptical shaft run out. Style 2056 packing is made with a core of ZZR765 spec grade... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Mixers And Agitators
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.3125 to 1
Kevlar® Packing with PTFE Suspensoid and premium Silicone oil -- Style 2042
from Phelps Industrial Products

Phelps Style 2042 is Centerlock ® braided from Kevlar ®, thoroughly impregnated with PTFE suspensoid and a premium grade Silicone lubricant. This pump packing has exceptional abrasion resistance, high tensile strength, and out performs PTFE. Kevlar ® has the highest tensile strength of... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Blenders, mixers and extruders that process rubbers, gums and abrasives
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Pure Graphite And Inconel Wire Compression Packing -- Style 2110
from Phelps Industrial Products

Phelps Style 2110 is braided from flexible high density pure graphite, with inconel wire running down the center of each strand. All strands are then braided into the required square cross section. This construction creates a mechanical packing that can withstand working pressure and temperature... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Waste Water Treatment, Food Processing, And Paper & Pulp Industry
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Pure Graphite Packing with Carbon Yarn Corners -- Style 2006
from Phelps Industrial Products

This compression packing is braided with expanded flexible pure graphite with carbon yarn corners. The carbon yarn corners helps prevent extrusion in stuffing boxes in conjunction with the expanded flexible graphite. This makes it possible to seal to new heights in pressure and dripless pump running [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators, Dryers, Mixers, Blowers
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Pure High Grade Flax Lubricated Compression Packing With Quad Ingredient Compound -- Style 3014
from Phelps Industrial Products

Phelps Style 3014 is a pure high-grade Flax fiber that is Centerlock ® Braided, and uniformly lubricated with Phelps special multi-viscosity quad-ingredient compound. Before braiding, the rovings are twisted to increase the strength of the finished section and ensures the fibers maintain their... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Plungers, Hydraulic Rams And Stern Tubes
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Pure PTFE Cord Packing For Valves -- Style 2440
from Phelps Industrial Products

Phelps Style 2440 is pure PTFE Cord for valves. This flexible valve stem packing is easy to install since valve disassembly is not required - simply wind the cord around the valve stem, push it down into the stuffing box and compress it by tightening the gland nut. The result in a perfect, high... [See More]

  • Specialty Application: Valve Packing; Other Specialty Application; Flange connections, Maintenance seals
  • Material Classification: PTFE
  • Seal Type: Loose Packing
  • Lubrication Method: Impregnated
Pure PTFE Packing - FDA (Food Grade) -- Style 2031
from Phelps Industrial Products

Phelps Style 2031 is a FDA food-grade pure PTFE compresion packing, Centerlock ® braided and thoroughly lubricated with a premium grade edible oil. This construction creates a multi-purpose packing for use in the food and drink industry, parmaceutical industry, and hospitals. Style 2031 offers... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators And Mixing Equipment
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Pure PTFE Packing with Hi-Temp PTFE Suspensoid -- Style 2034
from Phelps Industrial Products

Phelps Style 2034 is Centerlock ® braided pure PTFE filament that is lubricated with PTFE suspensoid. This construction creates a dense firm packing with excellent chemical resistance and is impervious to vapor and gases. Style 2034 does not wick, there it is an excellent choice for valves,... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Hatch seals, expansion joints, inspection port seals
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Pure PTFE Packing with PTFE suspensoid and silicone oil -- Style 2033
from Phelps Industrial Products

Phelps Style 2033 is a pure PTFE compresion packing, Centerlock ® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Sump Pumps, Chlorinators, Alkaline Softeners
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Ramie Fiber Compression Packing With Ptfe Suspensoid And Special Marine Lubricant -- Style 3010
from Phelps Industrial Products

Phelps Style 3010 is a Centerlock ® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction and material provides the ultimate packing for marine rudder post, stabilizer and... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Hydraulic Rams, Stern Tube
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Synthetic Packing Yarn Thoroughly Impregnated with PTFE Suspensoid -- Style 2073
from Phelps Industrial Products

Phelps Style 2073 is a Synthetic Yarn Thoroughly Impregnated with PTFE Suspensoid. This construction creates a dense valve and pump packing impervious to vapors and with excellent resistance to a wide variety of mediums. Style 2073 compression packing accepts difficult environments such as shaft... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Rotary Shafts, Mixers, Blenders, Agitators
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Synthetic Yarn Packing with Graphite -- Style 2075
from Phelps Industrial Products

Phelps Style 2075 compression packing is Centerlock ® braided from synthetic yarn . The high temperature lubricant is uniformly dispersed throughout the yarn and thoroughly treated with Graphite. while the lubricant helps in lowering frictional heat and enhance sleeve life, graphite helps in... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Rods, Plungers, Rams, Expansion Joints
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1