Round Cross Section Compression Packing Seals

2 Results
Style 4100 - Valve Packing Disc Springs -- 4100-093
from Daemar Inc.

Extruded round valve packing made of 100% expanded virgin PTFE. FDA Suitable (FDA 21 CRR 177.1550). Temp: to 450 ºF (600 ºC). pH: 0 - 14 [See More]

  • Cross Section: Round
  • Specialty Application: Valve Packing
  • Packing Cross-section Size: 0.0938
Stuffing Box Packings -- Packings
from Freudenberg Sealing Technologies

Consisting of various materials, the packings of Freudenberg Sealing Technologies have a wide variety of applications. They are flexible and characterised by their long service life. Packings are used in number of applications in the process industry. Packings offer an excellent sealing effect with... [See More]

  • Cross Section: Round
  • Seal Type: Braided Packing