Loose Packing Compression Packing Seals

5 Results
FEC Compression Packing
from FTL Technology

Improperly sealed valves are responsible for hundreds of tonnes of fugitive emissions each year. This has significant implications for the environment, but there are also major legislative and cost-saving pressures on controlling fugitive emissions more effectively. FTL braided packing and gasket... [See More]

  • Seal Type: Braided Packing; Loose Packing
  • Specialty Application: Valve Packing
  • Lubrication Method: Impregnated
Pure PTFE Cord Packing For Valves -- Style 2440
from Phelps Industrial Products

Phelps Style 2440 is pure PTFE Cord for valves. This flexible valve stem packing is easy to install since valve disassembly is not required - simply wind the cord around the valve stem, push it down into the stuffing box and compress it by tightening the gland nut. The result in a perfect, high... [See More]

  • Seal Type: Loose Packing
  • Lubrication Method: Impregnated
  • Material Classification: PTFE
  • Specialty Application: Valve Packing; Other Specialty Application; Flange connections, Maintenance seals
Injectable Packing -- 1772/1774/1775/1777
from John Crane, Inc.

John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can... [See More]

  • Seal Type: Loose Packing
  • Construction: Multi-Braid
  • Cross Section: Square
  • Material Classification: PTFE / Aramid (optional feature); Graphite
Compression Packing -- No. 1600 Twisted Non-Asbestos
from Darco Southern, Inc.

Compression type packings are the oldest and still the most common means of controlling fluid loss in mechanical equipment. made from relatively soft, pliant materials, they find major use in rotary, centrifugal and reciprocating pumps, valves, expansion joints, and many other types of mechanical... [See More]

  • Seal Type: Loose Packing
  • Lubrication: Graphite
  • Material Classification: Other (Non-Asbestos)
  • Specialty Application: Valve Packing
Rubber Sheet Packing -- Hypalon - 60 Duro
from Darco Southern, Inc.

Darco Southern offers a general line of commercial grade rubber sheet packing. Generally, elastomers classified as commercial grade incorporate characteristics which are capable of meeting the needs of many industrial applications for which they are used. Consideration should always be given to a... [See More]

  • Seal Type: Loose Packing
  • Material Classification: Other (Hypalon)