Valve Packing Compression Packing Seals

54 Results
Compression Packing -- No. 1600 Twisted Non-Asbestos
from Darco Southern, Inc.

Compression type packings are the oldest and still the most common means of controlling fluid loss in mechanical equipment. made from relatively soft, pliant materials, they find major use in rotary, centrifugal and reciprocating pumps, valves, expansion joints, and many other types of mechanical... [See More]

  • Specialty Application: Valve Packing
  • Material Classification: Other (Non-Asbestos)
  • Seal Type: Loose Packing
  • Lubrication: Graphite
Braided Packing -- PKG 300
from Hi-Tech Seals, Inc.

Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing ’s. The inner three rings do... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Square-Braid; Multi-Braid
Abrasive Service Aramid and Meta-aramid Packings -- K1730/K1760/K1761/K1771
from John Crane, Inc.

John Crane styles K1730, K1760, K1761 and K1771 are constructed of high-tensile strength, abrasion-resistant fibers. Servicing a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds, these styles offer excellent chemical-resistant characteristics. These products... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Style 1100TCP - Braided Compression Packing Disc Springs -- 1100TCP-1000
from Daemar Inc.

Braided from pure expanded graphite. It is resilient, self lubricating, chemically inert and thermally conductive. 1100TCP can be used in both pumps and valves in a wide range of service conditions. Construction: Interlock Braid. Temp: to 1200 ºF (650 ºC) - steam. Temp: to 850 ºF (455... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
Flax & Ramie Packing Pure High Grade Flax Lubricated With Quad Ingredient Compound -- Style 3014
from Phelps Industrial Products

Phelps Style 3014 is a pure high-grade Flax fiber that is Centerlock ® Braided, and uniformly lubricated with Phelps special multi-viscosity quad-ingredient compound. Before braiding, the rovings are twisted to increase the strength of the finished section and ensures the fibers maintain their... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Plungers, Hydraulic Rams And Stern Tubes, High Pressure Rams And Accumulators
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
FEC Compression Packing
from FTL Technology

Improperly sealed valves are responsible for hundreds of tonnes of fugitive emissions each year. This has significant implications for the environment, but there are also major legislative and cost-saving pressures on controlling fugitive emissions more effectively. FTL braided packing and gasket... [See More]

  • Specialty Application: Valve Packing
  • Lubrication Method: Impregnated
  • Seal Type: Braided Packing; Loose Packing
Abrasive Service Polyimide Packings -- 1345/1349/1349HC
from John Crane, Inc.

John Crane styles 1345, 1349 and 1349HC are constructed of high-tensile strength abrasion-resistant fibers. These packings service a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds with excellent chemical-resistant characteristics. These styles are colorfast and... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Style 1190 - Braided Compression Packing Disc Springs -- 1190-1000
from Daemar Inc.

Special Kynol ™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid. Temp: to 500 ºF (260 ºC). pH: 0 - 13. Pressure: to 500 psi. Speed: 1500 FPM [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Treated
Flexible Pure Graphite Compression Packing -- Style 2105
from Phelps Industrial Products

Phelps Style 2105 is braided from flexible high density pure graphite, and is not a man-made carbon/graphite fiber. This compression packing has an excellent high and low temperature operating ability. This braided packing can be ran dry in pumps and withstand dramatic pressure and temperatures in... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
General Purpose Compression Packing
from FTL Technology

FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Material Classification: Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
  • Seal Type: Braided Packing
  • Lubrication: Silicone; Mineral Oil; Other; Silicon-free Lubricant
Abrasive, Chemical and Extrusion-resistant Packings -- C1061/C1064/C1072/1993
from John Crane, Inc.

John Crane styles C1061, C1064, C1072 and 1993 are ideal for abrasive services where packing extrusion and sleeve or shaft wear are a concern. These products maintain structural and dimensional stability, offering enhanced performance due to the combination of high-quality fibers constituting body... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Style 1398 - Braided Compression Packing Disc Springs -- 1398-1000
from Daemar Inc.

Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid. Temp: to 500 ºF (260 ºC). pH: 4 - 10. Pressure: to 300 psi. Speed: 1500... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Graphite/PTFE Packing -- Style 2024
from Phelps Industrial Products

Phelps Style 2024 is comparable to GFO ® fiber in performance but at a lower cost - Testing between 2046 and GFO ® fibers show equivalent performance - Tests include leak rate, heat transfer and elevated temperature yarn shrinkage. Centerlock ® braided from pure CPL fiber - Carbon, a... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators, Mixers, Driers, Refiners, , Expansion Joints
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Automatic PTFE Packing Rings -- CVU/CVH
from John Crane, Inc.

John Crane CVU and CVH sets cover a wide range of fluids, including acids, caustics and solvents at high temperatures and pressures. These automatic packings have superior sealing abilities, making them ideal for critical service applications. They require little or no gland adjustment and generate... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Preformed Ring
  • Construction: Multi-Braid
Style 1430 - Braided Compression Packing Disc Springs -- 1430-1000
from Daemar Inc.

Syntex fiber packing treated with a high temerature lubricant and graphited. Soft and pliable for general service on pumps and valves. Construction: Square Plaited. Temp: to 500 ºF (260 ºC). pH: 4 - 10. Pressure: to 300 psi. Speed: 1500 FPM [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Treated
Graphite/PTFE Packing with Aramid Corners (Bumble-Bee) -- Style 2046
from Phelps Industrial Products

Phelps Style 2046 is a unique constrution of Aramid fiber corners and CPL fiber body, which is specifically designed for abrasive applications where the media contains 20% to 30% solids and the particulate size to 50 to 80 microns. This is a range in which neither Style 2024 or Aramid Style 2042... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators, Marine Applications
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.2500 to 1
Braided Flexible Graphite Packing -- G57/G58/G58I
from John Crane, Inc.

G57, G58 and G58I are high-purity, high-strength interlace braided flexible graphite packings designed to handle a wide range of fluids. These packings feature superior chemical compatibility. They have self-lubricating and heat-dissipating properties, making them ideal for use where fast break-in... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Style 154 - Braided Compression Packing Disc Springs -- 154-1000
from Daemar Inc.

PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid. Temp: to 500 ºF (260 ºC). pH: 0 - 14. Pressure: to 300 psi (20 bar) (pump service). Pressure: to 2000 psi (20 bar) (valves... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Graphite/PTFE/Silicone Core Packing (High Temperature Inert) -- Style 2056
from Phelps Industrial Products

Phelps Style 2056 braided packing's resilient core evenly spreads wear over the packing set when gland follower pressure is applied. This packing was especially designed for pumps where there is an axial or elliptical shaft run out. Style 2056 packing is made with a core of ZZR765 spec grade... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Mixers And Agitators
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.3125 to 1
Braided Graphite PTFE Packing -- C1065/C1070
from John Crane, Inc.

John Crane C1065 (Chemlon Graphite Fiber) and C1070 combine the chemical-resistant and low-friction generation characteristics of continuous PTFE filament yarns with the superior heat dissipation and self-lubricating properties of graphite. An excellent choice for chemical resistance, these... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Style 160 - Braided Compression Packing Disc Springs -- 160-1000
from Daemar Inc.

Graphite filament packing impregnated with graphite dispersion. For severe service applications where leakage must be held to a minimum. Excellent chemical resistance. Construction: Interlock Braid. Temp: to 850 ºF (455 ºC) - atmosphere. Temp: to 1200 ºF (650 ºC) - steam. pH: 0 -... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Kevlar® Packing with PTFE Suspensoid and premium Silicone oil -- Style 2042
from Phelps Industrial Products

Phelps Style 2042 is Centerlock ® braided from Kevlar ®, thoroughly impregnated with PTFE suspensoid and a premium grade Silicone lubricant. This pump packing has exceptional abrasion resistance, high tensile strength, and out performs PTFE. Kevlar ® has the highest tensile strength of... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Blenders, mixers and extruders that process rubbers, gums and abrasives
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
CPR Bushing
from John Crane, Inc.

The CPR bushing is designed to reduce or restrict process media from entering the stuffing box or seal chamber and, in turn, extending the packing or mechanical seal life. This product is designed for use in most types of rotating equipment, which handles a wide variety of services. With the... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Material Classification: PTFE
  • Seal Type: Preformed Ring
  • Rubbing Speed: 3600
Style 182 - Braided Compression Packing Disc Springs -- 182-1000
from Daemar Inc.

Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid. Temp: to 500 ºF (260 ºC). pH: 2 - 12. Pressure: to 500 psi. Speed: 2250 FPM [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Pure Graphite And Inconel Wire Compression Packing -- Style 2110
from Phelps Industrial Products

Phelps Style 2110 is braided from flexible high density pure graphite, with inconel wire running down the center of each strand. All strands are then braided into the required square cross section. This construction creates a mechanical packing that can withstand working pressure and temperature... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Waste Water Treatment, Food Processing, And Paper & Pulp Industry
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Flexible Graphite Gasket -- Crane-Foil®
from John Crane, Inc.

Crane-Foil ® is a premium-grade flexible graphite gasket material used in a wide range of services, where conventional gaskets will not withstand extreme temperature and/or pressures. Crane-foil gaskets feature the benefits of graphite, including resistance to most fluids, high temperatures and... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Construction: Multi-Braid
  • Cross Section: Square
  • Material Classification: Graphite
Style 4100 - Valve Packing Disc Springs -- 4100-093
from Daemar Inc.

Extruded round valve packing made of 100% expanded virgin PTFE. FDA Suitable (FDA 21 CRR 177.1550). Temp: to 450 ºF (600 ºC). pH: 0 - 14 [See More]

  • Specialty Application: Valve Packing
  • Packing Cross-section Size: 0.0938
  • Cross Section: Round
Pure Graphite Packing with Carbon Yarn Corners -- Style 2006
from Phelps Industrial Products

This compression packing is braided with expanded flexible pure graphite with carbon yarn corners. The carbon yarn corners helps prevent extrusion in stuffing boxes in conjunction with the expanded flexible graphite. This makes it possible to seal to new heights in pressure and dripless pump running [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators, Dryers, Mixers, Blowers
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Flexible Metallic Packing -- 1600N/100CU/100AL/124
from John Crane, Inc.

Styles 1600N, 100CU, 100AL and 124 are flexible metallic or crinkled packings designed for a wide variety of high-speed, temperature, pressure and viscosity applications. These strong, compressible packings demonstrate remarkably good shaft conformability and low friction characteristics for... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Preformed Ring
  • Construction: Multi-Braid
Style 50 - Braided Compression Packing Disc Springs -- 50-1000
from Daemar Inc.

Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid. Temp: to 600 ºF (315 ºC). pH: 0 - 14. Pressure: to 500 psi (35 bar). [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Pure High Grade Flax Lubricated Compression Packing With Quad Ingredient Compound -- Style 3014
from Phelps Industrial Products

Phelps Style 3014 is a pure high-grade Flax fiber that is Centerlock ® Braided, and uniformly lubricated with Phelps special multi-viscosity quad-ingredient compound. Before braiding, the rovings are twisted to increase the strength of the finished section and ensures the fibers maintain their... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Plungers, Hydraulic Rams And Stern Tubes
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Food and Pharmaceutical PTFE Braided Packings -- C1056/C1057
from John Crane, Inc.

John Crane styles C1056 and C1057 are specifically designed to service the food and beverage as well as chemical and pharmaceutical industries, using FDA-compliant PTFE fibers and lubricants. Featuring dimensional stability and resilience, these styles are also ideal to service other critical... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Style 90 - Braided Compression Packing Disc Springs -- 90-1000
from Daemar Inc.

Carbon Yarn packing impregnated with graphite dispersion. For severe services in pump and valve applications, including super-heated steam, acids, alkalis, etc. Construction: Interlock Braid. Temp: to 850 ºF (455 ºC) - atmosphere. Temp: to 1200 ºF (650 ºC) -steam. pH: 0 - 14. [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Packing Cross-section Size: 1
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Pure PTFE Cord Packing For Valves -- Style 2440
from Phelps Industrial Products

Phelps Style 2440 is pure PTFE Cord for valves. This flexible valve stem packing is easy to install since valve disassembly is not required - simply wind the cord around the valve stem, push it down into the stuffing box and compress it by tightening the gland nut. The result in a perfect, high... [See More]

  • Specialty Application: Valve Packing; Other Specialty Application; Flange connections, Maintenance seals
  • Material Classification: PTFE
  • Seal Type: Loose Packing
  • Lubrication Method: Impregnated
General-service Braided Graphite Packings -- 894/1336/1340
from John Crane, Inc.

John Crane styles 894, 1336 and 1340 are cost-effective graphite general-service packing constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These packings are... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Pure PTFE Packing - FDA (Food Grade) -- Style 2031
from Phelps Industrial Products

Phelps Style 2031 is a FDA food-grade pure PTFE compresion packing, Centerlock ® braided and thoroughly lubricated with a premium grade edible oil. This construction creates a multi-purpose packing for use in the food and drink industry, parmaceutical industry, and hospitals. Style 2031 offers... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Agitators And Mixing Equipment
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
General-service Braided Synthetic Packings -- 1330/1332/1335/C1061
from John Crane, Inc.

John Crane styles 1330, 1332, 1335 and C1061 are cost-effective general-service packings constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These styles are... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Pure PTFE Packing with Hi-Temp PTFE Suspensoid -- Style 2034
from Phelps Industrial Products

Phelps Style 2034 is Centerlock ® braided pure PTFE filament that is lubricated with PTFE suspensoid. This construction creates a dense firm packing with excellent chemical resistance and is impervious to vapor and gases. Style 2034 does not wick, there it is an excellent choice for valves,... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Hatch seals, expansion joints, inspection port seals
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
High-temperature Carbon Braided Packings -- 1650C/1655C/1627/G57
from John Crane, Inc.

John Crane styles 1627, 1650C, 1655C and G57 are high-performance braided packing offerings that have the ability to perform in both high temperatures and full range of chemical services. Meeting the high demands of today ’s performance requirements. Constructed of the highest quality 95... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Pure PTFE Packing with PTFE suspensoid and silicone oil -- Style 2033
from Phelps Industrial Products

Phelps Style 2033 is a pure PTFE compresion packing, Centerlock ® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Sump Pumps, Chlorinators, Alkaline Softeners
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
High-temperature Graphite Braided Packings -- 1625G/1626/1635G/N1635
from John Crane, Inc.

John Crane styles 1625G, 1626, 1635G and N1635 are the ultimate in packing, offering the ability to perform in both high temperatures and a full range of chemical services. These packings meet the demands of today ’s high-performance requirements. Constructed of the highest quality, continuous... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Ramie Fiber Compression Packing With Ptfe Suspensoid And Special Marine Lubricant -- Style 3010
from Phelps Industrial Products

Phelps Style 3010 is a Centerlock ® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction and material provides the ultimate packing for marine rudder post, stabilizer and... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Hydraulic Rams, Stern Tube
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
High-temperature/Pressure Steam Packing -- 387I
from John Crane, Inc.

John Crane Style 387I is a special high-temperature/pressure and corrosion-inhibited valve stem packing specifically designed for steam valve service commonly related to power generation. A round braided jacket of Inconel wire-inserted "S2" fiberglass over a specially designed extruded core... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Synthetic Packing Yarn Thoroughly Impregnated with PTFE Suspensoid -- Style 2073
from Phelps Industrial Products

Phelps Style 2073 is a Synthetic Yarn Thoroughly Impregnated with PTFE Suspensoid. This construction creates a dense valve and pump packing impervious to vapors and with excellent resistance to a wide variety of mediums. Style 2073 compression packing accepts difficult environments such as shaft... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Rotary Shafts, Mixers, Blenders, Agitators
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Injectable Packing -- 1772/1774/1775/1777
from John Crane, Inc.

John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Loose Packing
  • Construction: Multi-Braid
Synthetic Packing, Lubricated with PTFE and Hi-Grade Mineral Oil -- Style 2072
from Phelps Industrial Products

Phelps Style 2072 is a synthetic yarn thoroughly impregnated with PTFE Suspensoid, and coated with high grade mineral oil. This style reduces the need for adjustments during break-in periods, extends sleeve life, and reduces down time. PTFE and mineral oill insertions reduce running friction,... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Live-loaded Mechanical Packing Cartridge Seal -- Type LMPC
from John Crane, Inc.

The Type LMPC is a cartridge seal designed for static or dynamic applications. This seal is mechanically loaded in the axial direction by the gland follower. All internal components of the seal are held together by PTFE spacers. The spacers also hold the smothering gland to the drive collar. The... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Material Classification: PTFE
  • Seal Type: Preformed Ring
  • Rubbing Speed: 3937
Synthetic Yarn Packing with Graphite -- Style 2075
from Phelps Industrial Products

Phelps Style 2075 compression packing is Centerlock ® braided from synthetic yarn . The high temperature lubricant is uniformly dispersed throughout the yarn and thoroughly treated with Graphite. while the lubricant helps in lowering frictional heat and enhance sleeve life, graphite helps in... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Rods, Plungers, Rams, Expansion Joints
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Mechanical Packing Set
from John Crane, Inc.

John Crane Packings are designed, engineered and constructed for specific services and applications. This is your assurance that John Crane Packings will provide the best sealing with the least amount of maintenance and adjustment. All John Crane mechanical packings are made of asbestos-free... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Preformed Ring
  • Construction: Multi-Braid
Non-asbestos Sheet Gasketing -- 2160/4160
from John Crane, Inc.

John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Operating Temperature: -13 to 1382
  • Operating Pressure: 1400
PTFE Lantern Rings
from John Crane, Inc.

John Crane PTFE lantern rings are widely used in applications where outside lubrication is necessary in order to keep packing lubricated, cool and flushed of abrasives and chemicals. The use of lantern rings greatly increases the life of compression packing, resulting in less maintenance and... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Preformed Ring
  • Construction: Multi-Braid
Refiner Packing Set -- RPS44
from John Crane, Inc.

John Crane RPS44 is a packing designed for paper refiners. Made from expanded PTFE (with encapsulated graphite) and polyamide yarns, this packing is designed to handle high axial and radial shaft movement. In addition to paper refiners, this packing works extremely well on agitators, mixer, and... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Preformed Ring
  • Construction: Multi-Braid
Soot Blower Sets
from John Crane, Inc.

Soot blowers are used for removing soot build-up from boiler tubes typically associated with fossil fuel burning and power generation. John Crane offers soot blower sets for most soot blower models. These sets consist of chevron-style middle rings to accommodate both the rotational and reciprocating... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Preformed Ring
  • Construction: Multi-Braid
Valve Stem Packing -- Live-Load
from John Crane, Inc.

Used to control valve leakage in inaccessible areas. Use of John Crane material allows for decreased inventory, along with reduced maintenance time. Reliability of valve packing system creates a safety factor for those inaccessible operations. Applications. Process Pumps. Mixer and Agitators. Other... [See More]

  • Specialty Application: Pump / Rotating Equipment Packing; Valve Packing
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid