Synthetic Compression Packing Seals

3 Results
General-service Braided Synthetic Packings -- 1330/1332/1335/C1061
from John Crane, Inc.

John Crane styles 1330, 1332, 1335 and C1061 are cost-effective general-service packings constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These styles are... [See More]

  • Material Classification: Synthetic
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Synthetic Packing Yarn Thoroughly Impregnated with PTFE Suspensoid -- Style 2073
from Phelps Industrial Products

Phelps Style 2073 is a Synthetic Yarn Thoroughly Impregnated with PTFE Suspensoid. This construction creates a dense valve and pump packing impervious to vapors and with excellent resistance to a wide variety of mediums. Style 2073 compression packing accepts difficult environments such as shaft... [See More]

  • Material Classification: Synthetic
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Synthetic Packing, Lubricated with PTFE and Hi-Grade Mineral Oil -- Style 2072
from Phelps Industrial Products

Phelps Style 2072 is a synthetic yarn thoroughly impregnated with PTFE Suspensoid, and coated with high grade mineral oil. This style reduces the need for adjustments during break-in periods, extends sleeve life, and reduces down time. PTFE and mineral oill insertions reduce running friction,... [See More]

  • Material Classification: Synthetic
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1