FDA Approved PTFE Compression Packing Seals

2 Results
Food and Pharmaceutical PTFE Braided Packings -- C1056/C1057
from John Crane, Inc.

John Crane styles C1056 and C1057 are specifically designed to service the food and beverage as well as chemical and pharmaceutical industries, using FDA-compliant PTFE fibers and lubricants. Featuring dimensional stability and resilience, these styles are also ideal to service other critical... [See More]

  • Material Classification: PTFE; FDA Approved PTFE; PTFE / Aramid
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
70 A Durometer FDA / Food Service Fluorocarbon -- FD7005
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Material Classification: FDA Approved PTFE