Silicone Compression Packing Seals
from FTL Technology
FTL Technology has a selection of compression packings which have been specifically designed to meet the demands of food, beverage, chemical and pharmaceutical industries. These specialised braids make use of the FDA-compliant properties of PTFE, with fibers and lubricants which eliminate any... [See More]
- Lubrication: Silicone
- Material Classification: PTFE; Graphite
- Seal Type: Braided Packing
- Lubrication Method: Impregnated
from Phelps Industrial Products
Phelps Style 2042 is Centerlock ® braided from Kevlar ®, thoroughly impregnated with PTFE suspensoid and a premium grade Silicone lubricant. This pump packing has exceptional abrasion resistance, high tensile strength, and out performs PTFE. Kevlar ® has the highest tensile strength of... [See More]
- Lubrication: Silicone
- Cross Section: Square
- Seal Type: Braided Packing
- Packing Cross-section Size: 0.1250 to 1.25
from FTL Technology
FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility... [See More]
- Lubrication: Silicone; Mineral Oil; Other; Silicon-free Lubricant
- Material Classification: Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
- Seal Type: Braided Packing
- Lubrication Method: Impregnated
from Phelps Industrial Products
Phelps Style 2033 is a pure PTFE compresion packing, Centerlock ® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to... [See More]
- Lubrication: PTFE; Silicone
- Cross Section: Square
- Seal Type: Braided Packing
- Packing Cross-section Size: 0.1250 to 1