Aramid Compression Packing Seals
from John Crane, Inc.
John Crane styles K1730, K1760, K1761 and K1771 are constructed of high-tensile strength, abrasion-resistant fibers. Servicing a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds, these styles offer excellent chemical-resistant characteristics. These products... [See More]
- Material Classification: Aramid (Kevlar®)
- Cross Section: Square
- Seal Type: Braided Packing
- Construction: Multi-Braid
from Phelps Industrial Products
Phelps Style 2042 is Centerlock ® braided from Kevlar ®, thoroughly impregnated with PTFE suspensoid and a premium grade Silicone lubricant. This pump packing has exceptional abrasion resistance, high tensile strength, and out performs PTFE. Kevlar ® has the highest tensile strength of... [See More]
- Material Classification: Aramid
- Cross Section: Square
- Seal Type: Braided Packing
- Packing Cross-section Size: 0.1250 to 1.25
from Hi-Tech Seals, Inc.
Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing ’s. The inner three rings do... [See More]
- Material Classification: Aramid
- Cross Section: Square
- Seal Type: Braided Packing
- Construction: Square-Braid; Multi-Braid
from John Crane, Inc.
John Crane styles C1061, C1064, C1072 and 1993 are ideal for abrasive services where packing extrusion and sleeve or shaft wear are a concern. These products maintain structural and dimensional stability, offering enhanced performance due to the combination of high-quality fibers constituting body... [See More]
- Material Classification: Aramid
- Cross Section: Square
- Seal Type: Braided Packing
- Construction: Multi-Braid