Mineral Oil Compression Packing Seals

3 Results
Synthetic Packing, Lubricated with PTFE and Hi-Grade Mineral Oil -- Style 2072
from Phelps Industrial Products

Phelps Style 2072 is a synthetic yarn thoroughly impregnated with PTFE Suspensoid, and coated with high grade mineral oil. This style reduces the need for adjustments during break-in periods, extends sleeve life, and reduces down time. PTFE and mineral oill insertions reduce running friction,... [See More]

  • Lubrication: PTFE; Mineral Oil
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
General Purpose Compression Packing
from FTL Technology

FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility... [See More]

  • Lubrication: Silicone; Mineral Oil; Other; Silicon-free Lubricant
  • Material Classification: Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
  • Seal Type: Braided Packing
  • Lubrication Method: Impregnated
Injectable Packing -- 1772/1774/1775/1777
from John Crane, Inc.

John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can... [See More]

  • Lubrication: Mineral Oil
  • Cross Section: Square
  • Seal Type: Loose Packing
  • Construction: Multi-Braid