Square-Braid Compression Packing Seals

5 Results
Tetraglas® Square Dry Packing
from Darco Southern, Inc.

Tetraglas Square Dry Packing. Tetraglas Square Dry Packaging is manufactured from Tetraglas texturized yarns. These yarns are square plaited into a dry, dense packing material. This packing will not shrink or swell in service. Used as gasketing on covers of processing kettles and tanks. Also, this... [See More]

  • Construction: Square-Braid
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.2500
Style 525T - Braided Compression Packing Disc Springs -- 525T-1000
from Daemar Inc.

Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid. Temp: to 250 ºF (120 ºC). pH: 4 - 9. Pressure: to 200 psi. Speed:... [See More]

  • Construction: Square-Braid
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 1
Braided Packing -- PKG 300
from Hi-Tech Seals, Inc.

Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing ’s. The inner three rings do... [See More]

  • Construction: Square-Braid; Multi-Braid
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Material Classification: Aramid
Style 528 - Braided Compression Packing Disc Springs -- 528-1000
from Daemar Inc.

Flax fibre packing, lubricated with tallow and wax. Used for brine, cold water and oil service. Ideal for marine applications. Construction: Square Braid. Temp: to 200 ºF (105 ºC). pH: 5 - 9. Pressure: to 150 psi. Speed: 1200 FPM. [See More]

  • Construction: Square-Braid
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 1
Style 531 - Braided Compression Packing Disc Springs -- 531-1000
from Daemar Inc.

Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid. Temp: to 220 ºF (105 ºC). pH: 5 - 9. Pressure: to 150 psi. Speed: 1200 FPM [See More]

  • Construction: Square-Braid
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 1