Polytetrafluoroethylene (PTFE) Compression Packing Seals

10 Results
Abrasive Service Aramid and Meta-aramid Packings -- K1730/K1760/K1761/K1771
from John Crane, Inc.

John Crane styles K1730, K1760, K1761 and K1771 are constructed of high-tensile strength, abrasion-resistant fibers. Servicing a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds, these styles offer excellent chemical-resistant characteristics. These products... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Pure PTFE Packing with Hi-Temp PTFE Suspensoid -- Style 2034
from Phelps Industrial Products

Phelps Style 2034 is Centerlock ® braided pure PTFE filament that is lubricated with PTFE suspensoid. This construction creates a dense firm packing with excellent chemical resistance and is impervious to vapor and gases. Style 2034 does not wick, there it is an excellent choice for valves,... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Abrasive Service Polyimide Packings -- 1345/1349/1349HC
from John Crane, Inc.

John Crane styles 1345, 1349 and 1349HC are constructed of high-tensile strength abrasion-resistant fibers. These packings service a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds with excellent chemical-resistant characteristics. These styles are colorfast and... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Pure PTFE Packing with PTFE suspensoid and silicone oil -- Style 2033
from Phelps Industrial Products

Phelps Style 2033 is a pure PTFE compresion packing, Centerlock ® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to... [See More]

  • Lubrication: PTFE; Silicone
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
Abrasive, Chemical and Extrusion-resistant Packings -- C1061/C1064/C1072/1993
from John Crane, Inc.

John Crane styles C1061, C1064, C1072 and 1993 are ideal for abrasive services where packing extrusion and sleeve or shaft wear are a concern. These products maintain structural and dimensional stability, offering enhanced performance due to the combination of high-quality fibers constituting body... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Ramie & Centerlock® Packing (PTFE Suspensoid And Special Marine Lubricant) -- Style 3010
from Phelps Industrial Products

Phelps Style 3010 is a Centerlock ® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction and material provides the ultimate packing for marine rudder post, stabilizer and... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1.25
Braided Graphite PTFE Packing -- C1065/C1070
from John Crane, Inc.

John Crane C1065 (Chemlon Graphite Fiber) and C1070 combine the chemical-resistant and low-friction generation characteristics of continuous PTFE filament yarns with the superior heat dissipation and self-lubricating properties of graphite. An excellent choice for chemical resistance, these... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Ramie Fiber Compression Packing With Ptfe Suspensoid And Special Marine Lubricant -- Style 3010
from Phelps Industrial Products

Phelps Style 3010 is a Centerlock ® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction and material provides the ultimate packing for marine rudder post, stabilizer and... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1
General-service Braided Synthetic Packings -- 1330/1332/1335/C1061
from John Crane, Inc.

John Crane styles 1330, 1332, 1335 and C1061 are cost-effective general-service packings constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These styles are... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Construction: Multi-Braid
Synthetic Packing Yarn Thoroughly Impregnated with PTFE Suspensoid -- Style 2073
from Phelps Industrial Products

Phelps Style 2073 is a Synthetic Yarn Thoroughly Impregnated with PTFE Suspensoid. This construction creates a dense valve and pump packing impervious to vapors and with excellent resistance to a wide variety of mediums. Style 2073 compression packing accepts difficult environments such as shaft... [See More]

  • Lubrication: PTFE
  • Cross Section: Square
  • Seal Type: Braided Packing
  • Packing Cross-section Size: 0.1250 to 1