Diode Array Optical Triangulation Position Sensors

3 Results
D2SA Series -- DSTA-200
from Optex FA

30mm array laser use with D2SA-MN laser amplifier [See More]

  • Receiver: Diode Array
  • Sampling Frequency: 1
  • Measurement Range: 78.74
  • Operating Temperature: 14 to 131
Laser-Distance Sensor -- OADM 12
from Baumer Ltd.

features. pocket-size design. teachable measuring range Sr > 1 mm. resolution up to 2 µm [See More]

  • Receiver: Diode Array
  • Operating Temperature: 32 to 122
  • Measurement Range: 1.02
  • Scan Field: Point
Laser-Distance Sensor -- OADM 20 (Laser, connector 8 pins, < 300mm)
from Baumer Ltd.

features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]

  • Receiver: Diode Array
  • Operating Temperature: 32 to 122
  • Measurement Range: 2.76
  • Scan Field: Point