CCD Optical Triangulation Position Sensors
3 Results
Optical Triangulation Position Sensor -- LK-011
from KEYENCE
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Receiver: CCD
- Sampling Frequency: 0.4880 to 7.8
- Measurement Range: 0.3500 to 0.4300
- Linearity: 0.2500
CD4 Series -- CD4-30
from Optex FA
from Optex FA
Laser head use with CD4A-N or P controller and ext. cables CD4CN-S-Robot [See More]
- Receiver: CCD
- Standoff: 0.9843 to 1.38
- Measurement Range: 0.3937
- Sampling Frequency: 10
Miniature High Speed Laser Ride Height Sensor for Motorsports -- RHL4 Series
from PMC Engineering LLC
from PMC Engineering LLC
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the... [See More]
- Receiver: CCD
- Sampling Frequency: 0.2500 to 4
- Measurement Range: 24
- Resolution: 0.0203