Switched / Alarm Optical Triangulation Position Sensors

17 Results
Digital Laser Trangulation Transducer -- Orbit® LT
from Ametek Solartron Metrology

Compact Laser Triagulation unit. 15 mm measurement range with 45 mm offset. Teachable settings for different surfaces. 0.1% F.S. Accuracy. 3 µm resolution. Description. Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup! Like... [See More]

  • Output: Voltage (optional feature); Switched / Alarm
  • Sampling Frequency: 40
  • Measurement Range: 0.5906
  • Resolution: 0.0030
Distance sensor with triangulation -- FT 10-RLA-60-PNSL-K4
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Output: Switched / Alarm
  • Resolution: 0.0100
  • Measurement Range: 0.3937 to 2.76
  • Operating Temperature: -4 to 122
CD4 Series -- CD4-30
from Optex FA

Laser head use with CD4A-N or P controller and ext. cables CD4CN-S-Robot [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Standoff: 0.9843 to 1.38
  • Measurement Range: 0.3937
  • Sampling Frequency: 10
Light Gauging Position Sensors -- L-GAGE LG5 and LG10 Series
from Banner Engineering Corp.

Conserves production space by using a one-piece design. Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts. Provides 12 to 30V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA or 0-10V dc analog output. Automatically scales... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Operating Temperature: 14 to 122
  • Measurement Range: 1.77 to 4.92
CMOS Multi-Function Analog Laser Sensor -- IL-2000
from KEYENCE

IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Sampling Frequency: 200 to 3030
  • Measurement Range: 39.37 to 138
  • Linearity: 0.1600
Laser-Distance Sensor -- OADM 20 (Laser, connector 8 pins, < 300mm)
from Baumer Ltd.

features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Operating Temperature: 32 to 122
  • Measurement Range: 2.76
  • Scan Field: Point
Distance sensor with triangulation -- FT 10-RLA-60-PNSL-KM4
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Output: Switched / Alarm
  • Resolution: 0.0100
  • Measurement Range: 0.3937 to 2.76
  • Operating Temperature: -4 to 122
Confocal Laser Sensor -- LT-9010
from KEYENCE

LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]

  • Output: Voltage; Switched / Alarm
  • Sampling Frequency: 0.0028 to 1.5
  • Measurement Range: 0.2300 to 0.2500
  • Linearity: 0.5000
Optical Edge Sensor -- PosCon 3D
from Baumer Ltd.

Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]

  • Output: Current; Switched / Alarm
  • Sampling Frequency: 0.3000
  • Measurement Range: 5.91 to 9.84
  • Resolution: 0.0300 to 0.0500
Distance sensor with triangulation -- FT 25-RA-170-NSU-M4M
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Output: Voltage; Switched / Alarm
  • Resolution: 0.6800
  • Measurement Range: 1.18 to 7.87
  • Operating Temperature: -4 to 140
Optical 2D Triangulation Position Sensor -- LJ-G015
from KEYENCE

LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]

  • Output: Voltage; Switched / Alarm
  • Sampling Frequency: 0.0 to 0.2630
  • Measurement Range: 0.4900 to 0.6900
  • Linearity: 0.1000
Distance sensor with triangulation -- FT 50-RLA-100-L8
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Output: Current; Switched / Alarm
  • Resolution: 0.1700
  • Measurement Range: 2.76 to 6.69
  • Operating Temperature: 14 to 140
Optical 2D Triangulation Position Sensor -- LJ-V7020
from KEYENCE

LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]

  • Output: Voltage; Switched / Alarm
  • Sampling Frequency: 0.0 to 64000
  • Measurement Range: 0.6800 to 0.8900
  • Linearity: 0.1000
Distance sensor with triangulation -- FT 55-RL2AM-480-PNSUIDL-L5M
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Resolution: 0.0300
  • Measurement Range: 4.72 to 23.62
  • Operating Temperature: -4 to 122
Optical Triangulation Position Sensor -- IL-030
from KEYENCE

IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Sampling Frequency: 0.2000 to 3.03
  • Measurement Range: 0.7900 to 1.77
  • Linearity: 0.1000
Optical Triangulation Position Sensor -- LK-011
from KEYENCE

Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Sampling Frequency: 0.4880 to 7.8
  • Measurement Range: 0.3500 to 0.4300
  • Linearity: 0.2500
Spectral Interference Laser Displacement Meter -- SI-F01
from KEYENCE

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Sampling Frequency: 5
  • Measurement Range: 0.0020 to 0.0400
  • Operating Temperature: 32 to 185