CMOS Optical Triangulation Position Sensors

19 Results
Blue laser sensor -- optoNCDT ILD2300-2BL
from Micro-Epsilon Group

The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]

  • Receiver: CMOS
  • Standoff: 0.9449 to 1.02
  • Measurement Range: 0.0787
  • Sampling Frequency: 1.5 to 49.14
Laser Triangulation Sensor -- RF600
from RIFTEK EUROPE Sp. z.o.o.

Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]

  • Receiver: CMOS
  • Sampling Frequency: 9.4
  • Measurement Range: 0.3937 to 98.43
  • Linearity: 0.1000 to 0.2000
Direct reflection sensor -- optoNCDT ILD2300-2DR/BL
from Micro-Epsilon Group

The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]

  • Receiver: CMOS
  • Standoff: 0.3543 to 0.4331
  • Measurement Range: 0.0394 to 0.0787
  • Sampling Frequency: 1.5 to 49.14
Laser Triangulation Sensor -- RF602
from RIFTEK EUROPE Sp. z.o.o.

Unique combination of dimensions, performance and operating ranges. Available with RED and BLUE laser diodes. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects... [See More]

  • Receiver: CMOS
  • Sampling Frequency: 9.4
  • Measurement Range: 0.3937 to 19.69
  • Linearity: 0.0500
Highly dynamic laser sensors with high precision -- optoNCDT ILD2300-2
from Micro-Epsilon Group

The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]

  • Receiver: CMOS
  • Standoff: 0.9449 to 1.02
  • Measurement Range: 0.0787
  • Sampling Frequency: 1.5 to 49.14
Laser Triangulation Sensor -- RF603
from RIFTEK EUROPE Sp. z.o.o.

Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]

  • Receiver: CMOS
  • Sampling Frequency: 9.4
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
Highly dynamic laser sensors with high precision -- optoNCDT ILD2300-200
from Micro-Epsilon Group

The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]

  • Receiver: CMOS
  • Standoff: 5.12 to 12.99
  • Measurement Range: 3.94 to 7.87
  • Sampling Frequency: 1.5 to 49.14
Laser Triangulation Sensor -- RF603HS
from RIFTEK EUROPE Sp. z.o.o.

Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]

  • Receiver: CMOS
  • Sampling Frequency: 180
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
Laser class 1 laser displacement sensor -- optoNCDT ILD1420-10CL1
from Micro-Epsilon Group

The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]

  • Receiver: CMOS
  • Standoff: 0.7874 to 1.18
  • Measurement Range: 0.3937
  • Sampling Frequency: 0.2500 to 8
Laser Triangulation Sensor -- RF605
from RIFTEK EUROPE Sp. z.o.o.

Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]

  • Receiver: CMOS
  • Sampling Frequency: 2
  • Measurement Range: 0.9843 to 19.69
  • Linearity: 0.1000
Laser-point sensor -- optoNCDT ILD2310-10
from Micro-Epsilon Group

The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]

  • Receiver: CMOS
  • Standoff: 3.74 to 4.13
  • Measurement Range: 0.1969 to 0.3937
  • Sampling Frequency: 1.5 to 49.14
The sensor for precise thickness measurements -- thicknessSENSOR 10/200
from Micro-Epsilon Group

The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the... [See More]

  • Receiver: CMOS
  • Standoff: 1.81
  • Measurement Range: 0.3937
  • Sampling Frequency: 0.2500 to 4
CD3 Series -- CD3-100CN(E)
from Optex FA

Quick disconnect version use cable part number CD3CN-S [See More]

  • Receiver: CMOS
  • Sampling Frequency: 0.4500
  • Measurement Range: 3.15
  • Operating Temperature: 14 to 104
Microtrak™ 3 Displacement Laser Sensor -- LTS-25-02
from MTI Instruments Inc.

High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]

  • Receiver: CMOS
  • Standoff: 0.9843
  • Measurement Range: 0.9843 to 1.06
  • Sampling Frequency: 20
Optical Triangulation Position Sensor -- IL-030
from KEYENCE

IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]

  • Receiver: CMOS
  • Sampling Frequency: 0.2000 to 3.03
  • Measurement Range: 0.7900 to 1.77
  • Linearity: 0.1000
Live Animal Stabilization Sensor -- LASS
from WDI Wise Device Inc.

Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]

  • Receiver: CMOS
  • Sampling Frequency: 4
  • Measurement Range: 0.0394
  • Scan Field: Line
MICROTRAK™ 3 Thickness Gauge -- TGS 25-02
from MTI Instruments Inc.

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]

  • Receiver: CMOS
  • Standoff: 0.9843
  • Measurement Range: 0.1575
  • Resolution: 3.80E-5
ProTrak G High Resolution 2D/3D Profiling Sensor -- 36/27/34
from MTI Instruments Inc.

The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]

  • Receiver: CMOS
  • Standoff: 1.06
  • Measurement Range: 1.06 to 1.34
  • Operating Temperature: 32 to 113
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor -- 60/30/52
from MTI Instruments Inc.

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]

  • Receiver: CMOS
  • Standoff: 1.18
  • Measurement Range: 1.18 to 2.05
  • Operating Temperature: 32 to 104