Class 3B Optical Triangulation Position Sensors

5 Results
Laser Triangulation Sensor -- RF600
from RIFTEK EUROPE Sp. z.o.o.

Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]

  • Laser Safety: Class 3R; Class 3B
  • Sampling Frequency: 9.4
  • Measurement Range: 0.3937 to 98.43
  • Linearity: 0.1000 to 0.2000
Laser Triangulation Sensor -- RF603
from RIFTEK EUROPE Sp. z.o.o.

Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]

  • Laser Safety: Class 1/1M; Class 2/2M; Class 3R; Class 3B
  • Sampling Frequency: 9.4
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
Laser Triangulation Sensor -- RF603HS
from RIFTEK EUROPE Sp. z.o.o.

Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]

  • Laser Safety: Class 2/2M; Class 3R; Class 3B
  • Sampling Frequency: 180
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
Laser Triangulation Sensor -- RF60i
from RIFTEK EUROPE Sp. z.o.o.

Ultra-compact design for space-saving installations. Value model for high-volume applications. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for... [See More]

  • Laser Safety: Class 2/2M; Class 3B
  • Sampling Frequency: 70
  • Measurement Range: 39.37
  • Linearity: 0.0300
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor -- 60/30/52
from MTI Instruments Inc.

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]

  • Laser Safety: Class 2/2M; Class 3R; Class 3B
  • Standoff: 1.18
  • Measurement Range: 1.18 to 2.05
  • Operating Temperature: 32 to 104